Vishay Intertechnology, Inc. Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H3321FRB14

Description
Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70H3321FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70H3321FRB14
Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H3321FRB14
Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H3321FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H3321FRB14-ND
Through Hole Resistors 541-RNC70H3321FRB14-ND
3.32 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H3321FRB14 541-RNC70H3321FRB14-ND
Product Name Res Metal Film 3.32K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers