Vishay Intertechnology, Inc. Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC70H2800FPRE7

Description
Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC70H2800FPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC70H2800FPRE7
Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC70H2800FPRE7
Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H2800FPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2800FPRE7TR-ND
Through Hole Resistors 541-RNC70H2800FPRE7TR-ND
280 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H2800FPRE7 541-RNC70H2800FPRE7TR-ND
Product Name Res Metal Film 280 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers