Vishay Intertechnology, Inc. MF,3/4W,332,1%,50PPM,R/.01%,BULK RNC70H3320FRB14

Description
MF,3/4W,332,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet
Description
MF,3/4W,332,1%,50PPM ,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,3/4W,332,1%,50PPM,R/.01%,BULK - RNC70H3320FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,3/4W,332,1%,50PPM,R/.01%,BULK
RNC70H3320FRB14
MF,3/4W,332,1%,50PPM,R/.01%,BULK RNC70H3320FRB14
MF,3/4W,332,1%,50PPM ,R/.01%,BULK

MF,3/4W,332,1%,50PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC70H3320FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H3320FRB14-ND
Through Hole Resistors 541-RNC70H3320FRB14-ND
332 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H3320FRB14 541-RNC70H3320FRB14-ND
Product Name MF,3/4W,332,1%,50PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers