Certex UK Bow Shackle POWERTEX PBSP Blackline WLL ton 0.5 420100050840

Description
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with screw pin for quick and easy opening/closing. Blackline is suitable for use in the entertainment industry and in theatres where the dark surface gives little visual reflection. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A. Features: Safe – All POWERTEX shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered Blackline products are painted to give little visual reflection Multilanguage user manuals Blackline products are suitable to be used in theatres and entertainment industry. Note on entertainment & theatre applications: Powertex Shackles are designed and certified according to industrial lifting standards (EN 13889) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206
Request a Quote
Description
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with screw pin for quick and easy opening/closing. Blackline is suitable for use in the entertainment industry and in theatres where the dark surface gives little visual reflection. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A. Features: Safe – All POWERTEX shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered Blackline products are painted to give little visual reflection Multilanguage user manuals Blackline products are suitable to be used in theatres and entertainment industry. Note on entertainment & theatre applications: Powertex Shackles are designed and certified according to industrial lifting standards (EN 13889) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bow Shackle POWERTEX PBSP Blackline WLL ton 0.5 - 420100050840 - Certex UK
Harworth, United Kingdom
Bow Shackle POWERTEX PBSP Blackline WLL ton 0.5
420100050840
Bow Shackle POWERTEX PBSP Blackline WLL ton 0.5 420100050840
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with screw pin for quick and easy opening/closing. Blackline is suitable for use in the entertainment industry and in theatres where the dark surface gives little visual reflection. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A. Features: Safe – All POWERTEX shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered Blackline products are painted to give little visual reflection Multilanguage user manuals Blackline products are suitable to be used in theatres and entertainment industry. Note on entertainment & theatre applications: Powertex Shackles are designed and certified according to industrial lifting standards (EN 13889) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206

Bow type shackle PBSP is a high quality shackle intended for use in demanding environments.

It is supplied with screw pin for quick and easy opening/closing.

Blackline is suitable for use in the entertainment industry and in theatres where the dark surface gives little visual reflection.

The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A.

Features:

  • Safe – All POWERTEX shackles are manufactured and tested in accordance to EN 13889
  • All bodies and bolts marked with batch number for traceability
  • The bow is forged in closed dies
  • All parts are made from alloy steel being quenched and tempered
  • Blackline products are painted to give little visual reflection
  • Multilanguage user manuals

Blackline products are suitable to be used in theatres and entertainment industry.

Note on entertainment & theatre applications: Powertex Shackles are designed and certified according to industrial lifting standards (EN 13889)

For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206

Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420100050840
Product Name Bow Shackle POWERTEX PBSP Blackline WLL ton 0.5
Shackle Type Anchor / Bow Shackle
Unlock Full Specs
to access all available technical data

Similar Products

Yellow Pin Dee Shackles with Screw Collar Pin G-3151 WLL ton 1.5 - 420100150490 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Working Load 1.65 tons (1.5 metric tons)
View Details
Bolt Type Anchor Shackle Crosby G-2130 WLL ton 1 - 420100100250 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 1.1 tons (1 metric tons)
View Details
Dee Shackles with Safety Bolt G-4153 WLL ton 25 Ton - 420102500560 - Certex UK
Specs
Working Load 27.56 tons (25 metric tons)
Materials Steel
View Details
Bow Shackle POWERTEX PBSP WLL ton 0.5 - 420100050880 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 0.5512 tons (0.5000 metric tons)
Materials Steel
View Details