Certex UK Bow Shackle POWERTEX PBSP WLL ton 25 420102500880

Description
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with a screw pin for quick and easy opening. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and screw pins marked with batch number for traceability Larger sizes equipped with arrows to indicate 45 degrees to vertical Raised pad for dedicated and easy individual ID (3,25 t and up) The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue and red for quick and easy detection as original Powertex parts Multilanguage user manuals
Request a Quote
Description
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with a screw pin for quick and easy opening. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and screw pins marked with batch number for traceability Larger sizes equipped with arrows to indicate 45 degrees to vertical Raised pad for dedicated and easy individual ID (3,25 t and up) The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue and red for quick and easy detection as original Powertex parts Multilanguage user manuals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bow Shackle POWERTEX PBSP WLL ton 25 - 420102500880 - Certex UK
Harworth, United Kingdom
Bow Shackle POWERTEX PBSP WLL ton 25
420102500880
Bow Shackle POWERTEX PBSP WLL ton 25 420102500880
Bow type shackle PBSP is a high quality shackle intended for use in demanding environments. It is supplied with a screw pin for quick and easy opening. The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and screw pins marked with batch number for traceability Larger sizes equipped with arrows to indicate 45 degrees to vertical Raised pad for dedicated and easy individual ID (3,25 t and up) The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue and red for quick and easy detection as original Powertex parts Multilanguage user manuals

Bow type shackle PBSP is a high quality shackle intended for use in demanding environments.

It is supplied with a screw pin for quick and easy opening.

The shackle comply to EN 13889, AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 2, Grade A.

Features:

  • Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889
  • All bodies and screw pins marked with batch number for traceability
  • Larger sizes equipped with arrows to indicate 45 degrees to vertical
  • Raised pad for dedicated and easy individual ID (3,25 t and up)
  • The bow is forged in closed dies
  • All parts are made from alloy steel being quenched and tempered
  • All parts including screw pins and nuts are hot dip galvanized for long life
  • High quality hot dip galvanization process giving an exclusive mat grey finish
  • Screw pins are additionally painted in blue and red for quick and easy detection as original Powertex parts
  • Multilanguage user manuals
Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420102500880
Product Name Bow Shackle POWERTEX PBSP WLL ton 25
Shackle Type Anchor / Bow Shackle
Unlock Full Specs
to access all available technical data

Similar Products

BS Shackle - Small Dee WLL ton 1 Ton - 420100100080 - Certex UK
Specs
Working Load 1.1 tons (1 metric tons)
Materials Steel
View Details
Bow Shackles with Safety Bolt G-4163 WLL ton 0.75 - 420100080570 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 0.8267 tons (0.7500 metric tons)
Materials Steel
View Details
Bow Shackles with Screw Collar Pin G-4161 WLL ton 55 Ton - 420105500580 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Working Load 60.63 tons (55 metric tons)
View Details
Bolt Type Anchor Shackle Crosby G-2130 WLL ton 12 - 420101200250 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 13.23 tons (12 metric tons)
View Details