Bow shackles with screw pin
Certification: This product can be supplied with a works certificate, 3.1 material certificate, manufacturer test certificate, EC Declaration of Conformity. All shackles starting from 2 t can be supplied with DNV 2.7-1 certificate.
Standard: EN 13889 and meets performance requirements of US Fed. Spec. RR-C-271 Type IVA Class 2, Grade A.
| Certex UK | |
|---|---|
| Product Category | Shackles |
| Product Number | 420101700580 |
| Product Name | Bow Shackles with Screw Collar Pin G-4161 WLL ton 17 Ton |
| Shackle Type | Anchor / Bow Shackle |