Certex UK Bow Shackle POWERTEX PBSB WLL ton 35 420103500860

Description
Bow type shackle PBSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability Larger sizes equipped with arrows to indicate 45 degrees to vertical Raised pad for dedicated and easy individual ID (3,25 t and up) The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals
Request a Quote
Description
Bow type shackle PBSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability Larger sizes equipped with arrows to indicate 45 degrees to vertical Raised pad for dedicated and easy individual ID (3,25 t and up) The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bow Shackle POWERTEX PBSB WLL ton 35 - 420103500860 - Certex UK
Harworth, United Kingdom
Bow Shackle POWERTEX PBSB WLL ton 35
420103500860
Bow Shackle POWERTEX PBSB WLL ton 35 420103500860
Bow type shackle PBSB is a high quality shackle intended for use in demanding environments. It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin. The shackle comply to EN 13889 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 3, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability Larger sizes equipped with arrows to indicate 45 degrees to vertical Raised pad for dedicated and easy individual ID (3,25 t and up) The bow is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including bolts and nuts are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts Retaining pins made from stainless steel Multilanguage user manuals

Bow type shackle PBSB is a high quality shackle intended for use in demanding environments.

It is supplied with a hexagon head safety bolt with nut and stainless steel cotter pin.

The shackle comply to EN 13889 and meets the performance requirements of US Federal Specification RR-C-271 Type IVA Class 3, Grade A.

Features:

  • Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889
  • All bodies and bolts marked with batch number for traceability
  • Larger sizes equipped with arrows to indicate 45 degrees to vertical
  • Raised pad for dedicated and easy individual ID (3,25 t and up)
  • The bow is forged in closed dies
  • All parts are made from alloy steel being quenched and tempered
  • All parts including bolts and nuts are hot dip galvanized for long life
  • High quality hot dip galvanization process giving an exclusive mat grey finish
  • Safety bolts and nuts are additionally painted in blue and red for quick and easy detection as original Powertex parts
  • Retaining pins made from stainless steel
  • Multilanguage user manuals
Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420103500860
Product Name Bow Shackle POWERTEX PBSB WLL ton 35
Shackle Type Anchor / Bow Shackle
Unlock Full Specs
to access all available technical data

Similar Products

Bow Shackle POWERTEX PBSP WLL ton 85 - 420108500880 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 93.7 tons (85 metric tons)
Materials Steel
View Details
Bow Shackles with Screw Collar Pin G-4161 WLL ton 9.5 Ton - 420100950580 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Working Load 10.47 tons (9.5 metric tons)
View Details
Double Swivel Shackle Codipro DSS UP WLL ton 12 - 4215DSSM39UP - Certex UK
Specs
Working Load 13.23 tons (12 metric tons)
Materials Steel
View Details
BS Shackle - Large Bow WLL ton 15.00 Ton - 420101500160 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 16.53 tons (15 metric tons)
Materials Steel
View Details