Certex UK Dee Shackle POWERTEX PDSP WLL ton 0.33 420100030820

Description
Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments. It is supplied with screw pin for quick and easy opening/closing. The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue for quick and easy detection as original Powertex parts Multilanguage user manuals
Request a Quote
Description
Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments. It is supplied with screw pin for quick and easy opening/closing. The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue for quick and easy detection as original Powertex parts Multilanguage user manuals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dee Shackle POWERTEX PDSP WLL ton 0.33 - 420100030820 - Certex UK
Harworth, United Kingdom
Dee Shackle POWERTEX PDSP WLL ton 0.33
420100030820
Dee Shackle POWERTEX PDSP WLL ton 0.33 420100030820
Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments. It is supplied with screw pin for quick and easy opening/closing. The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2, Grade A. Features: Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889 All bodies and bolts marked with batch number for traceability The body is forged in closed dies All parts are made from alloy steel being quenched and tempered All parts including screw pins are hot dip galvanized for long life High quality hot dip galvanization process giving an exclusive mat grey finish Screw pins are additionally painted in blue for quick and easy detection as original Powertex parts Multilanguage user manuals

Dee type shackle PDSP is a high quality shackle intended to be used in demanding environments.

It is supplied with screw pin for quick and easy opening/closing.

The shackle comply to EN 13889 , AS 2741 and meets the performance requirements of US Federal Specification RR-C-271 Type IVB Class 2, Grade A.

Features:

  • Safe – All Powertex shackles are manufactured and tested in accordance to EN 13889
  • All bodies and bolts marked with batch number for traceability
  • The body is forged in closed dies
  • All parts are made from alloy steel being quenched and tempered
  • All parts including screw pins are hot dip galvanized for long life
  • High quality hot dip galvanization process giving an exclusive mat grey finish
  • Screw pins are additionally painted in blue for quick and easy detection as original Powertex parts
  • Multilanguage user manuals
Supplier's Site

Technical Specifications

  Certex UK
Product Category Shackles
Product Number 420100030820
Product Name Dee Shackle POWERTEX PDSP WLL ton 0.33
Working Load 0.3638 tons (0.3300 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Shackle Codipro DSS UP WLL ton 8.5 - 4215DSSM33UP - Certex UK
Specs
Working Load 9.37 tons (8.5 metric tons)
Materials Steel
View Details
Bow Shackle POWERTEX PBSP WLL ton 13.5 - 420101350880 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 14.88 tons (13.5 metric tons)
Materials Steel
View Details
Bow Shackles with Safety Bolt G-4163 WLL ton 9.5 - 420100950570 - Certex UK
Specs
Shackle Type Anchor / Bow Shackle
Working Load 10.47 tons (9.5 metric tons)
Materials Steel
View Details
Double Swivel Shackle Codipro DSS UP WLL ton 22 - 4215DSSM72X4UP - Certex UK
Specs
Working Load 24.25 tons (22 metric tons)
Materials Steel
View Details