ZyXEL Communications, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| - A state-of-the-art stick design for mobile users' easy connectivity - Easy identification LED design for power and wireless link status - One utility for wireless status - Interference resistant... | |
| - Easy identification LED design for power and wireless link status - Complies with IEEE 802.11b and 802.11g standard for 2.4GHz Wireless LAN. - Ensures great security by providing the... | |
| Security on a New Level - The Future Is Ahead. Stay Ahead with ZyXEL USGs Ultra-high performance and protection to secure business networks The ZyWALL USG 300/1000/2000 Series delivers wire-speed... | |
| 300 Mbps Ultra High-speed 802.11n ADSL2+ Wireless Security GatewayPowerful throughput and better range with Wi-Fi 802.11n performance The 802.11n technology provides the ultimate solution for high-speed wireless connection with... | |
| 500 Mbps Powerline Adapter with Extra Plug for Convenient Multiple HD Video Streaming With plug-and-play design, the PLA4215 provides data transfer rates of up to 500 Mbps* over power lines... | |
| 802.11n Technology for Extreme Performance and Coverage The P-660HN-51 featuring 802.11n Technology provides the ultimate solution for speed and coverage. With data rates up to 300 Mbps, P-660HN-51 provides stable... | |
| A Complete Hospitality Solution with Wireless LAN, Internet Access, and Billing SystemStandard-based high-performance wireless connectivity In today’s business environments demanding always-on Internet connectivity, people travel more and need to... | |
| A Complete Offering for High Bandwidth Asymmetrical Services — Residential Data, Voice, and Multiple Video ChannelsBetter utilization of bandwidth ZyXEL IES-1248-5x/IES-1248 -5xA Series (DC Power Input) is an IP-based... | |
| A Cost-Effective Solution for Triple-Play Services in MxU and Sparsely Populated MarketsTwo fast Ethernet uplinks for various network topologies The ZyXEL IES-612-51A/IES-612- 51 is a 12-port ADSL2/2+ mini DSLAM. | |
| A Green and Easy Way for Multimedia Enjoyments The ZyXEL NBG-419N Wireless N Home Router is designed with user-friendly interfaces that offer easy function navigation, basic setup, clear network map; | |
| Active Fiber Router for FTTH Triple Play ServiceIntegrated Internet services through Fiber The ZyXEL FSG1100HN features with 100Base WAN Fiber interface, integrated four port Ethernet switch of 10/100 Mbps,... | |
| ADSL2+ IAD for Triple Play ServicesDual WAN to simplify ISP logistics When ISP migrates the service from VDSL2 to PON, or WiMAX, subscribers can keep existing P-2612HNU-Fx Series for... | |
| Advanced Multimedia Center at HomeAdvanced video coding The ZyXEL STB-2105 offers IP video services, such as Video-on-Demand and IPTV, based on MPEG-4 AVC/H.264 compression technology, to reach a wider... | |
| Advanced QoS for significant services Consistent service quality and reliable connecting ability in a converged network is the key for service providers to win customers and build loyalty; therefore the... | |
| Advanced Wireless N Router for Better Triple-Play Services and Easy Management300Mbps* Wireless N with Gigabit Ethernet for optimized media streaming with whole-home coverage Interoperating with a FTTx or cable... | |
| Affordable Solution for Gigabit Connections to the DesktopIEEE Energy Efficient Ethernet (EEE) compliance The Switch 1100 Series offers environmental efficiency with Gigabit Ethernet speeds critical for next-generation network applications. | |
| Affordable Solution for Gigabit Connections to the DesktopSecure your network To address security needs, The GS1510 Series not only supports 802.1X port-based authentication that allows the network to be... | |
| Best Wi-Fi Surfing Experience for Hotel GuestsElectrical outlet design for elegant guest room interior The NWA1300-NJ features an “electrical outlet box” design to provide flexibility for hotel WLAN deployments. | |
| Better Wireless Connection at Home! The ZyXEL NBG-418N Wireless N Home Router provides more stable and reliable wireless connections for Web surfing, Internet sharing and multimedia streaming. Better yet, its... | |
| Blazing Speed Lives Up Your Multimedia Streams With the blazing-fast 500Mbps speed and four Gigabit Ethernet ports, the ZyXEL PLA4225 Powerline Ethernet Switch provides an all-in-one solution for you to... | |
| Bringing Wireless N Connection to Your PC Compliant with the 802.11n standard, the ZyXEL NWD3105 Wireless N-lite PCI Express Adapter brings PC users an easy way to upgrade wireless connections... | |
| Build a High Availability, Robust and Reliable Network — Meet the Challenge of VirtualizationHigh-performance IPv6 and IPv4 routing The ZyXEL XGS4500 Series provides businesses with a smooth migration path... | |
| Build a High Availability, Robust and Reliable Network — Meet the Challenge of VirtualizationHigh-performance IPv6 and IPv4 routing The ZyXEL XGS4700 Series provides businesses with a smooth migration path... | |
| Business Access Point Addressing SMB NeedsNo Extra Cost Converting Stand-alone AP Architecture into Management WLAN Architecture The ZyXEL Wireless LAN Access Points 3000 Series is a “hybrid” AP that... | |
| CloudCommand™ Virtual Controller In CloudCommand™ mode, the NWA1100N-CE transforms into a powerful cloud-managed networking solution that delivers an unbeatable combination of business features and unprecedented affordability. Remote management, zero-configuration deployment,... | |
| Compact, Sealed and Full-featured OSP VDSL2 Technology2Gbps duplex backplane with high-bandwidth transmission The VES-1616FE-55A provides up to two Gigabit Combo ports for the upper layer network connections. Since VDSL2... | |
| Cost-effective Ultra High-Speed ADSL2+ Gateway for SOHO NetworksHigher Speed Internet Access The ZyXEL P-660H Series is an all-in-one affordable router, compatible with high-speed ADSL, ADSL2 and ADSL2+ interfaces over... | |
| Easily Upgrades Wireless Connection Compliant with the latest 802.11n standard, the ultra-compact NWD2105 upgrades the wireless connection to data transfer rates of up to 150Mbps*. It allows you to freely... | |
| Easy and Reliable Gigabit Network Expansion Just plug and play, the GS-105B/GS-108B, 5/8-Port Desktop Gigabit Ethernet Switch can easily connect your networked devices like PCs and network storages to your... | |
| Efficient, Productive Gigabit Solutions for Evolving Access Networks Non-blocking GbE performance for modern access networks The ZyXEL GS2200 Series incorporates a high-performance switching architecture that provides 20/56/100 Gbps non-blocking switch... | |
| EFM / EFM/ATM 4-wire Auto-detect G.SHDSL.bis GatewaySymmetrical high-speed Internet access The ZyXEL P-793H v2 is a high performance SHDSL.bis gateway for small/medium office to have Internet access and LAN-to-LAN... | |
| Flexible Provisioning of DSL and VoIP ServicesComprehensive design for various market demand IES-1000 is a pizza box IP-based multi-service access node (MSAN). It has two slots for various combinations... | |
| Future Proof Next Generation Multi-Service IP Access SolutionFuture proof architecture As the flagship of ZyXEL’s MSAN product portfolio, the IES-6000 Series is equipped with non-blocking Gigabit backplane, failover-enabled Management... | |
| Gear Up for a New Era of HD Media Network! The NBG5715 Simultaneous Dual-Band Wireless N Media Router provides the ultimate visual experience over the true dual networks at blazing-fast... | |
| Hassel-free IPTV Streaming over Coaxial NetworksTurn coaxial outlets into a IPTV network With a plug-and-play design, the HLA3105 HomePNA 3.1 Coax Ethernet Bridge provides an easy way for telcos... | |
| High-performance Wireless N Gigabit Router Powers Up Your Home Network! The 802.11n-certified NBG4615 Gigabit router offers powerful routing performance and smooth delivery of high-definition video streams, fast data transfer and... | |
| High-Speed Compact VDSL2 TechnologyDMT Modulation—Standard Compliance and Outstanding Performance The ZyXEL VES1616FT-54/VES1624 FT-54 is a DMT (Discrete Multi-Tone)-based VDSL2 solution that dynamically adapts the bit rates to conditions on... | |
| High-Speed VDSL Point-to-Point SolutionUltra-high data rates of up to 80/40Mbps With downstream bandwidths of up to 80 Mbps and 40 Mbps upstream, ZyXEL P-871M offers higher data transfer rates... | |
| High-speed VDSL2 Gateway for Triple Play Services Dual-mode VDSL2/ADSL2+ functionality The ZyXEL VSG1432-B101 offers dual-mode VDSL/ADSL2+ functionality in one box. The dual-mode function can detect the configuration of central side... | |
| High-speed VDSL2 Gateway with HPNA for Triple Play ServicesHPNA 3.1 with high speed and robust home connectivity over coax The HPNA feature is based on the widely deployed HomePNA... | |
| High-speed Wi-Fi 11n ADSL2+ Bonded Gateway for Triple Play ServicesHigh-speed ADSL2+ bonded Internet Access Loop bonding technology provides the telecom industry with a revolutionary technique to combine multiple ADSL2+... | |
| Higher-speed Internet Access ZyXEL’s P-660R Compact Series router complies with ADSL worldwide standards. With speeds of up to 24Mbps (ADSL 2+) and auto-selection between ATM and PTM modes*, the P-660R... | |
| Homebound Triple Play DeliveryEasy 5-port L2 Managed Switch Deployments ZyXEL ES-315/315-F is a L2 premise-managed Ethernet switch with up to 4 10/100Mbps auto-crossover MDI/MDI-X ports and 1 FX port... | |
| IEEE 802.3az-compliant Switch with Decent Performance for Small-group NetworksGreen networking The environment-aware ZyXEL ES1100 Series offers 10/100 Mbps Ethernet speeds that is critical to next-generation network applications. It also... | |
| Intelligent GbE Web Managed PoE SwitchRobust system design fits any network To cope with diverse requirements of branch offices or SME businesses, the ZyXEL GS1500-24P Switch comes with 24... | |
| Intelligent L2 Switches Delivering Resilient Performance, Security and Robust SwitchingAdvanced QoS for significant services Consistent service quality and reliable connecting ability in a converged network is the key for... | |
| Intelligent Pro Gigabit Switching & Routing Solution for BusinessConstruction of large networking environments The GS-4012F is designed for the market of large Internet service providers and Telcos. With carrier-class... | |
| IP Set-Top Box for Delivering High Definition Video ServicesAdvanced Video Coding ZyXEL STB-2101H offers IP video services, such as Video-on-Demand and IPTV, based on MPEG-4 AVC/H.264 compression technology to... | |
| Managed Layer 2 Switches for Small Organisations and for the Access reaAdvanced Features Protect the Investment in Triple-play Services The ZyXEL MES-2110 Switch is positioned to deliver wire-speed high... | |
| Managed Layer 2 Switches for Small Organizations and for the Access AreaIntelligent traffic prioritization for multiple services Multiple priority queues and scheduling mechanism make the ES-2108 Series easy to... | |
| Modular Layer 3 Core Switch for High-end NetworksFlexible Architecture for Easy Network Deployment & Expansion To match the growth expectation of an enterprise a network infrastructure needs more flexibility... | |
| Multi-functional, Intelligent Layer 2 Switches Providing Optimal Network ProductivityIntelligent traffic prioritization for multiple services Multiple priority queues and scheduling mechanism make the ES-2024 Series easy to perform traffic prioritizing... | |
| Multi-Service Platform The MWR222 is the only connectivity platform of its kind with multiple technological hooks for modern digital home applications. It is unique in offering two USB ports; the... | |
| N-lite Home Router Instantly Upgrades Wireless Network Thanks to the 802.11n technology, the ZyXEL NBG-416N Wireless N-lite Home Router upgrades your wireless network with ease. Its rich green features provide... | |
| On-the-Go Wireless Access The ZyXEL MWR102 is the perfect travel companion for anyone who needs fast, easy wireless internet access on the go. Designed with a portable form factor that... | |
| Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-105B v2 5-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed... | |
| Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-108B v2 8-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed... | |
| Plug-and-Play Desktop Switch for Home Users The ES-105S 5-Port Desktop Fast Ethernet Switch can easily connect the Multiple network devices to your home network and fulfill your demands of web... | |
| Plug-and-Play Desktop Switch for Home Users The ES-108S 8-Port Desktop Fast Ethernet Switch can easily connect the Multiple network devices to your home network and fulfill your demands of web... | |
| Plug-and-Play Extension of Wireless Coverage Designed as a user-friendly alternative to complicated, unsightly network extension options, the ZyXEL WRE2205 Wireless N300 Range Extender makes extending the range for an existing... | |
| Plug-and-play for Reliable Wired PC ConnectivityProvides reliable wired network Compliant with the IEEE 802.3 and 802.3u standard and compatible with 10Base-T and 100Base-TX networks, the ZyXEL FN312 Fast Ethernet... | |
| Plug-and-Play for Reliable Wired PC ConnectivityUpgrade wired speeds up to 10/100 times faster The ZyXEL GN680-T Gigabit Ethernet PCI Adapter offers an easy way to upgrade the connection speed... | |
| Plug-and-Talk VoIP Gateway for Quality Telephony NetworksAdvanced call features and voice codec support With the plug-and-play design, ZyXEL's VoIP Gateway Series encourages users to install the unit by themselves... | |
| Power Up Your Home Network with Blazing Speed! The plug-and-play PLA4205 provides data transfer rates of up to 500 Mbps* with Gigabit Ethernet support over any home power lines. Without... | |
| Power-saving Powerline Adapter for High-Definition Video Streaming With the compact design, lightweight and direct-plug design, the PLA-401 Powerline Ethernet Adapter offers data transfer rates of up to 200Mbps*. Without deploying... | |
| Powerful, State-of-the-Art Hardware ZyXEL's NWA1100N-CE CloudEnabled™ Access Point delivers 802.11n connectivity, MIMO technology, PoE and multiple SSIDs. It is WiFi-certified for enterprise-class security and IEEE interoperability and is the ideal... | |
| Powerline Ethernet Adapter with Extra Plug for Convenient HD Video Streaming PLA-407, a Powerline Ethernet Adapter with a built-in power outlet, offers data transfer rates of up to 200 Mbps*. | |
| Prioritize Multimedia Streams for Optimized Video and Online Gaming Enjoyments The ZyXEL GS-105S 5-Port Desktop Gigabit Ethernet Media Switch can easily connect multiple media devices to home networks at blazing-fast... | |
| Prioritize Multimedia Streams for Optimized Video and Online Gaming Enjoyments The ZyXEL GS-108S 8-Port Desktop Gigabit Ethernet Media Switch can easily connect multiple media devices to home networks at blazing-fast... | |
| Reaching subscribers with high-bandwidth triple-play servicesTemperature Harden and Friendly Remote-Installation Design The ZyXEL IES-1248-51V can operate in the environment with temperature from -40C to 65C, which meets various Fiber-to-the-Node... | |
| Removing Obstacles for Mid-size Multi-Service Access Platform for Smooth Migration to the Next-generation NetworkFuture-proof architecture The ZyXEL IES-5106 Series is equipped with non-blocking Gigabit backplane, failover-enabled Management Switch Cards... | |
| Removing Obstacles for Mid-size Multi-Service Access Platform for Smooth Migration to the Next-generation NetworkFuture-proof architecture The ZyXEL IES-5112 Series is equipped with non-blocking Gigabit backplane, failover-enabled Management Switch Cards... | |
| Removing the Obstacles of Service Provisioning Mid-size Multi-Service Access Platform for Smoothly Migrating to Next Generation NetworkService aware The IES-5000 Series is equipped with non-blocking gigabit backplane, failover-enabled Management... | |
| Removing the obstacles of Service Provisioning Mid-size Multi-Service Access Platform for Smoothly Migrating to Next Generation NetworkService aware The IES-5005 Series is equipped with non-blocking gigabit backplane, failover-enabled Management... | |
| Security on a New Level - The Future Is Ahead. Stay Ahead with ZyXEL USGs Robust security without sacrificing performance The ZyWALL USG 20/20W/50/100/200 Series is built with a powerful... | |
| Smart Managed Switch Embracing Greater Bandwidth and Future-proof Technologies Smart Layer 2 features enrich access networks The ZyXEL XGS1910/GS1910 Series consists of full-featured GbE Ethernet switches providing comprehensive Layer 2... | |
| Superior Coverage from Multifunction Ceiling-mount Access Point Multifunction ceiling-mount design benefits large interior wireless deployments Different from traditional business wireless APs struggling to provide better coverage or performance, the ZyXEL... | |
| Superior, Secure WLAN Experience for Distributed Enterprise and CampusSingle-point management for scalable networks This new, secure WLAN solution is based on the ZyXEL NXC5200 Wireless LAN Controller as well... | |
| Telco-class Layer 2 Fast Ethernet Switch with Access Control ListMeeting industry standards The Metro Ethernet Forum (MEF) is a global industry alliance comprised of more than 145 active members... | |
| Telco-class Layer 2 Fast Ethernet Switches with Access Control ListIntelligent QoS for multi-service optimization Harnessing cost-cutting IP applications such as VoIP, IPTV and video conferencing in today's modern business... | |
| Telco-class Layer 2 Gigabit Ethernet Switch for Fiber Backbone ApplicationsMeeting industry standards The Metro Ethernet Forum (MEF) is a global industry alliance comprised of more than 175 active members... | |
| The Ideal Solution for a Convergent Network with the Highest Level of Flexibility, QoS and ProtectionIdeal for multi-service network environment The ZyXEL ES-4124 delivers fully dynamic wire-speed IP routing... | |
| The N-Generation Access Point Tailor-made for Growing SMB NeedsFast, reliable 11n technology for future-proof access networks Undoubtedly, mobility is the key to improve employee productivity and efficiency in all... | |
| Unwire Your Digital Entertainment! The ZyXEL WAP5605 5-GHz Wireless N Media Streaming Box is excellent for creating your wireless HD streaming network. Just connect media players, set-top boxes or game... | |
| Upgrade Home Networks Effortlessly with the Most Compact Powerline Adapter The ZyXEL PLA4201 500 Mbps Mini Powerline Ethernet Adapter improves up to 60% performance for stable HD media streaming compared... | |
| Upgrade Wireless Connection in A Green Way Compliant with the latest 802.11n standard, the compact NWD2205 upgrades the wireless connection at data transfer rates of up to 300Mbps*, and it’s... | |
| Upgrade Wireless Speed and Coverage for Home Networks The ZyXELWAP3205 Wireless N Access Point can easily extend wireless network coverage for multimedia streaming. Following the user-friendly installation wizard, you can... | |
| VDSL2 Channel Bonding for Maximum DSL Speeds ZyXEL’s P873HNUP gateway product provides the latest in VDSL2 bonding with profiles 12x. The bonding increases bandwidth over a single copper line solution... | |
| VDSL2 VoIP IAD for Triple Play ServicesVDSL2/ADSL2+ dual-mode functionalities The P-2812HNU-Fx/P-2812H NUL-Fx Series support dual-mode functionality that enables service providers to support ATM or PTM on the same device. | |
| Very High-speed VDSL2 Gateway for Triple Play ServicesVDSL2 high-speed and high-performance Internet access ZyXEL P-870H-5xA v2 Series provides 5-band VDSL2 up to profile 17a with data rates up to... | |
| Web Managed Switches for SMBs with Easy Administration via Web InterfaceRobust system design for SME network The ZyXEL GS-1500 Web-managed switch provides 48/96 Gbps of non-blocking connectivity and the... | |
| All-in-one solution integrating HomePlug AV, Ethernet switch and filtered AC power outlet. ZyXEL PLA491 is a HomePlug network extension device that integrates an Ethernet 4-port switch with a 4-AC outlet. | |
| Blazing high-speed data rates up to 300Mbps in 2.4GHz and 5GHz bands The NWD-211AN brings the latest technology 802.11n draft 2.0 standards into a compact wireless USB adapter. The selectable... | |
| Blazingly fast speed Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, the ZyXEL's PLA4225 can provide a stable high-performance network for you to enjoy multiple HD... | |
| Blazingly fast speed Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, ZyXEL’s 500 Mbps Powerline Gigabit Ethernet Adapter can provide a stable high-performance network for you... | |
| Blazingly fast speed Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, ZyXEL’s PLA4215 can provide a stable high-performance network for you to enjoy multiple HD streams,... | |
| Compact design for easy setup and instant plug-and-play The new mini-size ZyXEL PLA4201 gives you the flexibility to turn power lines into a home network. The compact design allows hassle-free... | |
| Compliant with the 802.11n standard, the ZyXEL NWD3105 Wireless N-lite PCI Express Adapter brings PC users an easy way to upgrade wireless connections with data transfer rates of up to... | |
| Data transfer rate up to 200 Mbps* Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401... | |
| Data transmission rates of up to 200 Mbps ZyXEL's PLA470 v2 is an access extension solution for your house to be completely networked with existing power lines. Thanks to the... | |
| Easy installation by Powerline technology The ZyXEL PL100 is a Powerline Ethernet adapter. The installation is easy by just plugging the PL100 Ethernet adapter into any electrical wall outlet. It... | |
| Extra power outlet brings more convenience With the AC pass-through design, the PLA-407 provides both powerline network connection and power supply to multiple electrical devices at the same time. The... | |
| Fast Media Network ZyXEL PLA4211 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter Starter Kit upgrades home networks with faster wireless speeds of up to 500 Mbps* to provide more stable... | |
| Internet-based services like Netflix, Hulu, and Xbox Live have revolutionized the world of entertainment, bringing high quality audio, video, and online gaming directly to your home theater – but without... | |
| pgrade wired speeds up to 10/100 times faster The ZyXEL GN680-T Gigabit Ethernet PCI Adapter offers an easy way to upgrade the connection speed of wired PC to 10 times... | |
| Plug-and-play design with speed up to 200 Mbps* The ZyXEL PLA-402 v3 provides a stable high-speed access solution to utilize the existing coaxial house network. Unlike the traditional ways to... | |
| Provides reliable wired network Compliant with the IEEE 802.3 and 802.3u standard and compatible with 10Base-T and 100Base-TX networks, the ZyXEL FN312 Fast Ethernet PCI Adapter improves reliability of wired... | |
| The VFG6005 Series is a small yet powerful VPN Firewall Gateway for the small/home office. Protect your network from outside threats with the VFG6005 series SPI Firewall that can automatically... | |
| The ZyXEL NWD310N PCI adapter brings you a better internet experience than the existing 11g network. With the data rates up to 300Mbps*, you can enjoy the incredible high-speed connection. | |
| Ultra compact design for optimal portability The compact and lightweight design of NWD2105 enhances the portability for users. Users can easily plug NWD2105 to USB connector of desktop or notebook... | |
| Ultra compact design for optimal portability The compact, lightweight design of NWD2205 offers excellent portability for users. Users can easily plug NWD2205 to USB connector of desktop or notebook to... |