ZyXEL Communications, Inc. Wireless 11g PCI Adapter G-302 v3

Description
- Easy identification LED design for power and wireless link status - Complies with IEEE 802.11b and 802.11g standard for 2.4GHz Wireless LAN. - Ensures great security by providing the 64/128 bits Wired Equivalent Privacy (WEP) defined in the IEEE 802.11b standard. WPA and WPA2 also supported. - Allows users move between Access Points without resetting their connection reconfiguration. - Supports most popular operating systems: Window 98/2000/ME Windows XP. - Easy to install and configure - WHQL certificated
Description
- Easy identification LED design for power and wireless link status - Complies with IEEE 802.11b and 802.11g standard for 2.4GHz Wireless LAN. - Ensures great security by providing the 64/128 bits Wired Equivalent Privacy (WEP) defined in the IEEE 802.11b standard. WPA and WPA2 also supported. - Allows users move between Access Points without resetting their connection reconfiguration. - Supports most popular operating systems: Window 98/2000/ME Windows XP. - Easy to install and configure - WHQL certificated

Suppliers

Company
Product
Description
Supplier Links
Wireless 11g PCI Adapter - G-302 v3 - ZyXEL Communications, Inc.
Anaheim, CA, USA
Wireless 11g PCI Adapter
G-302 v3
Wireless 11g PCI Adapter G-302 v3
- Easy identification LED design for power and wireless link status - Complies with IEEE 802.11b and 802.11g standard for 2.4GHz Wireless LAN. - Ensures great security by providing the 64/128 bits Wired Equivalent Privacy (WEP) defined in the IEEE 802.11b standard. WPA and WPA2 also supported. - Allows users move between Access Points without resetting their connection reconfiguration. - Supports most popular operating systems: Window 98/2000/ME Windows XP. - Easy to install and configure - WHQL certificated

- Easy identification LED design for power and wireless link status

- Complies with IEEE 802.11b and 802.11g standard for 2.4GHz Wireless LAN.

- Ensures great security by providing the 64/128 bits Wired Equivalent Privacy (WEP) defined in the IEEE 802.11b standard. WPA and WPA2 also supported.

- Allows users move between Access Points without resetting their connection reconfiguration.

- Supports most popular operating systems: Window 98/2000/ME Windows XP.

- Easy to install and configure

- WHQL certificated

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number G-302 v3
Product Name Wireless 11g PCI Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Industrial PoE+ Switches - HNS-8405P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-1106/010-000-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details