ZyXEL Communications, Inc. Datasheets for Powerline Network Adapters

Power line network equipment uses existing electrical power lines as carriers for data communications signals. They sometimes have lower bandwidths compared to networks that use dedicated fiber optic, coaxial cable, or twisted pair carriers.
Powerline Network Adapters: Learn more

Product Name Notes
500 Mbps Powerline Adapter with Extra Plug for Convenient Multiple HD Video Streaming With plug-and-play design, the PLA4215 provides data transfer rates of up to 500 Mbps* over power lines...
Blazing Speed Lives Up Your Multimedia Streams With the blazing-fast 500Mbps speed and four Gigabit Ethernet ports, the ZyXEL PLA4225 Powerline Ethernet Switch provides an all-in-one solution for you to...
Power Up Your Home Network with Blazing Speed! The plug-and-play PLA4205 provides data transfer rates of up to 500 Mbps* with Gigabit Ethernet support over any home power lines. Without...
Power-saving Powerline Adapter for High-Definition Video Streaming With the compact design, lightweight and direct-plug design, the PLA-401 Powerline Ethernet Adapter offers data transfer rates of up to 200Mbps*. Without deploying...
Powerline Ethernet Adapter with Extra Plug for Convenient HD Video Streaming PLA-407, a Powerline Ethernet Adapter with a built-in power outlet, offers data transfer rates of up to 200 Mbps*.
Upgrade Home Networks Effortlessly with the Most Compact Powerline Adapter The ZyXEL PLA4201 500 Mbps Mini Powerline Ethernet Adapter improves up to 60% performance for stable HD media streaming compared...
All-in-one solution integrating HomePlug AV, Ethernet switch and filtered AC power outlet. ZyXEL PLA491 is a HomePlug network extension device that integrates an Ethernet 4-port switch with a 4-AC outlet.
Blazingly fast speed Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, the ZyXEL's PLA4225 can provide a stable high-performance network for you to enjoy multiple HD...
Blazingly fast speed Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, ZyXEL’s 500 Mbps Powerline Gigabit Ethernet Adapter can provide a stable high-performance network for you...
Blazingly fast speed Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, ZyXEL’s PLA4215 can provide a stable high-performance network for you to enjoy multiple HD streams,...
Compact design for easy setup and instant plug-and-play The new mini-size ZyXEL PLA4201 gives you the flexibility to turn power lines into a home network. The compact design allows hassle-free...
Data transfer rate up to 200 Mbps* Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401...
Data transmission rates of up to 200 Mbps ZyXEL's PLA470 v2 is an access extension solution for your house to be completely networked with existing power lines. Thanks to the...
Easy installation by Powerline technology The ZyXEL PL100 is a Powerline Ethernet adapter. The installation is easy by just plugging the PL100 Ethernet adapter into any electrical wall outlet. It...
Extra power outlet brings more convenience With the AC pass-through design, the PLA-407 provides both powerline network connection and power supply to multiple electrical devices at the same time. The...
Fast Media Network ZyXEL PLA4211 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter Starter Kit upgrades home networks with faster wireless speeds of up to 500 Mbps* to provide more stable...
Plug-and-play design with speed up to 200 Mbps* The ZyXEL PLA-402 v3 provides a stable high-speed access solution to utilize the existing coaxial house network. Unlike the traditional ways to...