ZyXEL Communications, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Advanced QoS for significant services Consistent service quality and reliable connecting ability in a converged network is the key for service providers to win customers and build loyalty; therefore the... | |
| Affordable Solution for Gigabit Connections to the DesktopIEEE Energy Efficient Ethernet (EEE) compliance The Switch 1100 Series offers environmental efficiency with Gigabit Ethernet speeds critical for next-generation network applications. | |
| Affordable Solution for Gigabit Connections to the DesktopSecure your network To address security needs, The GS1510 Series not only supports 802.1X port-based authentication that allows the network to be... | |
| Blazing Speed Lives Up Your Multimedia Streams With the blazing-fast 500Mbps speed and four Gigabit Ethernet ports, the ZyXEL PLA4225 Powerline Ethernet Switch provides an all-in-one solution for you to... | |
| Build a High Availability, Robust and Reliable Network — Meet the Challenge of VirtualizationHigh-performance IPv6 and IPv4 routing The ZyXEL XGS4500 Series provides businesses with a smooth migration path... | |
| Build a High Availability, Robust and Reliable Network — Meet the Challenge of VirtualizationHigh-performance IPv6 and IPv4 routing The ZyXEL XGS4700 Series provides businesses with a smooth migration path... | |
| Easy and Reliable Gigabit Network Expansion Just plug and play, the GS-105B/GS-108B, 5/8-Port Desktop Gigabit Ethernet Switch can easily connect your networked devices like PCs and network storages to your... | |
| Efficient, Productive Gigabit Solutions for Evolving Access Networks Non-blocking GbE performance for modern access networks The ZyXEL GS2200 Series incorporates a high-performance switching architecture that provides 20/56/100 Gbps non-blocking switch... | |
| Homebound Triple Play DeliveryEasy 5-port L2 Managed Switch Deployments ZyXEL ES-315/315-F is a L2 premise-managed Ethernet switch with up to 4 10/100Mbps auto-crossover MDI/MDI-X ports and 1 FX port... | |
| IEEE 802.3az-compliant Switch with Decent Performance for Small-group NetworksGreen networking The environment-aware ZyXEL ES1100 Series offers 10/100 Mbps Ethernet speeds that is critical to next-generation network applications. It also... | |
| Intelligent GbE Web Managed PoE SwitchRobust system design fits any network To cope with diverse requirements of branch offices or SME businesses, the ZyXEL GS1500-24P Switch comes with 24... | |
| Intelligent L2 Switches Delivering Resilient Performance, Security and Robust SwitchingAdvanced QoS for significant services Consistent service quality and reliable connecting ability in a converged network is the key for... | |
| Intelligent Pro Gigabit Switching & Routing Solution for BusinessConstruction of large networking environments The GS-4012F is designed for the market of large Internet service providers and Telcos. With carrier-class... | |
| Managed Layer 2 Switches for Small Organisations and for the Access reaAdvanced Features Protect the Investment in Triple-play Services The ZyXEL MES-2110 Switch is positioned to deliver wire-speed high... | |
| Managed Layer 2 Switches for Small Organizations and for the Access AreaIntelligent traffic prioritization for multiple services Multiple priority queues and scheduling mechanism make the ES-2108 Series easy to... | |
| Modular Layer 3 Core Switch for High-end NetworksFlexible Architecture for Easy Network Deployment & Expansion To match the growth expectation of an enterprise a network infrastructure needs more flexibility... | |
| Multi-functional, Intelligent Layer 2 Switches Providing Optimal Network ProductivityIntelligent traffic prioritization for multiple services Multiple priority queues and scheduling mechanism make the ES-2024 Series easy to perform traffic prioritizing... | |
| Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-105B v2 5-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed... | |
| Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-108B v2 8-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed... | |
| Plug-and-Play Desktop Switch for Home Users The ES-105S 5-Port Desktop Fast Ethernet Switch can easily connect the Multiple network devices to your home network and fulfill your demands of web... | |
| Plug-and-Play Desktop Switch for Home Users The ES-108S 8-Port Desktop Fast Ethernet Switch can easily connect the Multiple network devices to your home network and fulfill your demands of web... | |
| Prioritize Multimedia Streams for Optimized Video and Online Gaming Enjoyments The ZyXEL GS-105S 5-Port Desktop Gigabit Ethernet Media Switch can easily connect multiple media devices to home networks at blazing-fast... | |
| Prioritize Multimedia Streams for Optimized Video and Online Gaming Enjoyments The ZyXEL GS-108S 8-Port Desktop Gigabit Ethernet Media Switch can easily connect multiple media devices to home networks at blazing-fast... | |
| Smart Managed Switch Embracing Greater Bandwidth and Future-proof Technologies Smart Layer 2 features enrich access networks The ZyXEL XGS1910/GS1910 Series consists of full-featured GbE Ethernet switches providing comprehensive Layer 2... | |
| Telco-class Layer 2 Fast Ethernet Switch with Access Control ListMeeting industry standards The Metro Ethernet Forum (MEF) is a global industry alliance comprised of more than 145 active members... | |
| Telco-class Layer 2 Fast Ethernet Switches with Access Control ListIntelligent QoS for multi-service optimization Harnessing cost-cutting IP applications such as VoIP, IPTV and video conferencing in today's modern business... | |
| Telco-class Layer 2 Gigabit Ethernet Switch for Fiber Backbone ApplicationsMeeting industry standards The Metro Ethernet Forum (MEF) is a global industry alliance comprised of more than 175 active members... | |
| The Ideal Solution for a Convergent Network with the Highest Level of Flexibility, QoS and ProtectionIdeal for multi-service network environment The ZyXEL ES-4124 delivers fully dynamic wire-speed IP routing... | |
| Web Managed Switches for SMBs with Easy Administration via Web InterfaceRobust system design for SME network The ZyXEL GS-1500 Web-managed switch provides 48/96 Gbps of non-blocking connectivity and the... | |
| Blazingly fast speed Powered by the latest IEEE 1901 technology and a Gigabit Ethernet port, the ZyXEL's PLA4225 can provide a stable high-performance network for you to enjoy multiple HD... | |
| Internet-based services like Netflix, Hulu, and Xbox Live have revolutionized the world of entertainment, bringing high quality audio, video, and online gaming directly to your home theater – but without... |