ZyXEL Communications, Inc. Gigabit Ethernet PCI Adapter GN680-T

Description
pgrade wired speeds up to 10/100 times faster The ZyXEL GN680-T Gigabit Ethernet PCI Adapter offers an easy way to upgrade the connection speed of wired PC to 10 times faster than Fast Ethernet devices. You can easily enjoy high-speed Internet connection to surf the Web and check e-mails, as well as to share documents, music and photos on the network. The 802.1p Quality of Service (QoS) feature enables users to enjoy time-sensitive applications such as video streaming and gaming without hassle. With Nway auto-negotiation function, GN680-T can connect to network counterparts with the highest possible transfer rate and activates full-duplex mode automatically — perfect for fulfilling the online gaming and multimedia streaming needs. Plug-and-play for easy installation With plug-and-play feature, the GN680-T can be detected by the Microsoft Windows® OS automatically without the complicated setup process. Compliant with the IEEE 802.3, 802.3u, and 802.3ab standard, GN680-T is compatibile with 10Base-T, 100Base-TX and 1000Base-T networks and is capable of providing reliable wired network connectivity for your desktop PC. Wake-on-LAN powers on your PC remotely With Advanced Configuration and Power Interface (ACPI) Wake-on-LAN support, the GN680-T enables users to wake up their PC and access media files remotely anytime, anywhere even when the home PC has been suspended or powered off; this provides real-time file sharing capability and saves energy cost effectively.
Description
pgrade wired speeds up to 10/100 times faster The ZyXEL GN680-T Gigabit Ethernet PCI Adapter offers an easy way to upgrade the connection speed of wired PC to 10 times faster than Fast Ethernet devices. You can easily enjoy high-speed Internet connection to surf the Web and check e-mails, as well as to share documents, music and photos on the network. The 802.1p Quality of Service (QoS) feature enables users to enjoy time-sensitive applications such as video streaming and gaming without hassle. With Nway auto-negotiation function, GN680-T can connect to network counterparts with the highest possible transfer rate and activates full-duplex mode automatically — perfect for fulfilling the online gaming and multimedia streaming needs. Plug-and-play for easy installation With plug-and-play feature, the GN680-T can be detected by the Microsoft Windows® OS automatically without the complicated setup process. Compliant with the IEEE 802.3, 802.3u, and 802.3ab standard, GN680-T is compatibile with 10Base-T, 100Base-TX and 1000Base-T networks and is capable of providing reliable wired network connectivity for your desktop PC. Wake-on-LAN powers on your PC remotely With Advanced Configuration and Power Interface (ACPI) Wake-on-LAN support, the GN680-T enables users to wake up their PC and access media files remotely anytime, anywhere even when the home PC has been suspended or powered off; this provides real-time file sharing capability and saves energy cost effectively.

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet PCI Adapter - GN680-T - ZyXEL Communications, Inc.
Anaheim, CA, USA
Gigabit Ethernet PCI Adapter
GN680-T
Gigabit Ethernet PCI Adapter GN680-T
pgrade wired speeds up to 10/100 times faster The ZyXEL GN680-T Gigabit Ethernet PCI Adapter offers an easy way to upgrade the connection speed of wired PC to 10 times faster than Fast Ethernet devices. You can easily enjoy high-speed Internet connection to surf the Web and check e-mails, as well as to share documents, music and photos on the network. The 802.1p Quality of Service (QoS) feature enables users to enjoy time-sensitive applications such as video streaming and gaming without hassle. With Nway auto-negotiation function, GN680-T can connect to network counterparts with the highest possible transfer rate and activates full-duplex mode automatically — perfect for fulfilling the online gaming and multimedia streaming needs. Plug-and-play for easy installation With plug-and-play feature, the GN680-T can be detected by the Microsoft Windows® OS automatically without the complicated setup process. Compliant with the IEEE 802.3, 802.3u, and 802.3ab standard, GN680-T is compatibile with 10Base-T, 100Base-TX and 1000Base-T networks and is capable of providing reliable wired network connectivity for your desktop PC. Wake-on-LAN powers on your PC remotely With Advanced Configuration and Power Interface (ACPI) Wake-on-LAN support, the GN680-T enables users to wake up their PC and access media files remotely anytime, anywhere even when the home PC has been suspended or powered off; this provides real-time file sharing capability and saves energy cost effectively.

pgrade wired speeds up to 10/100 times faster

The ZyXEL GN680-T Gigabit Ethernet PCI Adapter offers an easy way to upgrade the connection speed of wired PC to 10 times faster than Fast Ethernet devices. You can easily enjoy high-speed Internet connection to surf the Web and check e-mails, as well as to share documents, music and photos on the network. The 802.1p Quality of Service (QoS) feature enables users to enjoy time-sensitive applications such as video streaming and gaming without hassle. With Nway auto-negotiation function, GN680-T can connect to network counterparts with the highest possible transfer rate and activates full-duplex mode automatically — perfect for fulfilling the online gaming and multimedia streaming needs.

Plug-and-play for easy installation

With plug-and-play feature, the GN680-T can be detected by the Microsoft Windows® OS automatically without the complicated setup process. Compliant with the IEEE 802.3, 802.3u, and 802.3ab standard, GN680-T is compatibile with 10Base-T, 100Base-TX and 1000Base-T networks and is capable of providing reliable wired network connectivity for your desktop PC.

Wake-on-LAN powers on your PC remotely

With Advanced Configuration and Power Interface (ACPI) Wake-on-LAN support, the GN680-T enables users to wake up their PC and access media files remotely anytime, anywhere even when the home PC has been suspended or powered off; this provides real-time file sharing capability and saves energy cost effectively.

Supplier's Site
Gigabit Ethernet PCI Adapter - GN680-T - ZyXEL Communications, Inc.
Anaheim, CA, USA
Gigabit Ethernet PCI Adapter
GN680-T
Gigabit Ethernet PCI Adapter GN680-T
Plug-and-Play for Reliable Wired PC ConnectivityUpgrade wired speeds up to 10/100 times faster The ZyXEL GN680-T Gigabit Ethernet PCI Adapter offers an easy way to upgrade the connection speed of wired PC to 10 times faster than Fast Ethernet devices. You can easily enjoy high-speed Internet connection to surf the Web and check e-mails, as well as to share documents, music and photos on the network. The 802.1p Quality of Service (QoS) feature enables users to enjoy time-sensitive applications such as video streaming and gaming without hassle. With Nway auto-negotiation function, the GN680-T can connect to network counterparts with the highest possible transfer rate and activates full-duplex mode automatically — perfect for fulfilling the online gaming and multimedia streaming needs. Plug and Play for easy installation With plug-and-play feature, the GN680-T can be detected by the Microsoft Windows® OS automatically without the complicated setup process. Compliant with the IEEE 802.3, 802.3u, and 802.3ab standard, the GN680-T is compatibile with 10Base-T, 100Base-TX and 1000Base-T networks and is capable of providing reliable wired network connectivity for your desktop PC.

Plug-and-Play for Reliable Wired PC ConnectivityUpgrade wired speeds up to 10/100 times faster

The ZyXEL GN680-T Gigabit Ethernet PCI Adapter offers an easy way to upgrade the connection speed of wired PC to 10 times faster than Fast Ethernet devices. You can easily enjoy high-speed Internet connection to surf the Web and check e-mails, as well as to share documents, music and photos on the network. The 802.1p Quality of Service (QoS) feature enables users to enjoy time-sensitive applications such as video streaming and gaming without hassle. With Nway auto-negotiation function, the GN680-T can connect to network counterparts with the highest possible transfer rate and activates full-duplex mode automatically — perfect for fulfilling the online gaming and multimedia streaming needs.

Plug and Play for easy installation

With plug-and-play feature, the GN680-T can be detected by the Microsoft Windows® OS automatically without the complicated setup process. Compliant with the IEEE 802.3, 802.3u, and 802.3ab standard, the GN680-T is compatibile with 10Base-T, 100Base-TX and 1000Base-T networks and is capable of providing reliable wired network connectivity for your desktop PC.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number GN680-T
Product Name Gigabit Ethernet PCI Adapter
Unlock Full Specs
to access all available technical data

Similar Products

PROFINET Certified Managed Industrial Ethernet Switches - IEN-9648-PN - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Fully Managed - 852-303 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details