ZyXEL Communications, Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| Security on a New Level - The Future Is Ahead. Stay Ahead with ZyXEL USGs Ultra-high performance and protection to secure business networks The ZyWALL USG 300/1000/2000 Series delivers wire-speed... | |
| 300 Mbps Ultra High-speed 802.11n ADSL2+ Wireless Security GatewayPowerful throughput and better range with Wi-Fi 802.11n performance The 802.11n technology provides the ultimate solution for high-speed wireless connection with... | |
| 802.11n Technology for Extreme Performance and Coverage The P-660HN-51 featuring 802.11n Technology provides the ultimate solution for speed and coverage. With data rates up to 300 Mbps, P-660HN-51 provides stable... | |
| A Complete Hospitality Solution with Wireless LAN, Internet Access, and Billing SystemStandard-based high-performance wireless connectivity In today’s business environments demanding always-on Internet connectivity, people travel more and need to... | |
| A Complete Offering for High Bandwidth Asymmetrical Services — Residential Data, Voice, and Multiple Video ChannelsBetter utilization of bandwidth ZyXEL IES-1248-5x/IES-1248 -5xA Series (DC Power Input) is an IP-based... | |
| A Cost-Effective Solution for Triple-Play Services in MxU and Sparsely Populated MarketsTwo fast Ethernet uplinks for various network topologies The ZyXEL IES-612-51A/IES-612- 51 is a 12-port ADSL2/2+ mini DSLAM. | |
| Active Fiber Router for FTTH Triple Play ServiceIntegrated Internet services through Fiber The ZyXEL FSG1100HN features with 100Base WAN Fiber interface, integrated four port Ethernet switch of 10/100 Mbps,... | |
| CloudCommand™ Virtual Controller In CloudCommand™ mode, the NWA1100N-CE transforms into a powerful cloud-managed networking solution that delivers an unbeatable combination of business features and unprecedented affordability. Remote management, zero-configuration deployment,... | |
| Compact, Sealed and Full-featured OSP VDSL2 Technology2Gbps duplex backplane with high-bandwidth transmission The VES-1616FE-55A provides up to two Gigabit Combo ports for the upper layer network connections. Since VDSL2... | |
| Cost-effective Ultra High-Speed ADSL2+ Gateway for SOHO NetworksHigher Speed Internet Access The ZyXEL P-660H Series is an all-in-one affordable router, compatible with high-speed ADSL, ADSL2 and ADSL2+ interfaces over... | |
| EFM / EFM/ATM 4-wire Auto-detect G.SHDSL.bis GatewaySymmetrical high-speed Internet access The ZyXEL P-793H v2 is a high performance SHDSL.bis gateway for small/medium office to have Internet access and LAN-to-LAN... | |
| Flexible Provisioning of DSL and VoIP ServicesComprehensive design for various market demand IES-1000 is a pizza box IP-based multi-service access node (MSAN). It has two slots for various combinations... | |
| Future Proof Next Generation Multi-Service IP Access SolutionFuture proof architecture As the flagship of ZyXEL’s MSAN product portfolio, the IES-6000 Series is equipped with non-blocking Gigabit backplane, failover-enabled Management... | |
| High-Speed Compact VDSL2 TechnologyDMT Modulation—Standard Compliance and Outstanding Performance The ZyXEL VES1616FT-54/VES1624 FT-54 is a DMT (Discrete Multi-Tone)-based VDSL2 solution that dynamically adapts the bit rates to conditions on... | |
| High-speed VDSL2 Gateway for Triple Play Services Dual-mode VDSL2/ADSL2+ functionality The ZyXEL VSG1432-B101 offers dual-mode VDSL/ADSL2+ functionality in one box. The dual-mode function can detect the configuration of central side... | |
| High-speed VDSL2 Gateway with HPNA for Triple Play ServicesHPNA 3.1 with high speed and robust home connectivity over coax The HPNA feature is based on the widely deployed HomePNA... | |
| High-speed Wi-Fi 11n ADSL2+ Bonded Gateway for Triple Play ServicesHigh-speed ADSL2+ bonded Internet Access Loop bonding technology provides the telecom industry with a revolutionary technique to combine multiple ADSL2+... | |
| Plug-and-Talk VoIP Gateway for Quality Telephony NetworksAdvanced call features and voice codec support With the plug-and-play design, ZyXEL's VoIP Gateway Series encourages users to install the unit by themselves... | |
| Reaching subscribers with high-bandwidth triple-play servicesTemperature Harden and Friendly Remote-Installation Design The ZyXEL IES-1248-51V can operate in the environment with temperature from -40C to 65C, which meets various Fiber-to-the-Node... | |
| Removing Obstacles for Mid-size Multi-Service Access Platform for Smooth Migration to the Next-generation NetworkFuture-proof architecture The ZyXEL IES-5106 Series is equipped with non-blocking Gigabit backplane, failover-enabled Management Switch Cards... | |
| Removing Obstacles for Mid-size Multi-Service Access Platform for Smooth Migration to the Next-generation NetworkFuture-proof architecture The ZyXEL IES-5112 Series is equipped with non-blocking Gigabit backplane, failover-enabled Management Switch Cards... | |
| Removing the Obstacles of Service Provisioning Mid-size Multi-Service Access Platform for Smoothly Migrating to Next Generation NetworkService aware The IES-5000 Series is equipped with non-blocking gigabit backplane, failover-enabled Management... | |
| Removing the obstacles of Service Provisioning Mid-size Multi-Service Access Platform for Smoothly Migrating to Next Generation NetworkService aware The IES-5005 Series is equipped with non-blocking gigabit backplane, failover-enabled Management... | |
| Security on a New Level - The Future Is Ahead. Stay Ahead with ZyXEL USGs Robust security without sacrificing performance The ZyWALL USG 20/20W/50/100/200 Series is built with a powerful... | |
| VDSL2 Channel Bonding for Maximum DSL Speeds ZyXEL’s P873HNUP gateway product provides the latest in VDSL2 bonding with profiles 12x. The bonding increases bandwidth over a single copper line solution... | |
| Very High-speed VDSL2 Gateway for Triple Play ServicesVDSL2 high-speed and high-performance Internet access ZyXEL P-870H-5xA v2 Series provides 5-band VDSL2 up to profile 17a with data rates up to... | |
| The VFG6005 Series is a small yet powerful VPN Firewall Gateway for the small/home office. Protect your network from outside threats with the VFG6005 series SPI Firewall that can automatically... |