ZyXEL Communications, Inc. 24-port GbE Web-Managed PoE Switch GS1500-24P

Description
Intelligent GbE Web Managed PoE SwitchRobust system design fits any network To cope with diverse requirements of branch offices or SME businesses, the ZyXEL GS1500-24P Switch comes with 24 Gigabit PoE copper ports plus 4 dual-personality (RJ-45/SFP) Gigabit ports to provide a 56 Gbps non-blocking connection for branches or SME networks. This flexible multi-function design fits into any network easily. Smart interface for easy configuration and management The ZyXEL GS1500-24P Switch provides stress-free operation for branch offices or SME networks. Through the Web-based interface, switch configurations such as 802.1Q VLAN, 802.1p traffic priority and static port aggregation can be implemented locally or remotely for easy administration; even people who are not IT experts can setup and configure the switch with just a few mouse clicks. The versatility and easy operation can really help enterprises to manage their networks easily. Freedom of installation by Power over Ethernet The ZyXEL GS1500-24P supports IEEE 802.3af Power over Ethernet (PoE) to ease installation in challenging spaces such as ceiling or wall mounting. It works with devices such as WLAN AP, VoIP phones and IP surveillance cameras that can be powered by Ethernet connectivity over CAT-5 cables less than 100 meters in length; so there is no need for extra power adapters, and powering the devices installed on the ceiling is no longer a headache. This feature helps enterprises to reduce installation time and cost when many new devices are needed. Intelligent PoE for cost savings ZyXEL's Intelligent PoE feature provides two power supply modes: Classification Mode—the switch reserves the maximum power (mW) to each powered device (PD) according to the priority levels. Consumption Mode—the switch manages the total power supply, so each connected PD gets the actual power it needs. In the Consumption Mode, ZyXEL's Intelligent PoE provides actual amount of power PDs need. When power consumption of an attached device is detected, ZyXEL’s Intelligent PoE will reserve the required power automatically. In addition, you can set power feeding priorities on different ports to get the best use of power resource. This capability can increase the number of devices connected and deliver a better ROI for the business.
Description
Intelligent GbE Web Managed PoE SwitchRobust system design fits any network To cope with diverse requirements of branch offices or SME businesses, the ZyXEL GS1500-24P Switch comes with 24 Gigabit PoE copper ports plus 4 dual-personality (RJ-45/SFP) Gigabit ports to provide a 56 Gbps non-blocking connection for branches or SME networks. This flexible multi-function design fits into any network easily. Smart interface for easy configuration and management The ZyXEL GS1500-24P Switch provides stress-free operation for branch offices or SME networks. Through the Web-based interface, switch configurations such as 802.1Q VLAN, 802.1p traffic priority and static port aggregation can be implemented locally or remotely for easy administration; even people who are not IT experts can setup and configure the switch with just a few mouse clicks. The versatility and easy operation can really help enterprises to manage their networks easily. Freedom of installation by Power over Ethernet The ZyXEL GS1500-24P supports IEEE 802.3af Power over Ethernet (PoE) to ease installation in challenging spaces such as ceiling or wall mounting. It works with devices such as WLAN AP, VoIP phones and IP surveillance cameras that can be powered by Ethernet connectivity over CAT-5 cables less than 100 meters in length; so there is no need for extra power adapters, and powering the devices installed on the ceiling is no longer a headache. This feature helps enterprises to reduce installation time and cost when many new devices are needed. Intelligent PoE for cost savings ZyXEL's Intelligent PoE feature provides two power supply modes: Classification Mode—the switch reserves the maximum power (mW) to each powered device (PD) according to the priority levels. Consumption Mode—the switch manages the total power supply, so each connected PD gets the actual power it needs. In the Consumption Mode, ZyXEL's Intelligent PoE provides actual amount of power PDs need. When power consumption of an attached device is detected, ZyXEL’s Intelligent PoE will reserve the required power automatically. In addition, you can set power feeding priorities on different ports to get the best use of power resource. This capability can increase the number of devices connected and deliver a better ROI for the business.

Suppliers

Company
Product
Description
Supplier Links
24-port GbE Web-Managed PoE Switch - GS1500-24P - ZyXEL Communications, Inc.
Anaheim, CA, USA
24-port GbE Web-Managed PoE Switch
GS1500-24P
24-port GbE Web-Managed PoE Switch GS1500-24P
Intelligent GbE Web Managed PoE SwitchRobust system design fits any network To cope with diverse requirements of branch offices or SME businesses, the ZyXEL GS1500-24P Switch comes with 24 Gigabit PoE copper ports plus 4 dual-personality (RJ-45/SFP) Gigabit ports to provide a 56 Gbps non-blocking connection for branches or SME networks. This flexible multi-function design fits into any network easily. Smart interface for easy configuration and management The ZyXEL GS1500-24P Switch provides stress-free operation for branch offices or SME networks. Through the Web-based interface, switch configurations such as 802.1Q VLAN, 802.1p traffic priority and static port aggregation can be implemented locally or remotely for easy administration; even people who are not IT experts can setup and configure the switch with just a few mouse clicks. The versatility and easy operation can really help enterprises to manage their networks easily. Freedom of installation by Power over Ethernet The ZyXEL GS1500-24P supports IEEE 802.3af Power over Ethernet (PoE) to ease installation in challenging spaces such as ceiling or wall mounting. It works with devices such as WLAN AP, VoIP phones and IP surveillance cameras that can be powered by Ethernet connectivity over CAT-5 cables less than 100 meters in length; so there is no need for extra power adapters, and powering the devices installed on the ceiling is no longer a headache. This feature helps enterprises to reduce installation time and cost when many new devices are needed. Intelligent PoE for cost savings ZyXEL's Intelligent PoE feature provides two power supply modes: Classification Mode—the switch reserves the maximum power (mW) to each powered device (PD) according to the priority levels. Consumption Mode—the switch manages the total power supply, so each connected PD gets the actual power it needs. In the Consumption Mode, ZyXEL's Intelligent PoE provides actual amount of power PDs need. When power consumption of an attached device is detected, ZyXEL’s Intelligent PoE will reserve the required power automatically. In addition, you can set power feeding priorities on different ports to get the best use of power resource. This capability can increase the number of devices connected and deliver a better ROI for the business.

Intelligent GbE Web Managed PoE SwitchRobust system design fits any network

To cope with diverse requirements of branch offices or SME businesses, the ZyXEL GS1500-24P Switch comes with 24 Gigabit PoE copper ports plus 4 dual-personality (RJ-45/SFP) Gigabit ports to provide a 56 Gbps non-blocking connection for branches or SME networks. This flexible multi-function design fits into any network easily.

Smart interface for easy configuration and management

The ZyXEL GS1500-24P Switch provides stress-free operation for branch offices or SME networks. Through the Web-based interface, switch configurations such as 802.1Q VLAN, 802.1p traffic priority and static port aggregation can be implemented locally or remotely for easy administration; even people who are not IT experts can setup and configure the switch with just a few mouse clicks. The versatility and easy operation can really help enterprises to manage their networks easily.

Freedom of installation by Power over Ethernet

The ZyXEL GS1500-24P supports IEEE 802.3af Power over Ethernet (PoE) to ease installation in challenging spaces such as ceiling or wall mounting. It works with devices such as WLAN AP, VoIP phones and IP surveillance cameras that can be powered by Ethernet connectivity over CAT-5 cables less than 100 meters in length; so there is no need for extra power adapters, and powering the devices installed on the ceiling is no longer a headache. This feature helps enterprises to reduce installation time and cost when many new devices are needed.

Intelligent PoE for cost savings

ZyXEL's Intelligent PoE feature provides two power supply modes:

  • Classification Mode—the switch reserves the maximum power (mW) to each powered device (PD) according to the priority levels.
  • Consumption Mode—the switch manages the total power supply, so each connected PD gets the actual power it needs.
    In the Consumption Mode, ZyXEL's Intelligent PoE provides actual amount of power PDs need. When power consumption of an attached device is detected, ZyXEL’s Intelligent PoE will reserve the required power automatically. In addition, you can set power feeding priorities on different ports to get the best use of power resource. This capability can increase the number of devices connected and deliver a better ROI for the business.
Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number GS1500-24P
Product Name 24-port GbE Web-Managed PoE Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Basic Industrial Ethernet Switches - 7013-16GT-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Networking Router - 25474157 - Radwell International
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details