ZyXEL Communications, Inc. Powerline Ethernet Adapter PLA-401

Description
Power-saving Powerline Adapter for High-Definition Video Streaming With the compact design, lightweight and direct-plug design, the PLA-401 Powerline Ethernet Adapter offers data transfer rates of up to 200Mbps*. Without deploying additional wire at home, users can easily enjoy stable high-definition video streaming, gaming and other network applications. Data transfer rate up to 200 Mbps* Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401 Series provides users the stable and high-speed Internet access. You just plug a pair of Powerline Ethernet Adapters into your home's power outlets, and easily enjoy high-definition video streaming and network transmission. QoS for high definition video streams The advanced QoS features of ZyXEL's HomePlug AV Series improve the quality of multimedia streaming applications such as triple-play services, video streaming, high-speed Internet access, and VoIP. Encryption button for easy network security setup Users can easily set up a secure connection between PLA-401 Series and another HomePlug AV product within 2 minutes. By pushing an ENCRYPT button on your PLA-401 Series, and then you can set up your hassle-free Powerline network. Advanced 128-bit AES security protection With the 128-bit Advanced Encryption Security (AES) feature, the PLA-401 Series provides secure network connection for Internet access and network resource sharing. You may sit back to enjoy fast Internet surfing experience and secure file transfer while leaving the hassles to the PLA-401 Series.
Description
Power-saving Powerline Adapter for High-Definition Video Streaming With the compact design, lightweight and direct-plug design, the PLA-401 Powerline Ethernet Adapter offers data transfer rates of up to 200Mbps*. Without deploying additional wire at home, users can easily enjoy stable high-definition video streaming, gaming and other network applications. Data transfer rate up to 200 Mbps* Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401 Series provides users the stable and high-speed Internet access. You just plug a pair of Powerline Ethernet Adapters into your home's power outlets, and easily enjoy high-definition video streaming and network transmission. QoS for high definition video streams The advanced QoS features of ZyXEL's HomePlug AV Series improve the quality of multimedia streaming applications such as triple-play services, video streaming, high-speed Internet access, and VoIP. Encryption button for easy network security setup Users can easily set up a secure connection between PLA-401 Series and another HomePlug AV product within 2 minutes. By pushing an ENCRYPT button on your PLA-401 Series, and then you can set up your hassle-free Powerline network. Advanced 128-bit AES security protection With the 128-bit Advanced Encryption Security (AES) feature, the PLA-401 Series provides secure network connection for Internet access and network resource sharing. You may sit back to enjoy fast Internet surfing experience and secure file transfer while leaving the hassles to the PLA-401 Series.

Suppliers

Company
Product
Description
Supplier Links
Powerline Ethernet Adapter - PLA-401 - ZyXEL Communications, Inc.
Anaheim, CA, USA
Powerline Ethernet Adapter
PLA-401
Powerline Ethernet Adapter PLA-401
Power-saving Powerline Adapter for High-Definition Video Streaming With the compact design, lightweight and direct-plug design, the PLA-401 Powerline Ethernet Adapter offers data transfer rates of up to 200Mbps*. Without deploying additional wire at home, users can easily enjoy stable high-definition video streaming, gaming and other network applications. Data transfer rate up to 200 Mbps* Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401 Series provides users the stable and high-speed Internet access. You just plug a pair of Powerline Ethernet Adapters into your home's power outlets, and easily enjoy high-definition video streaming and network transmission. QoS for high definition video streams The advanced QoS features of ZyXEL's HomePlug AV Series improve the quality of multimedia streaming applications such as triple-play services, video streaming, high-speed Internet access, and VoIP. Encryption button for easy network security setup Users can easily set up a secure connection between PLA-401 Series and another HomePlug AV product within 2 minutes. By pushing an ENCRYPT button on your PLA-401 Series, and then you can set up your hassle-free Powerline network. Advanced 128-bit AES security protection With the 128-bit Advanced Encryption Security (AES) feature, the PLA-401 Series provides secure network connection for Internet access and network resource sharing. You may sit back to enjoy fast Internet surfing experience and secure file transfer while leaving the hassles to the PLA-401 Series.

Power-saving Powerline Adapter for High-Definition Video Streaming

With the compact design, lightweight and direct-plug design, the PLA-401 Powerline Ethernet Adapter offers data transfer rates of up to 200Mbps*. Without deploying additional wire at home, users can easily enjoy stable high-definition video streaming, gaming and other network applications.

Data transfer rate up to 200 Mbps*

Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401 Series provides users the stable and high-speed Internet access. You just plug a pair of Powerline Ethernet Adapters into your home's power outlets, and easily enjoy high-definition video streaming and network transmission.

QoS for high definition video streams

The advanced QoS features of ZyXEL's HomePlug AV Series improve the quality of multimedia streaming applications such as triple-play services, video streaming, high-speed Internet access, and VoIP.

Encryption button for easy network security setup

Users can easily set up a secure connection between PLA-401 Series and another HomePlug AV product within 2 minutes. By pushing an ENCRYPT button on your PLA-401 Series, and then you can set up your hassle-free Powerline network.

Advanced 128-bit AES security protection

With the 128-bit Advanced Encryption Security (AES) feature, the PLA-401 Series provides secure network connection for Internet access and network resource sharing. You may sit back to enjoy fast Internet surfing experience and secure file transfer while leaving the hassles to the PLA-401 Series.

Supplier's Site
200 Mbps Powerline Ethernet Adapter - PLA-401 - ZyXEL Communications, Inc.
Anaheim, CA, USA
200 Mbps Powerline Ethernet Adapter
PLA-401
200 Mbps Powerline Ethernet Adapter PLA-401
Data transfer rate up to 200 Mbps* Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401 Series provides users the stable and high-speed Internet access. You just plug a pair of Powerline Ethernet Adapters into your home's power outlets, and easily enjoy high-definition video streaming and network transmission. QoS for high definition video streams The advanced QoS features of ZyXEL's HomePlug AV Series improve the quality of multimedia streaming applications such as triple-play services, video streaming, high-speed Internet access, and VoIP. Encryption button for easy network security setup Users can easily set up a secure connection between PLA-401 Series and another HomePlug AV product within 2 minutes. By pushing an ENCRYPT button on your PLA-401 Series, and then you can set up your hassle-free Powerline network. Advanced 128-bit AES security protection With the 128-bit Advanced Encryption Security (AES) feature, the PLA-401 Series provides secure network connection for Internet access and network resource sharing. You may sit back to enjoy fast Internet surfing experience and secure file transfer while leaving the hassles to the PLA-401 Series.

Data transfer rate up to 200 Mbps*

Designed for high performance, your powerline network can reach the data transfer rates up to200 Mbps*. With advanced HomePlug AV technology, the PLA-401 Series provides users the stable and high-speed Internet access. You just plug a pair of Powerline Ethernet Adapters into your home's power outlets, and easily enjoy high-definition video streaming and network transmission.

QoS for high definition video streams

The advanced QoS features of ZyXEL's HomePlug AV Series improve the quality of multimedia streaming applications such as triple-play services, video streaming, high-speed Internet access, and VoIP.

Encryption button for easy network security setup

Users can easily set up a secure connection between PLA-401 Series and another HomePlug AV product within 2 minutes. By pushing an ENCRYPT button on your PLA-401 Series, and then you can set up your hassle-free Powerline network.

Advanced 128-bit AES security protection

With the 128-bit Advanced Encryption Security (AES) feature, the PLA-401 Series provides secure network connection for Internet access and network resource sharing. You may sit back to enjoy fast Internet surfing experience and secure file transfer while leaving the hassles to the PLA-401 Series.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc. ZyXEL Communications, Inc.
Product Category Network Equipment Network Equipment
Product Number PLA-401 PLA-401
Product Name Powerline Ethernet Adapter 200 Mbps Powerline Ethernet Adapter
Network Equipment Power Line Network Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Basic Industrial Ethernet Switches - 7013-16T-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details