ZyXEL Communications, Inc. 200Mbps Powerline HomePlug 4 Port Switch PLA470

Description
Data transmission rates of up to 200 Mbps ZyXEL's PLA470 v2 is an access extension solution for your house to be completely networked with existing power lines. Thanks to the advanced homeplug AV technology, the PLA470 v2 is capable of transmitting data at up to 200 Mbps. It allows you to share network resources and enjoy Internet access through secure high-speed data connection over the house power lines you already have. High speed and QoS for high definition video streams The inherited advanced QoS features make homeplug AV series ideal access tools for service providers to deliver "triple play" multimedia services such as high-quality digital video streams, high-speed Internet access and voice services. 4-port 10/100Mbps ethernet uplink/downlink The 4-port ZyXEL desktop powerline eethernet switch is designed increase the flexibility and cost efficiency of your powerline network. The PLA470 v2 allows more applications to take advantage of the poweline network simultaneously, and its plug-and-play compatibility makes installation and management easier and faster than ever. Advanced 128-bit AES security protection With the 128-bit data encryption security (AES) feature, the PLA470 v2 provides secure network connection for Internet access and resource sharing. Just leave the sweats to the PLA470 v2, sit back and enjoy the fast surfing experience as well as secure file transfer over the internet.
Description
Data transmission rates of up to 200 Mbps ZyXEL's PLA470 v2 is an access extension solution for your house to be completely networked with existing power lines. Thanks to the advanced homeplug AV technology, the PLA470 v2 is capable of transmitting data at up to 200 Mbps. It allows you to share network resources and enjoy Internet access through secure high-speed data connection over the house power lines you already have. High speed and QoS for high definition video streams The inherited advanced QoS features make homeplug AV series ideal access tools for service providers to deliver "triple play" multimedia services such as high-quality digital video streams, high-speed Internet access and voice services. 4-port 10/100Mbps ethernet uplink/downlink The 4-port ZyXEL desktop powerline eethernet switch is designed increase the flexibility and cost efficiency of your powerline network. The PLA470 v2 allows more applications to take advantage of the poweline network simultaneously, and its plug-and-play compatibility makes installation and management easier and faster than ever. Advanced 128-bit AES security protection With the 128-bit data encryption security (AES) feature, the PLA470 v2 provides secure network connection for Internet access and resource sharing. Just leave the sweats to the PLA470 v2, sit back and enjoy the fast surfing experience as well as secure file transfer over the internet.

Suppliers

Company
Product
Description
Supplier Links
200Mbps Powerline HomePlug 4 Port Switch - PLA470 - ZyXEL Communications, Inc.
Anaheim, CA, USA
200Mbps Powerline HomePlug 4 Port Switch
PLA470
200Mbps Powerline HomePlug 4 Port Switch PLA470
Data transmission rates of up to 200 Mbps ZyXEL's PLA470 v2 is an access extension solution for your house to be completely networked with existing power lines. Thanks to the advanced homeplug AV technology, the PLA470 v2 is capable of transmitting data at up to 200 Mbps. It allows you to share network resources and enjoy Internet access through secure high-speed data connection over the house power lines you already have. High speed and QoS for high definition video streams The inherited advanced QoS features make homeplug AV series ideal access tools for service providers to deliver "triple play" multimedia services such as high-quality digital video streams, high-speed Internet access and voice services. 4-port 10/100Mbps ethernet uplink/downlink The 4-port ZyXEL desktop powerline eethernet switch is designed increase the flexibility and cost efficiency of your powerline network. The PLA470 v2 allows more applications to take advantage of the poweline network simultaneously, and its plug-and-play compatibility makes installation and management easier and faster than ever. Advanced 128-bit AES security protection With the 128-bit data encryption security (AES) feature, the PLA470 v2 provides secure network connection for Internet access and resource sharing. Just leave the sweats to the PLA470 v2, sit back and enjoy the fast surfing experience as well as secure file transfer over the internet.

Data transmission rates of up to 200 Mbps

ZyXEL's PLA470 v2 is an access extension solution for your house to be completely networked with existing power lines. Thanks to the advanced homeplug AV technology, the PLA470 v2 is capable of transmitting data at up to 200 Mbps. It allows you to share network resources and enjoy Internet access through secure high-speed data connection over the house power lines you already have.

High speed and QoS for high definition video streams

The inherited advanced QoS features make homeplug AV series ideal access tools for service providers to deliver "triple play" multimedia services such as high-quality digital video streams, high-speed Internet access and voice services.

4-port 10/100Mbps ethernet uplink/downlink

The 4-port ZyXEL desktop powerline eethernet switch is designed increase the flexibility and cost efficiency of your powerline network. The PLA470 v2 allows more applications to take advantage of the poweline network simultaneously, and its plug-and-play compatibility makes installation and management easier and faster than ever.

Advanced 128-bit AES security protection

With the 128-bit data encryption security (AES) feature, the PLA470 v2 provides secure network connection for Internet access and resource sharing. Just leave the sweats to the PLA470 v2, sit back and enjoy the fast surfing experience as well as secure file transfer over the internet.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number PLA470
Product Name 200Mbps Powerline HomePlug 4 Port Switch
Network Equipment Power Line Network Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial Ethernet Switches - IEN-8608A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Networking Router - 25474157 - Radwell International
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details