ZyXEL Communications, Inc. 12-port GbE L3 Switch GS-4012F

Description
Intelligent Pro Gigabit Switching & Routing Solution for BusinessConstruction of large networking environments The GS-4012F is designed for the market of large Internet service providers and Telcos. With carrier-class 16K MAC Entries/8K Routing Path, the GS-4012F can be easily deployed in a huge metropolitan network to fulfill future expansion of subscriber numbers. True wire-speed L3 switching for high-performance networks The GS-4012F delivers wire-speed full-dynamic IP routing features, such as OSPF and RIP, using a hardware-based IP routing engine and sophisticated multilayer operating software. In addition to dynamic IP multicast, the GS-4012F supports Distance Vector Multicast Routing Protocol (DVMRP) and Internet Group Management Protocol (IGMP) to perfectly handle a variety of datagram, making the ZyXEL GS-4012F an ideal solution for today's multi-service network environments. High-level security for critical applications The GS-4012F works with the intelligent 3-tier security mechanism that offers complete data protection on the data and management plane via a wide range of security features to protect subscribers' data and administrative traffic to deter unauthorized users. The 802.1x authentication and port security features provide the ability to deny unauthorized users from accessing the network, while Limited MAC number by port limits the total number of devices connected to a switch port, and thus significantly reduces the risk of unknown access from massively deployed wireless networks or hubs. Cooperating with RADIUS, 802.1x is useful in preventing unauthorized access with username and password (or other credentials) and it acts as powerful access control for convergent networks with mixed wired and wireless access. The multilayer (L2/L3/L4) ACLs suite of GS-4012F has sophisticated rule-based control mechanisms that can be easily deployed based on realistic network environments via a Web GUI or command line interface to prevent illegitimate access. The rules can be defined to deny packets according to source and destination MAC addresses IP addresses or TCP/UDP ports. Advanced QoS for significant service The ZyXEL GS-4012F offers wire-speed flow control that can classify, policy, and prioritize incoming packets according to the predefined QoS policies to meet service provider requirements. In terms of classification, Differentiated Services Code Point field (DSCP) and the 802.1p class of service (CoS) fields are identified to assess the priority of incoming packets. Classification and reclassification can be based on criteria as specific as rule-based on IP, MAC addresses, VLAN ID and TCP/UDP port number. For bandwidth management, the ZyXEL GS-4012F provides 8 priority queues per port for different types of traffics, allowing service providers to set rule-based rate limiting that takes full advantage of limited network resources and guarantees the best performance. Resilient and redundant design A round-the-clock network capable of quick recovery is vital for service providers to establish robust services. The ZyXEL GS-4012F provides comprehensive features to ensure the network is fully operational. The IEEE802.3ad link aggregation feature reduces network downtime by providing redundant paths and bandwidth aggregation to critical connections, while IEEE802.1w Rapid Spanning Tree Protocol (RSTP) and IEEE802.1s Multiple Spanning Tree Protocol (MSTP) allow immediate recovery from failed links by sending packets via the backup path. Furthermore, since the GS-4012F supports backup power system, power can be delivered to the switch in case of unexpected power outages.
Description
Intelligent Pro Gigabit Switching & Routing Solution for BusinessConstruction of large networking environments The GS-4012F is designed for the market of large Internet service providers and Telcos. With carrier-class 16K MAC Entries/8K Routing Path, the GS-4012F can be easily deployed in a huge metropolitan network to fulfill future expansion of subscriber numbers. True wire-speed L3 switching for high-performance networks The GS-4012F delivers wire-speed full-dynamic IP routing features, such as OSPF and RIP, using a hardware-based IP routing engine and sophisticated multilayer operating software. In addition to dynamic IP multicast, the GS-4012F supports Distance Vector Multicast Routing Protocol (DVMRP) and Internet Group Management Protocol (IGMP) to perfectly handle a variety of datagram, making the ZyXEL GS-4012F an ideal solution for today's multi-service network environments. High-level security for critical applications The GS-4012F works with the intelligent 3-tier security mechanism that offers complete data protection on the data and management plane via a wide range of security features to protect subscribers' data and administrative traffic to deter unauthorized users. The 802.1x authentication and port security features provide the ability to deny unauthorized users from accessing the network, while Limited MAC number by port limits the total number of devices connected to a switch port, and thus significantly reduces the risk of unknown access from massively deployed wireless networks or hubs. Cooperating with RADIUS, 802.1x is useful in preventing unauthorized access with username and password (or other credentials) and it acts as powerful access control for convergent networks with mixed wired and wireless access. The multilayer (L2/L3/L4) ACLs suite of GS-4012F has sophisticated rule-based control mechanisms that can be easily deployed based on realistic network environments via a Web GUI or command line interface to prevent illegitimate access. The rules can be defined to deny packets according to source and destination MAC addresses IP addresses or TCP/UDP ports. Advanced QoS for significant service The ZyXEL GS-4012F offers wire-speed flow control that can classify, policy, and prioritize incoming packets according to the predefined QoS policies to meet service provider requirements. In terms of classification, Differentiated Services Code Point field (DSCP) and the 802.1p class of service (CoS) fields are identified to assess the priority of incoming packets. Classification and reclassification can be based on criteria as specific as rule-based on IP, MAC addresses, VLAN ID and TCP/UDP port number. For bandwidth management, the ZyXEL GS-4012F provides 8 priority queues per port for different types of traffics, allowing service providers to set rule-based rate limiting that takes full advantage of limited network resources and guarantees the best performance. Resilient and redundant design A round-the-clock network capable of quick recovery is vital for service providers to establish robust services. The ZyXEL GS-4012F provides comprehensive features to ensure the network is fully operational. The IEEE802.3ad link aggregation feature reduces network downtime by providing redundant paths and bandwidth aggregation to critical connections, while IEEE802.1w Rapid Spanning Tree Protocol (RSTP) and IEEE802.1s Multiple Spanning Tree Protocol (MSTP) allow immediate recovery from failed links by sending packets via the backup path. Furthermore, since the GS-4012F supports backup power system, power can be delivered to the switch in case of unexpected power outages.

Suppliers

Company
Product
Description
Supplier Links
12-port GbE L3 Switch - GS-4012F - ZyXEL Communications, Inc.
Anaheim, CA, USA
12-port GbE L3 Switch
GS-4012F
12-port GbE L3 Switch GS-4012F
Intelligent Pro Gigabit Switching & Routing Solution for BusinessConstruction of large networking environments The GS-4012F is designed for the market of large Internet service providers and Telcos. With carrier-class 16K MAC Entries/8K Routing Path, the GS-4012F can be easily deployed in a huge metropolitan network to fulfill future expansion of subscriber numbers. True wire-speed L3 switching for high-performance networks The GS-4012F delivers wire-speed full-dynamic IP routing features, such as OSPF and RIP, using a hardware-based IP routing engine and sophisticated multilayer operating software. In addition to dynamic IP multicast, the GS-4012F supports Distance Vector Multicast Routing Protocol (DVMRP) and Internet Group Management Protocol (IGMP) to perfectly handle a variety of datagram, making the ZyXEL GS-4012F an ideal solution for today's multi-service network environments. High-level security for critical applications The GS-4012F works with the intelligent 3-tier security mechanism that offers complete data protection on the data and management plane via a wide range of security features to protect subscribers' data and administrative traffic to deter unauthorized users. The 802.1x authentication and port security features provide the ability to deny unauthorized users from accessing the network, while Limited MAC number by port limits the total number of devices connected to a switch port, and thus significantly reduces the risk of unknown access from massively deployed wireless networks or hubs. Cooperating with RADIUS, 802.1x is useful in preventing unauthorized access with username and password (or other credentials) and it acts as powerful access control for convergent networks with mixed wired and wireless access. The multilayer (L2/L3/L4) ACLs suite of GS-4012F has sophisticated rule-based control mechanisms that can be easily deployed based on realistic network environments via a Web GUI or command line interface to prevent illegitimate access. The rules can be defined to deny packets according to source and destination MAC addresses IP addresses or TCP/UDP ports. Advanced QoS for significant service The ZyXEL GS-4012F offers wire-speed flow control that can classify, policy, and prioritize incoming packets according to the predefined QoS policies to meet service provider requirements. In terms of classification, Differentiated Services Code Point field (DSCP) and the 802.1p class of service (CoS) fields are identified to assess the priority of incoming packets. Classification and reclassification can be based on criteria as specific as rule-based on IP, MAC addresses, VLAN ID and TCP/UDP port number. For bandwidth management, the ZyXEL GS-4012F provides 8 priority queues per port for different types of traffics, allowing service providers to set rule-based rate limiting that takes full advantage of limited network resources and guarantees the best performance. Resilient and redundant design A round-the-clock network capable of quick recovery is vital for service providers to establish robust services. The ZyXEL GS-4012F provides comprehensive features to ensure the network is fully operational. The IEEE802.3ad link aggregation feature reduces network downtime by providing redundant paths and bandwidth aggregation to critical connections, while IEEE802.1w Rapid Spanning Tree Protocol (RSTP) and IEEE802.1s Multiple Spanning Tree Protocol (MSTP) allow immediate recovery from failed links by sending packets via the backup path. Furthermore, since the GS-4012F supports backup power system, power can be delivered to the switch in case of unexpected power outages.

Intelligent Pro Gigabit Switching & Routing Solution for BusinessConstruction of large networking environments

The GS-4012F is designed for the market of large Internet service providers and Telcos. With carrier-class 16K MAC Entries/8K Routing Path, the GS-4012F can be easily deployed in a huge metropolitan network to fulfill future expansion of subscriber numbers.

True wire-speed L3 switching for high-performance networks

The GS-4012F delivers wire-speed full-dynamic IP routing features, such as OSPF and RIP, using a hardware-based IP routing engine and sophisticated multilayer operating software. In addition to dynamic IP multicast, the GS-4012F supports Distance Vector Multicast Routing Protocol (DVMRP) and Internet Group Management Protocol (IGMP) to perfectly handle a variety of datagram, making the ZyXEL GS-4012F an ideal solution for today's multi-service network environments.

High-level security for critical applications

The GS-4012F works with the intelligent 3-tier security mechanism that offers complete data protection on the data and management plane via a wide range of security features to protect subscribers' data and administrative traffic to deter unauthorized users.

The 802.1x authentication and port security features provide the ability to deny unauthorized users from accessing the network, while Limited MAC number by port limits the total number of devices connected to a switch port, and thus significantly reduces the risk of unknown access from massively deployed wireless networks or hubs.

Cooperating with RADIUS, 802.1x is useful in preventing unauthorized access with username and password (or other credentials) and it acts as powerful access control for convergent networks with mixed wired and wireless access. The multilayer (L2/L3/L4) ACLs suite of GS-4012F has sophisticated rule-based control mechanisms that can be easily deployed based on realistic network environments via a Web GUI or command line interface to prevent illegitimate access. The rules can be defined to deny packets according to source and destination MAC addresses IP addresses or TCP/UDP ports.

Advanced QoS for significant service

The ZyXEL GS-4012F offers wire-speed flow control that can classify, policy, and prioritize incoming packets according to the predefined QoS policies to meet service provider requirements. In terms of classification, Differentiated Services Code Point field (DSCP) and the 802.1p class of service (CoS) fields are identified to assess the priority of incoming packets.

Classification and reclassification can be based on criteria as specific as rule-based on IP, MAC addresses, VLAN ID and TCP/UDP port number. For bandwidth management, the ZyXEL GS-4012F provides 8 priority queues per port for different types of traffics, allowing service providers to set rule-based rate limiting that takes full advantage of limited network resources and guarantees the best performance.

Resilient and redundant design

A round-the-clock network capable of quick recovery is vital for service providers to establish robust services. The ZyXEL GS-4012F provides comprehensive features to ensure the network is fully operational. The IEEE802.3ad link aggregation feature reduces network downtime by providing redundant paths and bandwidth aggregation to critical connections, while IEEE802.1w Rapid Spanning Tree Protocol (RSTP) and IEEE802.1s Multiple Spanning Tree Protocol (MSTP) allow immediate recovery from failed links by sending packets via the backup path. Furthermore, since the GS-4012F supports backup power system, power can be delivered to the switch in case of unexpected power outages.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number GS-4012F
Product Name 12-port GbE L3 Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (Wi-Fi) - FS-IoT-BACW - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Stratix 8300 6 Port Ethernet Switch - 1783-RMS06T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705G-1GPI-AU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details