ZyXEL Communications, Inc. Wireless N Gigabit Managed Router NBG4604

Description
Advanced Wireless N Router for Better Triple-Play Services and Easy Management300Mbps* Wireless N with Gigabit Ethernet for optimized media streaming with whole-home coverage Interoperating with a FTTx or cable modem, the ZyXEL NBG4604 Wireless N Gigabit Managed Router integrates a Gigabit WAN port, a four-port Gigabit Ethernet switch and a 802.11b/g/n WLAN access point to offer a better platform for FTTx or cable infrastructure deployments. With better wireless performance and coverage than legacy wireless G gateways, the NBG4604 allows users to enjoy real-time IPTV, VoIP and online gaming with or without wires. With the NBG4604 deployed, telcos, cable operators and service providers can save the cost wiring the entire house, and provide home connectivity as well as Triple-Play services simultaneously at higher speeds of up to 300Mbps* in multi-room home environments. TR-069 remote management for easy installation The TR-069 feature of the NBG4604 enables service providers to manage and configure the devices remotely without any end-user intervention. This feature offers a true "plug-and-play" experience while reducing deployment complexity, operational costs and maintenance expenses for service providers. With SNMP support, telco/cable operators/service providers can easily monitor the status of the NBG4604. Syslog feature also allows telco/cable operators/service providers to collect log messages from devices and analyze on the central log server. Multiple SSIDs for various service deployments Multiple SSIDs with VLAN function support on the ZyXEL NBG4604 allows telcos, cable operators and service providers to assign different policies and functions to each SSID for specific applications. This makes deploying one wireless network while fulfilling security needs for private home sharing and public access easier than before. Utilization of firewall protection The NBG4604 provides multiple state-of-the-art features helping the implementation of a secure and stable network; including the conventional wireless WEP/WPA/WPA2 encryption, integrated firewall support to Stateful Packet Inspection (SPI), Denial of Service (DoS) prevention and ICMP blocking. VLAN enables Triple-Play service With the built-in VLAN features, the NBG4604 enables service providers to freely deploy their Triple-Play services. This increases network efficiency and productivity that enable service providers to offer Triple-Play services to meet the needs of residential users. Two-level administration Featuring a two-level administration mechanism, the NBG4604 enables telcos and service providers to utilize two different privilege levels for ensuring the administrative control to critical device configurations. The service providers can manage and configure the devices with full privilege on every parameter, while end-users are only granted with partial administration right to perform basic configuration tasks such as wireless scheduling and SSID setting. Green router saves energy The NBG4604 helps avoiding unnecessary energy costs and protecting the environment. Based on user demands and preferences, the Wi-Fi access can be configured to turn on or off automatically. Additionally, there are six different levels of wireless output that can be adjusted for the environment; this not only saves energy but also enhances WLAN security. *The wireless data transfer rate is theoretical. The actual data transfer rate may vary depending on the network environment.
Description
Advanced Wireless N Router for Better Triple-Play Services and Easy Management300Mbps* Wireless N with Gigabit Ethernet for optimized media streaming with whole-home coverage Interoperating with a FTTx or cable modem, the ZyXEL NBG4604 Wireless N Gigabit Managed Router integrates a Gigabit WAN port, a four-port Gigabit Ethernet switch and a 802.11b/g/n WLAN access point to offer a better platform for FTTx or cable infrastructure deployments. With better wireless performance and coverage than legacy wireless G gateways, the NBG4604 allows users to enjoy real-time IPTV, VoIP and online gaming with or without wires. With the NBG4604 deployed, telcos, cable operators and service providers can save the cost wiring the entire house, and provide home connectivity as well as Triple-Play services simultaneously at higher speeds of up to 300Mbps* in multi-room home environments. TR-069 remote management for easy installation The TR-069 feature of the NBG4604 enables service providers to manage and configure the devices remotely without any end-user intervention. This feature offers a true "plug-and-play" experience while reducing deployment complexity, operational costs and maintenance expenses for service providers. With SNMP support, telco/cable operators/service providers can easily monitor the status of the NBG4604. Syslog feature also allows telco/cable operators/service providers to collect log messages from devices and analyze on the central log server. Multiple SSIDs for various service deployments Multiple SSIDs with VLAN function support on the ZyXEL NBG4604 allows telcos, cable operators and service providers to assign different policies and functions to each SSID for specific applications. This makes deploying one wireless network while fulfilling security needs for private home sharing and public access easier than before. Utilization of firewall protection The NBG4604 provides multiple state-of-the-art features helping the implementation of a secure and stable network; including the conventional wireless WEP/WPA/WPA2 encryption, integrated firewall support to Stateful Packet Inspection (SPI), Denial of Service (DoS) prevention and ICMP blocking. VLAN enables Triple-Play service With the built-in VLAN features, the NBG4604 enables service providers to freely deploy their Triple-Play services. This increases network efficiency and productivity that enable service providers to offer Triple-Play services to meet the needs of residential users. Two-level administration Featuring a two-level administration mechanism, the NBG4604 enables telcos and service providers to utilize two different privilege levels for ensuring the administrative control to critical device configurations. The service providers can manage and configure the devices with full privilege on every parameter, while end-users are only granted with partial administration right to perform basic configuration tasks such as wireless scheduling and SSID setting. Green router saves energy The NBG4604 helps avoiding unnecessary energy costs and protecting the environment. Based on user demands and preferences, the Wi-Fi access can be configured to turn on or off automatically. Additionally, there are six different levels of wireless output that can be adjusted for the environment; this not only saves energy but also enhances WLAN security. *The wireless data transfer rate is theoretical. The actual data transfer rate may vary depending on the network environment.

Suppliers

Company
Product
Description
Supplier Links
Wireless N Gigabit Managed Router - NBG4604 - ZyXEL Communications, Inc.
Anaheim, CA, USA
Wireless N Gigabit Managed Router
NBG4604
Wireless N Gigabit Managed Router NBG4604
Advanced Wireless N Router for Better Triple-Play Services and Easy Management300Mbps* Wireless N with Gigabit Ethernet for optimized media streaming with whole-home coverage Interoperating with a FTTx or cable modem, the ZyXEL NBG4604 Wireless N Gigabit Managed Router integrates a Gigabit WAN port, a four-port Gigabit Ethernet switch and a 802.11b/g/n WLAN access point to offer a better platform for FTTx or cable infrastructure deployments. With better wireless performance and coverage than legacy wireless G gateways, the NBG4604 allows users to enjoy real-time IPTV, VoIP and online gaming with or without wires. With the NBG4604 deployed, telcos, cable operators and service providers can save the cost wiring the entire house, and provide home connectivity as well as Triple-Play services simultaneously at higher speeds of up to 300Mbps* in multi-room home environments. TR-069 remote management for easy installation The TR-069 feature of the NBG4604 enables service providers to manage and configure the devices remotely without any end-user intervention. This feature offers a true "plug-and-play" experience while reducing deployment complexity, operational costs and maintenance expenses for service providers. With SNMP support, telco/cable operators/service providers can easily monitor the status of the NBG4604. Syslog feature also allows telco/cable operators/service providers to collect log messages from devices and analyze on the central log server. Multiple SSIDs for various service deployments Multiple SSIDs with VLAN function support on the ZyXEL NBG4604 allows telcos, cable operators and service providers to assign different policies and functions to each SSID for specific applications. This makes deploying one wireless network while fulfilling security needs for private home sharing and public access easier than before. Utilization of firewall protection The NBG4604 provides multiple state-of-the-art features helping the implementation of a secure and stable network; including the conventional wireless WEP/WPA/WPA2 encryption, integrated firewall support to Stateful Packet Inspection (SPI), Denial of Service (DoS) prevention and ICMP blocking. VLAN enables Triple-Play service With the built-in VLAN features, the NBG4604 enables service providers to freely deploy their Triple-Play services. This increases network efficiency and productivity that enable service providers to offer Triple-Play services to meet the needs of residential users. Two-level administration Featuring a two-level administration mechanism, the NBG4604 enables telcos and service providers to utilize two different privilege levels for ensuring the administrative control to critical device configurations. The service providers can manage and configure the devices with full privilege on every parameter, while end-users are only granted with partial administration right to perform basic configuration tasks such as wireless scheduling and SSID setting. Green router saves energy The NBG4604 helps avoiding unnecessary energy costs and protecting the environment. Based on user demands and preferences, the Wi-Fi access can be configured to turn on or off automatically. Additionally, there are six different levels of wireless output that can be adjusted for the environment; this not only saves energy but also enhances WLAN security. *The wireless data transfer rate is theoretical. The actual data transfer rate may vary depending on the network environment.

Advanced Wireless N Router for Better Triple-Play Services and Easy Management300Mbps* Wireless N with Gigabit Ethernet for optimized media streaming with whole-home coverage

Interoperating with a FTTx or cable modem, the ZyXEL NBG4604 Wireless N Gigabit Managed Router integrates a Gigabit WAN port, a four-port Gigabit Ethernet switch and a 802.11b/g/n WLAN access point to offer a better platform for FTTx or cable infrastructure deployments. With better wireless performance and coverage than legacy wireless G gateways, the NBG4604 allows users to enjoy real-time IPTV, VoIP and online gaming with or without wires. With the NBG4604 deployed, telcos, cable operators and service providers can save the cost wiring the entire house, and provide home connectivity as well as Triple-Play services simultaneously at higher speeds of up to 300Mbps* in multi-room home environments.

TR-069 remote management for easy installation

The TR-069 feature of the NBG4604 enables service providers to manage and configure the devices remotely without any end-user intervention. This feature offers a true "plug-and-play" experience while reducing deployment complexity, operational costs and maintenance expenses for service providers.
With SNMP support, telco/cable operators/service providers can easily monitor the status of the NBG4604. Syslog feature also allows telco/cable operators/service providers to collect log messages from devices and analyze on the central log server.

Multiple SSIDs for various service deployments

Multiple SSIDs with VLAN function support on the ZyXEL NBG4604 allows telcos, cable operators and service providers to assign different policies and functions to each SSID for specific applications. This makes deploying one wireless network while fulfilling security needs for private home sharing and public access easier than before.

Utilization of firewall protection

The NBG4604 provides multiple state-of-the-art features helping the implementation of a secure and stable network; including the conventional wireless WEP/WPA/WPA2 encryption, integrated firewall support to Stateful Packet Inspection (SPI), Denial of Service (DoS) prevention and ICMP blocking.

VLAN enables Triple-Play service

With the built-in VLAN features, the NBG4604 enables service providers to freely deploy their Triple-Play services. This increases network efficiency and productivity that enable service providers to offer Triple-Play services to meet the needs of residential users.

Two-level administration

Featuring a two-level administration mechanism, the NBG4604 enables telcos and service providers to utilize two different privilege levels for ensuring the administrative control to critical device configurations. The service providers can manage and configure the devices with full privilege on every parameter, while end-users are only granted with partial administration right to perform basic configuration tasks such as wireless scheduling and SSID setting.

Green router saves energy

The NBG4604 helps avoiding unnecessary energy costs and protecting the environment. Based on user demands and preferences, the Wi-Fi access can be configured to turn on or off automatically. Additionally, there are six different levels of wireless output that can be adjusted for the environment; this not only saves energy but also enhances WLAN security.
*The wireless data transfer rate is theoretical. The actual data transfer rate may vary depending on the network environment.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number NBG4604
Product Name Wireless N Gigabit Managed Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

NEMA TS2 Certified Industrial PoE++ Switches - 9060-4GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Networking Router - 25474157 - Radwell International
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details