ZyXEL Communications, Inc. 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter PLA4211

Description
Fast Media Network ZyXEL PLA4211 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter Starter Kit upgrades home networks with faster wireless speeds of up to 500 Mbps* to provide more stable and reliable connections for web surfing. Additional Power Outlet The new, compact ZyXEL PLA4211 gives you the installation flexibility to turn power lines into a home network. You can conveniently deploy the home network and provide power to other electrical devices instantaneously through the extra power outlet. With plug-and-play installation of a pair of PLA4211, you can easily connect your Smart TV, Blu-ray™ players, DVRs, PCs or game consoles to the home network through any electrical outlet. Ideal for Media Streaming and Gaming Powered by the IEEE 1901 500 Mbps technology*, the ZyXEL PLA4211 can provide a stable high-performance network for you to enjoy multiple HD streaming, multiplayer gaming and Web surfing simultaneously. The embedded noise filter enables the PLA4211 to suppress noise from all electronic equipment plugged into it and also enhances the network environment for multimedia streaming. * The theoretical maximum channel data transfer rate is derived from IEEE 1901 specifications. Actual data transfer rate will vary from network environment including: distance, network traffic, noise on electrical wires, quality of electrical installation and other adverse conditions. Ethernet connection will operate at the maximum of 100 Mbps ** Average throughput gain in typical homes
Description
Fast Media Network ZyXEL PLA4211 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter Starter Kit upgrades home networks with faster wireless speeds of up to 500 Mbps* to provide more stable and reliable connections for web surfing. Additional Power Outlet The new, compact ZyXEL PLA4211 gives you the installation flexibility to turn power lines into a home network. You can conveniently deploy the home network and provide power to other electrical devices instantaneously through the extra power outlet. With plug-and-play installation of a pair of PLA4211, you can easily connect your Smart TV, Blu-ray™ players, DVRs, PCs or game consoles to the home network through any electrical outlet. Ideal for Media Streaming and Gaming Powered by the IEEE 1901 500 Mbps technology*, the ZyXEL PLA4211 can provide a stable high-performance network for you to enjoy multiple HD streaming, multiplayer gaming and Web surfing simultaneously. The embedded noise filter enables the PLA4211 to suppress noise from all electronic equipment plugged into it and also enhances the network environment for multimedia streaming. * The theoretical maximum channel data transfer rate is derived from IEEE 1901 specifications. Actual data transfer rate will vary from network environment including: distance, network traffic, noise on electrical wires, quality of electrical installation and other adverse conditions. Ethernet connection will operate at the maximum of 100 Mbps ** Average throughput gain in typical homes

Suppliers

Company
Product
Description
Supplier Links
500 Mbps Mini Powerline Pass-Thru Ethernet Adapter - PLA4211 - ZyXEL Communications, Inc.
Anaheim, CA, USA
500 Mbps Mini Powerline Pass-Thru Ethernet Adapter
PLA4211
500 Mbps Mini Powerline Pass-Thru Ethernet Adapter PLA4211
Fast Media Network ZyXEL PLA4211 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter Starter Kit upgrades home networks with faster wireless speeds of up to 500 Mbps* to provide more stable and reliable connections for web surfing. Additional Power Outlet The new, compact ZyXEL PLA4211 gives you the installation flexibility to turn power lines into a home network. You can conveniently deploy the home network and provide power to other electrical devices instantaneously through the extra power outlet. With plug-and-play installation of a pair of PLA4211, you can easily connect your Smart TV, Blu-ray™ players, DVRs, PCs or game consoles to the home network through any electrical outlet. Ideal for Media Streaming and Gaming Powered by the IEEE 1901 500 Mbps technology*, the ZyXEL PLA4211 can provide a stable high-performance network for you to enjoy multiple HD streaming, multiplayer gaming and Web surfing simultaneously. The embedded noise filter enables the PLA4211 to suppress noise from all electronic equipment plugged into it and also enhances the network environment for multimedia streaming. * The theoretical maximum channel data transfer rate is derived from IEEE 1901 specifications. Actual data transfer rate will vary from network environment including: distance, network traffic, noise on electrical wires, quality of electrical installation and other adverse conditions. Ethernet connection will operate at the maximum of 100 Mbps ** Average throughput gain in typical homes

Fast Media Network

ZyXEL PLA4211 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter Starter Kit upgrades home networks with faster wireless speeds of up to 500 Mbps* to provide more stable and reliable connections for web surfing.

Additional Power Outlet

The new, compact ZyXEL PLA4211 gives you the installation flexibility to turn power lines into a home network. You can conveniently deploy the home network and provide power to other electrical devices instantaneously through the extra power outlet. With plug-and-play installation of a pair of PLA4211, you can easily connect your Smart TV, Blu-ray™ players, DVRs, PCs or game consoles to the home network through any electrical outlet.

Ideal for Media Streaming and Gaming

Powered by the IEEE 1901 500 Mbps technology*, the ZyXEL PLA4211 can provide a stable high-performance network for you to enjoy multiple HD streaming, multiplayer gaming and Web surfing simultaneously. The embedded noise filter enables the PLA4211 to suppress noise from all electronic equipment plugged into it and also enhances the network environment for multimedia streaming.

* The theoretical maximum channel data transfer rate is derived from IEEE 1901 specifications. Actual data transfer rate will vary from network environment including: distance, network traffic, noise on electrical wires, quality of electrical installation and other adverse conditions. Ethernet connection will operate at the maximum of 100 Mbps

** Average throughput gain in typical homes

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number PLA4211
Product Name 500 Mbps Mini Powerline Pass-Thru Ethernet Adapter
Network Equipment Power Line Network Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Switches - 2681577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 0.0100 to 1 Gbps
View Details