ZyXEL Communications, Inc. Modular Switch and Modules MS-7206 and Modules

Description
Modular Layer 3 Core Switch for High-end NetworksFlexible Architecture for Easy Network Deployment & Expansion To match the growth expectation of an enterprise a network infrastructure needs more flexibility to fulfill possible expansion requirements and new applications in the future. To upgrade or replace this critical core of enterprise network the cost is considerably higher than other system elements. ZyXEL MS-7206 Switch provides 6 open slots, including two redundant managed slots and four I/O slots that give enterprise sufficient flexibility to deploy their network. With a maximum of 384G non-blocking switching capacity and up to 192 full-power GbE PoE ports, ZyXEL MS-7206 Switch can easily satisfy any bandwidth-hungry needs and tomorrow’s next-generation multi-service applications. 10 Gigabit Backplane Interface Driven by high-bandwidth converged services such as teleconferencing, video, surveillance, storage and system backup enterprises need non blocking architecture to deal with the increasing demands of traffic on the network. The ZyXEL MS-7206 Switch supports up to four 10G interface I/O modules (MI-7526F) providing up to 8 10G interfaces. This means that enterprises can easily connect the network core to high-bandwidth applications such as servers in the data center or directly distribute 10G connectivity as uplinks to other switches in the enterprise network. Extremely Low Latency and Zero-Loss Performance Ensure Network Efficiency ZyXEL MS-7206 Switch offers proven performance on delivering 100% zero-loss throughput with extremely low latency. According to independent tests conducted by The Tolly Group, the MS-7206 shows extremely low latency 5.6 to 15 microseconds while conducting 99% load across 192 GbE ports on Layer-2 or Layer-3 traffics. These astounding outcomes show that the MS-7206 has outstanding performance for enterprises to perform real-time applications such as voice and video without any noticeable delay. Energy Saving Design, More Green, More Economic Energy saving is becoming an important issue to enterprises, and it’s getting more difficult for IT executives to choose between high performance and high power consumption. To address this, the MS-7206 offers industry-leading energy efficiency. According to tests conducted by The Tolly Group, the MS-7206 uses only 555 watts in idle mode, and it needs only 28 watts additional power with 100% traffic load. The MS-7206 undoubtedly saves energy costs and provides enterprise businesses with excellent performance at the same time. Resilient and Redundant Design for Round-The-Clock Business Continuity The network is a critical part of daily business operations as such any type of network failure can have a massive cost to the business. The ZyXEL MS-7206 has been developed to offer enterprise a resilient and redundant design to ensure the continuity of enterprise network operations. In terms of hardware architecture, the MS-7206 has two slots for managed switch fabrics; the dual active/active resilient architecture enables two MM-7201 management cards to work together to load balance and share the network traffic processing. Implementing the two management cards also provides the business with resilience in the shape of fast failover in the event of failure. In addition with dual redundant power supplies and removable fan modules, the MS-7206 provides extremely high redundancy for non-stop operations. In terms of firmware architecture, the MS-7206 supports IEEE 802.3ad Link Aggregation to reduce network downtown by providing redundant paths and bandwidth aggregation to critical connections. With IEEE 802.1w Rapid Spanning Tree Protocol (RSTP), Open Shortest Past First (OSPF) routing and Virtual Router Redundancy Protocol (VRRP), enterprise networks will be capable of recovering immediately from failed links. Intelligent QoS for Mission-Critical Enterprise Applications As more applications are integrated into IP-based networks the network traffic flows are now more complicated and diverse than ever. To ensure the quality of multiple services on a converged network, adopting an advanced traffic control technology to manage different types of traffic flow is critical and necessary to enterprise networks. The MS-7206 delivers industry leading throughput by enabling local switching decisions to be made on the switch interface I/O as opposed to forwarding unnecessary traffic to the management fabric. The ZyXEL MS-7206 Switch supports Intelligent QoS features to organise network traffic into the best condition for mission-critical applications. With support for Class of Service (CoS) and Differentiated Services Code Point (DSCP), administrators can easily classify and perform traffic prioritisation for critical applications such as VoIP and video conferencing. For traffic prioritisation and bandwidth control, the MS-7206 provides a complete set of QoS features such as multi-layer (L2/L3/L4) ACL prioritisation, eight priority queues, SPQ/WRR/WFQ scheduling algorithms and bandwidth control with granularity of 64 kbps. Thanks to these excellent features, network administrators can easily set correct priority and adjust the best bandwidth to guarantee the quality of all network services according to different characteristics of business operations. Completely Safe Enterprise Networks In the knowledge economy, information security has become a critical issue. Undoubtedly, enterprise networks are the most important platform to acquire and exchange information. In addition to setting a firewall to prevent the threats incoming from the Wide Area Network (WAN), a well secured Local Area Network (LAN) is also important for enterprises to protect intellectual property within the internal network. ZyXEL MS-7206 Switch provides a complete set of security features to protect important data, administer traffic and secure enterprise networks. Through the multilayer (L2/L3/L4) ACL security filtering, network administrators can easily monitor and secure enterprise networks with transparent sources and destination information like MAC addresses, IP addresses, Ethernet type and TCP/UDP. With 802.1x authentication and port security, administrator can deny unauthorised users from accessing the network. The intrusion lock function detects the “plugged” and “unplugged” status change of Ethernet cables, and the switch can deactivate the port automatically if needed. Though all these choreographed security features, the MS-7206 Switch gives customers a completely safe enterprise network environment. Reducing Operation Costs with Enterprise-Class Trouble-Free Network Management To manage and maintain a complicated enterprise network is a tough job for network administrators, therefore employing friendlier network management interfaces with more options can relieve the difficulty and take more advantage of the enterprise networks. The MS-7206 supports comprehensive network management features like ZyXEL’s exclusive iStacking™ technology that allows administrators to manage a switch cluster (of up to 24 ZyXEL switches) through a single master ZyXEL Switch. In addition, various network management options are available on the MS-7206: Web, Telnet and the console port are all supported, so network administrators can choose to manage the switch using the friendly Web-based configuration or the convenient text-based CLI (Command Line Interface). Furthermore, the MS-7206 also supports centralized SNMP management software for the switch maintenance tasks to be done remotely. This helps reducing the operation costs and greatly increasing efficiency. For more security, SSHv1/v2 and SSL can be introduced to encrypt management sessions.
Description
Modular Layer 3 Core Switch for High-end NetworksFlexible Architecture for Easy Network Deployment & Expansion To match the growth expectation of an enterprise a network infrastructure needs more flexibility to fulfill possible expansion requirements and new applications in the future. To upgrade or replace this critical core of enterprise network the cost is considerably higher than other system elements. ZyXEL MS-7206 Switch provides 6 open slots, including two redundant managed slots and four I/O slots that give enterprise sufficient flexibility to deploy their network. With a maximum of 384G non-blocking switching capacity and up to 192 full-power GbE PoE ports, ZyXEL MS-7206 Switch can easily satisfy any bandwidth-hungry needs and tomorrow’s next-generation multi-service applications. 10 Gigabit Backplane Interface Driven by high-bandwidth converged services such as teleconferencing, video, surveillance, storage and system backup enterprises need non blocking architecture to deal with the increasing demands of traffic on the network. The ZyXEL MS-7206 Switch supports up to four 10G interface I/O modules (MI-7526F) providing up to 8 10G interfaces. This means that enterprises can easily connect the network core to high-bandwidth applications such as servers in the data center or directly distribute 10G connectivity as uplinks to other switches in the enterprise network. Extremely Low Latency and Zero-Loss Performance Ensure Network Efficiency ZyXEL MS-7206 Switch offers proven performance on delivering 100% zero-loss throughput with extremely low latency. According to independent tests conducted by The Tolly Group, the MS-7206 shows extremely low latency 5.6 to 15 microseconds while conducting 99% load across 192 GbE ports on Layer-2 or Layer-3 traffics. These astounding outcomes show that the MS-7206 has outstanding performance for enterprises to perform real-time applications such as voice and video without any noticeable delay. Energy Saving Design, More Green, More Economic Energy saving is becoming an important issue to enterprises, and it’s getting more difficult for IT executives to choose between high performance and high power consumption. To address this, the MS-7206 offers industry-leading energy efficiency. According to tests conducted by The Tolly Group, the MS-7206 uses only 555 watts in idle mode, and it needs only 28 watts additional power with 100% traffic load. The MS-7206 undoubtedly saves energy costs and provides enterprise businesses with excellent performance at the same time. Resilient and Redundant Design for Round-The-Clock Business Continuity The network is a critical part of daily business operations as such any type of network failure can have a massive cost to the business. The ZyXEL MS-7206 has been developed to offer enterprise a resilient and redundant design to ensure the continuity of enterprise network operations. In terms of hardware architecture, the MS-7206 has two slots for managed switch fabrics; the dual active/active resilient architecture enables two MM-7201 management cards to work together to load balance and share the network traffic processing. Implementing the two management cards also provides the business with resilience in the shape of fast failover in the event of failure. In addition with dual redundant power supplies and removable fan modules, the MS-7206 provides extremely high redundancy for non-stop operations. In terms of firmware architecture, the MS-7206 supports IEEE 802.3ad Link Aggregation to reduce network downtown by providing redundant paths and bandwidth aggregation to critical connections. With IEEE 802.1w Rapid Spanning Tree Protocol (RSTP), Open Shortest Past First (OSPF) routing and Virtual Router Redundancy Protocol (VRRP), enterprise networks will be capable of recovering immediately from failed links. Intelligent QoS for Mission-Critical Enterprise Applications As more applications are integrated into IP-based networks the network traffic flows are now more complicated and diverse than ever. To ensure the quality of multiple services on a converged network, adopting an advanced traffic control technology to manage different types of traffic flow is critical and necessary to enterprise networks. The MS-7206 delivers industry leading throughput by enabling local switching decisions to be made on the switch interface I/O as opposed to forwarding unnecessary traffic to the management fabric. The ZyXEL MS-7206 Switch supports Intelligent QoS features to organise network traffic into the best condition for mission-critical applications. With support for Class of Service (CoS) and Differentiated Services Code Point (DSCP), administrators can easily classify and perform traffic prioritisation for critical applications such as VoIP and video conferencing. For traffic prioritisation and bandwidth control, the MS-7206 provides a complete set of QoS features such as multi-layer (L2/L3/L4) ACL prioritisation, eight priority queues, SPQ/WRR/WFQ scheduling algorithms and bandwidth control with granularity of 64 kbps. Thanks to these excellent features, network administrators can easily set correct priority and adjust the best bandwidth to guarantee the quality of all network services according to different characteristics of business operations. Completely Safe Enterprise Networks In the knowledge economy, information security has become a critical issue. Undoubtedly, enterprise networks are the most important platform to acquire and exchange information. In addition to setting a firewall to prevent the threats incoming from the Wide Area Network (WAN), a well secured Local Area Network (LAN) is also important for enterprises to protect intellectual property within the internal network. ZyXEL MS-7206 Switch provides a complete set of security features to protect important data, administer traffic and secure enterprise networks. Through the multilayer (L2/L3/L4) ACL security filtering, network administrators can easily monitor and secure enterprise networks with transparent sources and destination information like MAC addresses, IP addresses, Ethernet type and TCP/UDP. With 802.1x authentication and port security, administrator can deny unauthorised users from accessing the network. The intrusion lock function detects the “plugged” and “unplugged” status change of Ethernet cables, and the switch can deactivate the port automatically if needed. Though all these choreographed security features, the MS-7206 Switch gives customers a completely safe enterprise network environment. Reducing Operation Costs with Enterprise-Class Trouble-Free Network Management To manage and maintain a complicated enterprise network is a tough job for network administrators, therefore employing friendlier network management interfaces with more options can relieve the difficulty and take more advantage of the enterprise networks. The MS-7206 supports comprehensive network management features like ZyXEL’s exclusive iStacking™ technology that allows administrators to manage a switch cluster (of up to 24 ZyXEL switches) through a single master ZyXEL Switch. In addition, various network management options are available on the MS-7206: Web, Telnet and the console port are all supported, so network administrators can choose to manage the switch using the friendly Web-based configuration or the convenient text-based CLI (Command Line Interface). Furthermore, the MS-7206 also supports centralized SNMP management software for the switch maintenance tasks to be done remotely. This helps reducing the operation costs and greatly increasing efficiency. For more security, SSHv1/v2 and SSL can be introduced to encrypt management sessions.

Suppliers

Company
Product
Description
Supplier Links
Modular Switch and Modules - MS-7206 and Modules - ZyXEL Communications, Inc.
Anaheim, CA, USA
Modular Switch and Modules
MS-7206 and Modules
Modular Switch and Modules MS-7206 and Modules
Modular Layer 3 Core Switch for High-end NetworksFlexible Architecture for Easy Network Deployment & Expansion To match the growth expectation of an enterprise a network infrastructure needs more flexibility to fulfill possible expansion requirements and new applications in the future. To upgrade or replace this critical core of enterprise network the cost is considerably higher than other system elements. ZyXEL MS-7206 Switch provides 6 open slots, including two redundant managed slots and four I/O slots that give enterprise sufficient flexibility to deploy their network. With a maximum of 384G non-blocking switching capacity and up to 192 full-power GbE PoE ports, ZyXEL MS-7206 Switch can easily satisfy any bandwidth-hungry needs and tomorrow’s next-generation multi-service applications. 10 Gigabit Backplane Interface Driven by high-bandwidth converged services such as teleconferencing, video, surveillance, storage and system backup enterprises need non blocking architecture to deal with the increasing demands of traffic on the network. The ZyXEL MS-7206 Switch supports up to four 10G interface I/O modules (MI-7526F) providing up to 8 10G interfaces. This means that enterprises can easily connect the network core to high-bandwidth applications such as servers in the data center or directly distribute 10G connectivity as uplinks to other switches in the enterprise network. Extremely Low Latency and Zero-Loss Performance Ensure Network Efficiency ZyXEL MS-7206 Switch offers proven performance on delivering 100% zero-loss throughput with extremely low latency. According to independent tests conducted by The Tolly Group, the MS-7206 shows extremely low latency 5.6 to 15 microseconds while conducting 99% load across 192 GbE ports on Layer-2 or Layer-3 traffics. These astounding outcomes show that the MS-7206 has outstanding performance for enterprises to perform real-time applications such as voice and video without any noticeable delay. Energy Saving Design, More Green, More Economic Energy saving is becoming an important issue to enterprises, and it’s getting more difficult for IT executives to choose between high performance and high power consumption. To address this, the MS-7206 offers industry-leading energy efficiency. According to tests conducted by The Tolly Group, the MS-7206 uses only 555 watts in idle mode, and it needs only 28 watts additional power with 100% traffic load. The MS-7206 undoubtedly saves energy costs and provides enterprise businesses with excellent performance at the same time. Resilient and Redundant Design for Round-The-Clock Business Continuity The network is a critical part of daily business operations as such any type of network failure can have a massive cost to the business. The ZyXEL MS-7206 has been developed to offer enterprise a resilient and redundant design to ensure the continuity of enterprise network operations. In terms of hardware architecture, the MS-7206 has two slots for managed switch fabrics; the dual active/active resilient architecture enables two MM-7201 management cards to work together to load balance and share the network traffic processing. Implementing the two management cards also provides the business with resilience in the shape of fast failover in the event of failure. In addition with dual redundant power supplies and removable fan modules, the MS-7206 provides extremely high redundancy for non-stop operations. In terms of firmware architecture, the MS-7206 supports IEEE 802.3ad Link Aggregation to reduce network downtown by providing redundant paths and bandwidth aggregation to critical connections. With IEEE 802.1w Rapid Spanning Tree Protocol (RSTP), Open Shortest Past First (OSPF) routing and Virtual Router Redundancy Protocol (VRRP), enterprise networks will be capable of recovering immediately from failed links. Intelligent QoS for Mission-Critical Enterprise Applications As more applications are integrated into IP-based networks the network traffic flows are now more complicated and diverse than ever. To ensure the quality of multiple services on a converged network, adopting an advanced traffic control technology to manage different types of traffic flow is critical and necessary to enterprise networks. The MS-7206 delivers industry leading throughput by enabling local switching decisions to be made on the switch interface I/O as opposed to forwarding unnecessary traffic to the management fabric. The ZyXEL MS-7206 Switch supports Intelligent QoS features to organise network traffic into the best condition for mission-critical applications. With support for Class of Service (CoS) and Differentiated Services Code Point (DSCP), administrators can easily classify and perform traffic prioritisation for critical applications such as VoIP and video conferencing. For traffic prioritisation and bandwidth control, the MS-7206 provides a complete set of QoS features such as multi-layer (L2/L3/L4) ACL prioritisation, eight priority queues, SPQ/WRR/WFQ scheduling algorithms and bandwidth control with granularity of 64 kbps. Thanks to these excellent features, network administrators can easily set correct priority and adjust the best bandwidth to guarantee the quality of all network services according to different characteristics of business operations. Completely Safe Enterprise Networks In the knowledge economy, information security has become a critical issue. Undoubtedly, enterprise networks are the most important platform to acquire and exchange information. In addition to setting a firewall to prevent the threats incoming from the Wide Area Network (WAN), a well secured Local Area Network (LAN) is also important for enterprises to protect intellectual property within the internal network. ZyXEL MS-7206 Switch provides a complete set of security features to protect important data, administer traffic and secure enterprise networks. Through the multilayer (L2/L3/L4) ACL security filtering, network administrators can easily monitor and secure enterprise networks with transparent sources and destination information like MAC addresses, IP addresses, Ethernet type and TCP/UDP. With 802.1x authentication and port security, administrator can deny unauthorised users from accessing the network. The intrusion lock function detects the “plugged” and “unplugged” status change of Ethernet cables, and the switch can deactivate the port automatically if needed. Though all these choreographed security features, the MS-7206 Switch gives customers a completely safe enterprise network environment. Reducing Operation Costs with Enterprise-Class Trouble-Free Network Management To manage and maintain a complicated enterprise network is a tough job for network administrators, therefore employing friendlier network management interfaces with more options can relieve the difficulty and take more advantage of the enterprise networks. The MS-7206 supports comprehensive network management features like ZyXEL’s exclusive iStacking™ technology that allows administrators to manage a switch cluster (of up to 24 ZyXEL switches) through a single master ZyXEL Switch. In addition, various network management options are available on the MS-7206: Web, Telnet and the console port are all supported, so network administrators can choose to manage the switch using the friendly Web-based configuration or the convenient text-based CLI (Command Line Interface). Furthermore, the MS-7206 also supports centralized SNMP management software for the switch maintenance tasks to be done remotely. This helps reducing the operation costs and greatly increasing efficiency. For more security, SSHv1/v2 and SSL can be introduced to encrypt management sessions.

Modular Layer 3 Core Switch for High-end NetworksFlexible Architecture for Easy Network Deployment & Expansion

To match the growth expectation of an enterprise a network infrastructure needs more flexibility to fulfill possible expansion requirements and new applications in the future. To upgrade or replace this critical core of enterprise network the cost is considerably higher than other system elements. ZyXEL MS-7206 Switch provides 6 open slots, including two redundant managed slots and four I/O slots that give enterprise sufficient flexibility to deploy their network. With a maximum of 384G non-blocking switching capacity and up to 192 full-power GbE PoE ports, ZyXEL MS-7206 Switch can easily satisfy any bandwidth-hungry needs and tomorrow’s next-generation multi-service applications.

10 Gigabit Backplane Interface

Driven by high-bandwidth converged services such as teleconferencing, video, surveillance, storage and system backup enterprises need non blocking architecture to deal with the increasing demands of traffic on the network. The ZyXEL MS-7206 Switch supports up to four 10G interface I/O modules (MI-7526F) providing up to 8 10G interfaces. This means that enterprises can easily connect the network core to high-bandwidth applications such as servers in the data center or directly distribute 10G connectivity as uplinks to other switches in the enterprise network.

Extremely Low Latency and Zero-Loss Performance Ensure Network Efficiency

ZyXEL MS-7206 Switch offers proven performance on delivering 100% zero-loss throughput with extremely low latency. According to independent tests conducted by The Tolly Group, the MS-7206 shows extremely low latency 5.6 to 15 microseconds while conducting 99% load across 192 GbE ports on Layer-2 or Layer-3 traffics. These astounding outcomes show that the MS-7206 has outstanding performance for enterprises to perform real-time applications such as voice and video without any noticeable delay.

Energy Saving Design, More Green, More Economic

Energy saving is becoming an important issue to enterprises, and it’s getting more difficult for IT executives to choose between high performance and high power consumption. To address this, the MS-7206 offers industry-leading energy efficiency. According to tests conducted by The Tolly Group, the MS-7206 uses only 555 watts in idle mode, and it needs only 28 watts additional power with 100% traffic load. The MS-7206 undoubtedly saves energy costs and provides enterprise businesses with excellent performance at the same time.


Resilient and Redundant Design for Round-The-Clock Business Continuity

The network is a critical part of daily business operations as such any type of network failure can have a massive cost to the business. The ZyXEL MS-7206 has been developed to offer enterprise a resilient and redundant design to ensure the continuity of enterprise network operations. In terms of hardware architecture, the MS-7206 has two slots for managed switch fabrics; the dual active/active resilient architecture enables two MM-7201 management cards to work together to load balance and share the network traffic processing. Implementing the two management cards also provides the business with resilience in the shape of fast failover in the event of failure. In addition with dual redundant power supplies and removable fan modules, the MS-7206 provides extremely high redundancy for non-stop operations. In terms of firmware architecture, the MS-7206 supports IEEE 802.3ad Link Aggregation to reduce network downtown by providing redundant paths and bandwidth aggregation to critical connections. With IEEE 802.1w Rapid Spanning Tree Protocol (RSTP), Open Shortest Past First (OSPF) routing and Virtual Router Redundancy Protocol (VRRP), enterprise networks will be capable of recovering immediately from failed links.

Intelligent QoS for Mission-Critical Enterprise Applications

As more applications are integrated into IP-based networks the network traffic flows are now more complicated and diverse than ever. To ensure the quality of multiple services on a converged network, adopting an advanced traffic control technology to manage different types of traffic flow is critical and necessary to enterprise networks. The MS-7206 delivers industry leading throughput by enabling local switching decisions to be made on the switch interface I/O as opposed to forwarding unnecessary traffic to the management fabric. The ZyXEL MS-7206 Switch supports Intelligent QoS features to organise network traffic into the best condition for mission-critical applications. With support for Class of Service (CoS) and Differentiated Services Code Point (DSCP), administrators can easily classify and perform traffic prioritisation for critical applications such as VoIP and video conferencing. For traffic prioritisation and bandwidth control, the MS-7206 provides a complete set of QoS features such as multi-layer (L2/L3/L4) ACL prioritisation, eight priority queues, SPQ/WRR/WFQ scheduling algorithms and bandwidth control with granularity of 64 kbps. Thanks to these excellent features, network administrators can easily set correct priority and adjust the best bandwidth to guarantee the quality of all network services according to different characteristics of business operations.

Completely Safe Enterprise Networks

In the knowledge economy, information security has become a critical issue. Undoubtedly, enterprise networks are the most important platform to acquire and exchange information. In addition to setting a firewall to prevent the threats incoming from the Wide Area Network (WAN), a well secured Local Area Network (LAN) is also important for enterprises to protect intellectual property within the internal network. ZyXEL MS-7206 Switch provides a complete set of security features to protect important data, administer traffic and secure enterprise networks. Through the multilayer (L2/L3/L4) ACL security filtering, network administrators can easily monitor and secure enterprise networks with transparent sources and destination information like MAC addresses, IP addresses, Ethernet type and TCP/UDP. With 802.1x authentication and port security, administrator can deny unauthorised users from accessing the network. The intrusion lock function detects the “plugged” and “unplugged” status change of Ethernet cables, and the switch can deactivate the port automatically if needed. Though all these choreographed security features, the MS-7206 Switch gives customers a completely safe enterprise network environment.

Reducing Operation Costs with Enterprise-Class Trouble-Free Network Management

To manage and maintain a complicated enterprise network is a tough job for network administrators, therefore employing friendlier network management interfaces with more options can relieve the difficulty and take more advantage of the enterprise networks. The MS-7206 supports comprehensive network management features like ZyXEL’s exclusive iStacking™ technology that allows administrators to manage a switch cluster (of up to 24 ZyXEL switches) through a single master ZyXEL Switch.
In addition, various network management options are available on the MS-7206: Web, Telnet and the console port are all supported, so network administrators can choose to manage the switch using the friendly Web-based configuration or the convenient text-based CLI (Command Line Interface). Furthermore, the MS-7206 also supports centralized SNMP management software for the switch maintenance tasks to be done remotely. This helps reducing the operation costs and greatly increasing efficiency. For more security, SSHv1/v2 and SSL can be introduced to encrypt management sessions.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number MS-7206 and Modules
Product Name Modular Switch and Modules
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial Ethernet Switches - IEN-8608A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details