ZyXEL Communications, Inc. 802.11n Wireless VDSL2 Bonding Gateway P873HNUP

Description
VDSL2 Channel Bonding for Maximum DSL Speeds ZyXEL’s P873HNUP gateway product provides the latest in VDSL2 bonding with profiles 12x. The bonding increases bandwidth over a single copper line solution to deliver rich multimedia online experience for the subscriber. Flexible Deployment with Multiple DSL Options By using auto-detection for bonding, and non-bonding network environments, the P873HNUP provides excellent reliability and deployment flexibility with VDSL2 and ADSL2+ fallback as well as PTM/ATM mode support. Gigabit Ethernet WAN / LAN Port The P873HNUP includes a dedicated gigabit Ethernet WAN port for fiber deployments. When operators migrate from copper to fiber, they can use a single CPE for both networks. This gigabit port can be converted into a LAN port offering dual functionality. Built-in HPNA 3.1 Adapter for Multimedia Streaming Ideal for provisioning IPTV service, the P873HNUP comes with a built-in HPNA3.1 coax adapter for instant connectivity with set top boxes and other coax-enabled devices in the home network. DVRs and other integrated entertainment devices can be updated quickly and easily on the Web. Wireless and Wired Home Connectivity The P873HNUP features the latest wireless 802.11n wireless technology that provides high speed performance and extended coverage. Wireless data rates can reach 300M*, while the stable, reliable wireless connection virtually eliminates dead zones and extends coverage to remote areas of the home. The wireless 11n allows for backwards compatibility with legacy wireless g and b devices. Users can secure the wireless network with the latest in wireless security: easy to use Wireless Push-button Security (WPS). Migration Support from IPv4 to IPv6 Now that IPv4 is exhausted, operators are looking for an alternative solution that can support IPv6. The P873HNUP can support IPv6/IPv4 Dual Stack and IPv6 Rapid Deployment (RD), the P873HNUP is positioned to help operators in their migrations from IPv4 to IPv6. With several different IPv6 deployment methods available, selecting ZyXEL's P873HNUP ensures your network is ready for many years to come. TR-069 Support The VSG1435 works with TR-069 standard management specifications, allowing service providers to manage and configure their devices remotely without an end-user’s manual intervention. This feature offers users a truly “Plug and Play” experience, reduces deployment complexity, and saves service provider’s operational, support, and maintenance costs. Quality of Service (QoS) and Firewall Security Designed for maximum delivery and low data delay, the P8723HNUP quality of service (QoS) offers the ability to categorize incoming and outgoing data according to prioritized data and grouping of traffic. QoS is an essential component for mission crucial applications, such as IPTV and Internet voice communications (VoIP). Also, ZyXEL offer’s the most advanced firewall security for protection against Internet threats, including: Denial of Services (DoS), packet filtering, keyword blocking, and parental controls. *300M wireless data transfer rate is theoretical. The actual data transfer rate may vary depending on the network environment
Description
VDSL2 Channel Bonding for Maximum DSL Speeds ZyXEL’s P873HNUP gateway product provides the latest in VDSL2 bonding with profiles 12x. The bonding increases bandwidth over a single copper line solution to deliver rich multimedia online experience for the subscriber. Flexible Deployment with Multiple DSL Options By using auto-detection for bonding, and non-bonding network environments, the P873HNUP provides excellent reliability and deployment flexibility with VDSL2 and ADSL2+ fallback as well as PTM/ATM mode support. Gigabit Ethernet WAN / LAN Port The P873HNUP includes a dedicated gigabit Ethernet WAN port for fiber deployments. When operators migrate from copper to fiber, they can use a single CPE for both networks. This gigabit port can be converted into a LAN port offering dual functionality. Built-in HPNA 3.1 Adapter for Multimedia Streaming Ideal for provisioning IPTV service, the P873HNUP comes with a built-in HPNA3.1 coax adapter for instant connectivity with set top boxes and other coax-enabled devices in the home network. DVRs and other integrated entertainment devices can be updated quickly and easily on the Web. Wireless and Wired Home Connectivity The P873HNUP features the latest wireless 802.11n wireless technology that provides high speed performance and extended coverage. Wireless data rates can reach 300M*, while the stable, reliable wireless connection virtually eliminates dead zones and extends coverage to remote areas of the home. The wireless 11n allows for backwards compatibility with legacy wireless g and b devices. Users can secure the wireless network with the latest in wireless security: easy to use Wireless Push-button Security (WPS). Migration Support from IPv4 to IPv6 Now that IPv4 is exhausted, operators are looking for an alternative solution that can support IPv6. The P873HNUP can support IPv6/IPv4 Dual Stack and IPv6 Rapid Deployment (RD), the P873HNUP is positioned to help operators in their migrations from IPv4 to IPv6. With several different IPv6 deployment methods available, selecting ZyXEL's P873HNUP ensures your network is ready for many years to come. TR-069 Support The VSG1435 works with TR-069 standard management specifications, allowing service providers to manage and configure their devices remotely without an end-user’s manual intervention. This feature offers users a truly “Plug and Play” experience, reduces deployment complexity, and saves service provider’s operational, support, and maintenance costs. Quality of Service (QoS) and Firewall Security Designed for maximum delivery and low data delay, the P8723HNUP quality of service (QoS) offers the ability to categorize incoming and outgoing data according to prioritized data and grouping of traffic. QoS is an essential component for mission crucial applications, such as IPTV and Internet voice communications (VoIP). Also, ZyXEL offer’s the most advanced firewall security for protection against Internet threats, including: Denial of Services (DoS), packet filtering, keyword blocking, and parental controls. *300M wireless data transfer rate is theoretical. The actual data transfer rate may vary depending on the network environment

Suppliers

Company
Product
Description
Supplier Links
802.11n Wireless VDSL2 Bonding Gateway - P873HNUP - ZyXEL Communications, Inc.
Anaheim, CA, USA
802.11n Wireless VDSL2 Bonding Gateway
P873HNUP
802.11n Wireless VDSL2 Bonding Gateway P873HNUP
VDSL2 Channel Bonding for Maximum DSL Speeds ZyXEL’s P873HNUP gateway product provides the latest in VDSL2 bonding with profiles 12x. The bonding increases bandwidth over a single copper line solution to deliver rich multimedia online experience for the subscriber. Flexible Deployment with Multiple DSL Options By using auto-detection for bonding, and non-bonding network environments, the P873HNUP provides excellent reliability and deployment flexibility with VDSL2 and ADSL2+ fallback as well as PTM/ATM mode support. Gigabit Ethernet WAN / LAN Port The P873HNUP includes a dedicated gigabit Ethernet WAN port for fiber deployments. When operators migrate from copper to fiber, they can use a single CPE for both networks. This gigabit port can be converted into a LAN port offering dual functionality. Built-in HPNA 3.1 Adapter for Multimedia Streaming Ideal for provisioning IPTV service, the P873HNUP comes with a built-in HPNA3.1 coax adapter for instant connectivity with set top boxes and other coax-enabled devices in the home network. DVRs and other integrated entertainment devices can be updated quickly and easily on the Web. Wireless and Wired Home Connectivity The P873HNUP features the latest wireless 802.11n wireless technology that provides high speed performance and extended coverage. Wireless data rates can reach 300M*, while the stable, reliable wireless connection virtually eliminates dead zones and extends coverage to remote areas of the home. The wireless 11n allows for backwards compatibility with legacy wireless g and b devices. Users can secure the wireless network with the latest in wireless security: easy to use Wireless Push-button Security (WPS). Migration Support from IPv4 to IPv6 Now that IPv4 is exhausted, operators are looking for an alternative solution that can support IPv6. The P873HNUP can support IPv6/IPv4 Dual Stack and IPv6 Rapid Deployment (RD), the P873HNUP is positioned to help operators in their migrations from IPv4 to IPv6. With several different IPv6 deployment methods available, selecting ZyXEL's P873HNUP ensures your network is ready for many years to come. TR-069 Support The VSG1435 works with TR-069 standard management specifications, allowing service providers to manage and configure their devices remotely without an end-user’s manual intervention. This feature offers users a truly “Plug and Play” experience, reduces deployment complexity, and saves service provider’s operational, support, and maintenance costs. Quality of Service (QoS) and Firewall Security Designed for maximum delivery and low data delay, the P8723HNUP quality of service (QoS) offers the ability to categorize incoming and outgoing data according to prioritized data and grouping of traffic. QoS is an essential component for mission crucial applications, such as IPTV and Internet voice communications (VoIP). Also, ZyXEL offer’s the most advanced firewall security for protection against Internet threats, including: Denial of Services (DoS), packet filtering, keyword blocking, and parental controls. *300M wireless data transfer rate is theoretical. The actual data transfer rate may vary depending on the network environment

VDSL2 Channel Bonding for Maximum DSL Speeds

ZyXEL’s P873HNUP gateway product provides the latest in VDSL2 bonding with profiles 12x. The bonding increases bandwidth over a single copper line solution to deliver rich multimedia online experience for the subscriber.

Flexible Deployment with Multiple DSL Options

By using auto-detection for bonding, and non-bonding network environments, the P873HNUP provides excellent reliability and deployment flexibility with VDSL2 and ADSL2+ fallback as well as PTM/ATM mode support.

Gigabit Ethernet WAN / LAN Port

The P873HNUP includes a dedicated gigabit Ethernet WAN port for fiber deployments. When operators migrate from copper to fiber, they can use a single CPE for both networks. This gigabit port can be converted into a LAN port offering dual functionality.

Built-in HPNA 3.1 Adapter for Multimedia Streaming

Ideal for provisioning IPTV service, the P873HNUP comes with a built-in HPNA3.1 coax adapter for instant connectivity with set top boxes and other coax-enabled devices in the home network. DVRs and other integrated entertainment devices can be updated quickly and easily on the Web.

Wireless and Wired Home Connectivity

The P873HNUP features the latest wireless 802.11n wireless technology that provides high speed performance and extended coverage. Wireless data rates can reach 300M*, while the stable, reliable wireless connection virtually eliminates dead zones and extends coverage to remote areas of the home. The wireless 11n allows for backwards compatibility with legacy wireless g and b devices. Users can secure the wireless network with the latest in wireless security: easy to use Wireless Push-button Security (WPS).

Migration Support from IPv4 to IPv6

Now that IPv4 is exhausted, operators are looking for an alternative solution that can support IPv6. The P873HNUP can support IPv6/IPv4 Dual Stack and IPv6 Rapid Deployment (RD), the P873HNUP is positioned to help operators in their migrations from IPv4 to IPv6. With several different IPv6 deployment methods available, selecting ZyXEL's P873HNUP ensures your network is ready for many years to come.

TR-069 Support

The VSG1435 works with TR-069 standard management specifications, allowing service providers to manage and configure their devices remotely without an end-user’s manual intervention. This feature offers users a truly “Plug and Play” experience, reduces deployment complexity, and saves service provider’s operational, support, and maintenance costs.

Quality of Service (QoS) and Firewall Security

Designed for maximum delivery and low data delay, the P8723HNUP quality of service (QoS) offers the ability to categorize incoming and outgoing data according to prioritized data and grouping of traffic. QoS is an essential component for mission crucial applications, such as IPTV and Internet voice communications (VoIP). Also, ZyXEL offer’s the most advanced firewall security for protection against Internet threats, including: Denial of Services (DoS), packet filtering, keyword blocking, and parental controls.

*300M wireless data transfer rate is theoretical. The actual data transfer rate may vary depending on the network environment

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number P873HNUP
Product Name 802.11n Wireless VDSL2 Bonding Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

NEMA TS2 Certified Industrial PoE++ Switches - 9060-4GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Networking Router - 25474157 - Radwell International
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details