ZyXEL Communications, Inc. Wireless N 100M Active Fiber 4-port Gateway FSG1100HN

Description
Active Fiber Router for FTTH Triple Play ServiceIntegrated Internet services through Fiber The ZyXEL FSG1100HN features with 100Base WAN Fiber interface, integrated four port Ethernet switch of 10/100 Mbps, and also Wireless LAN supports of 802.11b/g/n (1x1). It is not just an edge device of Fiber network but also a performance router for subscribers to bridge the most popular fiber service with optimized bandwidth from Telco/Service Provider and various applications from wired/wireless LAN (Local Area Network). Quality of Service (QoS) for triple-play traffic and bandwidth management The FSG1100HN equipped with QoS features. Service Provider can base on their service plan to freely design their QoS policy and prioritize the mission-critical services such as IPTV and VoIP. This increases the network efficiency and also the productivity to enable the Service Provider to bring the real multi-play into residential user's life. 802.11n technology for extreme performance and coverage The FSG1100HN series featuring 802.11n Technology provides the ultimate solution for speed and coverage. With data rate up to 150 Mbps, the FSG1100HN provides stable and reliable wireless connections for high speed data and multimedia delivery. It eliminates dead zones and extends coverage by using coming IEEE 802.11n technology and backwards compatible with any IEEE 802.11b/g Wi-Fi certified device. Eco-friendly wireless on/off button empowers easy way to save energy To respond to the concept of green earth, the FSG1100HN series equips with wireless on/off button that assists users to easily manage energy consumption. By just one click to shut down wireless power, energy can be saved and utilized more efficiently when wire wireless communication is not used. At meanwhile, the wired communication is still on and won't be effected. Various interfaced FTU for easy Fiber installation With FTU (Fiber Termination Unit) built-in, FSG1100HN series smoothes the pain of Fiber service deployment for Telco/SP. Various Fiber WAN interfaces provided to choose from simplex or duplex. Service provider is able to select the best fitting their infrastructure to delivery FTTH service with effective cost and minimum implementation efforts, so the TCO (Total Cost of Ownership) could be easily managed.
Description
Active Fiber Router for FTTH Triple Play ServiceIntegrated Internet services through Fiber The ZyXEL FSG1100HN features with 100Base WAN Fiber interface, integrated four port Ethernet switch of 10/100 Mbps, and also Wireless LAN supports of 802.11b/g/n (1x1). It is not just an edge device of Fiber network but also a performance router for subscribers to bridge the most popular fiber service with optimized bandwidth from Telco/Service Provider and various applications from wired/wireless LAN (Local Area Network). Quality of Service (QoS) for triple-play traffic and bandwidth management The FSG1100HN equipped with QoS features. Service Provider can base on their service plan to freely design their QoS policy and prioritize the mission-critical services such as IPTV and VoIP. This increases the network efficiency and also the productivity to enable the Service Provider to bring the real multi-play into residential user's life. 802.11n technology for extreme performance and coverage The FSG1100HN series featuring 802.11n Technology provides the ultimate solution for speed and coverage. With data rate up to 150 Mbps, the FSG1100HN provides stable and reliable wireless connections for high speed data and multimedia delivery. It eliminates dead zones and extends coverage by using coming IEEE 802.11n technology and backwards compatible with any IEEE 802.11b/g Wi-Fi certified device. Eco-friendly wireless on/off button empowers easy way to save energy To respond to the concept of green earth, the FSG1100HN series equips with wireless on/off button that assists users to easily manage energy consumption. By just one click to shut down wireless power, energy can be saved and utilized more efficiently when wire wireless communication is not used. At meanwhile, the wired communication is still on and won't be effected. Various interfaced FTU for easy Fiber installation With FTU (Fiber Termination Unit) built-in, FSG1100HN series smoothes the pain of Fiber service deployment for Telco/SP. Various Fiber WAN interfaces provided to choose from simplex or duplex. Service provider is able to select the best fitting their infrastructure to delivery FTTH service with effective cost and minimum implementation efforts, so the TCO (Total Cost of Ownership) could be easily managed.

Suppliers

Company
Product
Description
Supplier Links
Wireless N 100M Active Fiber 4-port Gateway - FSG1100HN - ZyXEL Communications, Inc.
Anaheim, CA, USA
Wireless N 100M Active Fiber 4-port Gateway
FSG1100HN
Wireless N 100M Active Fiber 4-port Gateway FSG1100HN
Active Fiber Router for FTTH Triple Play ServiceIntegrated Internet services through Fiber The ZyXEL FSG1100HN features with 100Base WAN Fiber interface, integrated four port Ethernet switch of 10/100 Mbps, and also Wireless LAN supports of 802.11b/g/n (1x1). It is not just an edge device of Fiber network but also a performance router for subscribers to bridge the most popular fiber service with optimized bandwidth from Telco/Service Provider and various applications from wired/wireless LAN (Local Area Network). Quality of Service (QoS) for triple-play traffic and bandwidth management The FSG1100HN equipped with QoS features. Service Provider can base on their service plan to freely design their QoS policy and prioritize the mission-critical services such as IPTV and VoIP. This increases the network efficiency and also the productivity to enable the Service Provider to bring the real multi-play into residential user's life. 802.11n technology for extreme performance and coverage The FSG1100HN series featuring 802.11n Technology provides the ultimate solution for speed and coverage. With data rate up to 150 Mbps, the FSG1100HN provides stable and reliable wireless connections for high speed data and multimedia delivery. It eliminates dead zones and extends coverage by using coming IEEE 802.11n technology and backwards compatible with any IEEE 802.11b/g Wi-Fi certified device. Eco-friendly wireless on/off button empowers easy way to save energy To respond to the concept of green earth, the FSG1100HN series equips with wireless on/off button that assists users to easily manage energy consumption. By just one click to shut down wireless power, energy can be saved and utilized more efficiently when wire wireless communication is not used. At meanwhile, the wired communication is still on and won't be effected. Various interfaced FTU for easy Fiber installation With FTU (Fiber Termination Unit) built-in, FSG1100HN series smoothes the pain of Fiber service deployment for Telco/SP. Various Fiber WAN interfaces provided to choose from simplex or duplex. Service provider is able to select the best fitting their infrastructure to delivery FTTH service with effective cost and minimum implementation efforts, so the TCO (Total Cost of Ownership) could be easily managed.

Active Fiber Router for FTTH Triple Play ServiceIntegrated Internet services through Fiber

The ZyXEL FSG1100HN features with 100Base WAN Fiber interface, integrated four port Ethernet switch of 10/100 Mbps, and also Wireless LAN supports of 802.11b/g/n (1x1). It is not just an edge device of Fiber network but also a performance router for subscribers to bridge the most popular fiber service with optimized bandwidth from Telco/Service Provider and various applications from wired/wireless LAN (Local Area Network).

Quality of Service (QoS) for triple-play traffic and bandwidth management

The FSG1100HN equipped with QoS features. Service Provider can base on their service plan to freely design their QoS policy and prioritize the mission-critical services such as IPTV and VoIP. This increases the network efficiency and also the productivity to enable the Service Provider to bring the real multi-play into residential user's life.

802.11n technology for extreme performance and coverage

The FSG1100HN series featuring 802.11n Technology provides the ultimate solution for speed and coverage. With data rate up to 150 Mbps, the FSG1100HN provides stable and reliable wireless connections for high speed data and multimedia delivery. It eliminates dead zones and extends coverage by using coming IEEE 802.11n technology and backwards compatible with any IEEE 802.11b/g Wi-Fi certified device.

Eco-friendly wireless on/off button empowers easy way to save energy

To respond to the concept of green earth, the FSG1100HN series equips with wireless on/off button that assists users to easily manage energy consumption. By just one click to shut down wireless power, energy can be saved and utilized more efficiently when wire wireless communication is not used. At meanwhile, the wired communication is still on and won't be effected.

Various interfaced FTU for easy Fiber installation

With FTU (Fiber Termination Unit) built-in, FSG1100HN series smoothes the pain of Fiber service deployment for Telco/SP. Various Fiber WAN interfaces provided to choose from simplex or duplex. Service provider is able to select the best fitting their infrastructure to delivery FTTH service with effective cost and minimum implementation efforts, so the TCO (Total Cost of Ownership) could be easily managed.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number FSG1100HN
Product Name Wireless N 100M Active Fiber 4-port Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

61850-3 Certified Managed Industrial Ethernet Switches - IEN-9648-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-1106/010-000-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details