ZyXEL Communications, Inc. Wireless N Home Router NBG-418N

Description
Better Wireless Connection at Home! The ZyXEL NBG-418N Wireless N Home Router provides more stable and reliable wireless connections for Web surfing, Internet sharing and multimedia streaming. Better yet, its rich green features will bring you an energy-saving wireless network without compromising performance. Enlarge Better wireless experienceCompliant with 802.11n technology, the ZyXEL NBG-418N Wireless N Home Router can upgrade home networks with faster wireless speeds of up to 300 Mbps* to provide more stable and reliable wireless connections for Web surfing and multimedia streaming. With Wi-Fi Multimedia(WMM) technology, the NBG-418N enhances your audio, video and voice application experience over wireless networks through the capability to prioritize different network traffic types for optimized performance. Enlarge Secured wireless environmentsWith the Wi-Fi Protected Setup (WPS) push button, establishing a secure wireless network can’t be easier. The WPS takes only a few seconds to set up a secure wireless network without any complicated procedure; and 64/128-bit WEP and WPA-PSK/WPA2-PSK are also supported to provide stringent protection for wireless transmissions. Enlarge Saves energy in smart waysFeaturing a power-saving mode, the NBG-418N can automatically reduce wasted energy when there is no transmission traffic. In addition, the NBG-418N can also detect the length of connected Ethernet cables and then adjust power usage accordingly. The shorter the Ethernet cable length, the less power it consumes.
Description
Better Wireless Connection at Home! The ZyXEL NBG-418N Wireless N Home Router provides more stable and reliable wireless connections for Web surfing, Internet sharing and multimedia streaming. Better yet, its rich green features will bring you an energy-saving wireless network without compromising performance. Enlarge Better wireless experienceCompliant with 802.11n technology, the ZyXEL NBG-418N Wireless N Home Router can upgrade home networks with faster wireless speeds of up to 300 Mbps* to provide more stable and reliable wireless connections for Web surfing and multimedia streaming. With Wi-Fi Multimedia(WMM) technology, the NBG-418N enhances your audio, video and voice application experience over wireless networks through the capability to prioritize different network traffic types for optimized performance. Enlarge Secured wireless environmentsWith the Wi-Fi Protected Setup (WPS) push button, establishing a secure wireless network can’t be easier. The WPS takes only a few seconds to set up a secure wireless network without any complicated procedure; and 64/128-bit WEP and WPA-PSK/WPA2-PSK are also supported to provide stringent protection for wireless transmissions. Enlarge Saves energy in smart waysFeaturing a power-saving mode, the NBG-418N can automatically reduce wasted energy when there is no transmission traffic. In addition, the NBG-418N can also detect the length of connected Ethernet cables and then adjust power usage accordingly. The shorter the Ethernet cable length, the less power it consumes.

Suppliers

Company
Product
Description
Supplier Links
Wireless N Home Router - NBG-418N - ZyXEL Communications, Inc.
Anaheim, CA, USA
Wireless N Home Router
NBG-418N
Wireless N Home Router NBG-418N
Better Wireless Connection at Home! The ZyXEL NBG-418N Wireless N Home Router provides more stable and reliable wireless connections for Web surfing, Internet sharing and multimedia streaming. Better yet, its rich green features will bring you an energy-saving wireless network without compromising performance. Enlarge Better wireless experienceCompliant with 802.11n technology, the ZyXEL NBG-418N Wireless N Home Router can upgrade home networks with faster wireless speeds of up to 300 Mbps* to provide more stable and reliable wireless connections for Web surfing and multimedia streaming. With Wi-Fi Multimedia(WMM) technology, the NBG-418N enhances your audio, video and voice application experience over wireless networks through the capability to prioritize different network traffic types for optimized performance. Enlarge Secured wireless environmentsWith the Wi-Fi Protected Setup (WPS) push button, establishing a secure wireless network can’t be easier. The WPS takes only a few seconds to set up a secure wireless network without any complicated procedure; and 64/128-bit WEP and WPA-PSK/WPA2-PSK are also supported to provide stringent protection for wireless transmissions. Enlarge Saves energy in smart waysFeaturing a power-saving mode, the NBG-418N can automatically reduce wasted energy when there is no transmission traffic. In addition, the NBG-418N can also detect the length of connected Ethernet cables and then adjust power usage accordingly. The shorter the Ethernet cable length, the less power it consumes.

Better Wireless Connection at Home!

The ZyXEL NBG-418N Wireless N Home Router provides more stable and reliable wireless connections for Web surfing, Internet sharing and multimedia streaming. Better yet, its rich green features will bring you an energy-saving wireless network without compromising performance.


Enlarge

Better wireless experienceCompliant with 802.11n technology, the ZyXEL NBG-418N Wireless N Home Router can upgrade home networks with faster wireless speeds of up to 300 Mbps* to provide more stable and reliable wireless connections for Web surfing and multimedia streaming. With Wi-Fi Multimedia(WMM) technology, the NBG-418N enhances your audio, video and voice application experience over wireless networks through the capability to prioritize different network traffic types for optimized performance.


Enlarge

Secured wireless environmentsWith the Wi-Fi Protected Setup (WPS) push button, establishing a secure wireless network can’t be easier. The WPS takes only a few seconds to set up a secure wireless network without any complicated procedure; and 64/128-bit WEP and WPA-PSK/WPA2-PSK are also supported to provide stringent protection for wireless transmissions.


Enlarge

Saves energy in smart waysFeaturing a power-saving mode, the NBG-418N can automatically reduce wasted energy when there is no transmission traffic. In addition, the NBG-418N can also detect the length of connected Ethernet cables and then adjust power usage accordingly. The shorter the Ethernet cable length, the less power it consumes.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number NBG-418N
Product Name Wireless N Home Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Wide Power Input Unmanaged Industrial PoE+ Switches - IEN-8428P-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details