ZyXEL Communications, Inc. 802.11n Wireless VDSL2 VoIP Combo WAN IAD P-2812HNU

Description
VDSL2 VoIP IAD for Triple Play ServicesVDSL2/ADSL2+ dual-mode functionalities The P-2812HNU-Fx/P-2812H NUL-Fx Series support dual-mode functionality that enables service providers to support ATM or PTM on the same device. It offers bi-directional high speed VDSL2, VDSL connection with speed up to 100/50 Mbps in PTM mode and 24/1 Mbps ADSL2+, ADSL2, ADSL connection in ATM mode. This powerful feature ensures service providers supporting the connection not only on the IP network but also the legacy ATM network without changing the CPE. Dual WAN to simplify ISP logistics When a customer migrates from ADSL2+ or VDSL2 to PON or WiMAX, the ISP only needs to send out a “dumb” and relatively cheap bridge-device terminating the physical connection, and provide an Ethernet-interface towards the customer. The customer’s existing CPE P-2812HNU-Fx/ P-2812HNUL-Fx Series will still be used for terminating the IP-connection but now via the Ethernet WAN-interface. 802.11n technology for extreme performance and coverage With 802.11n wireless data rates of up to 300 Mbps, the P-2812HNU-Fx/P-2812H NUL-Fx Series provides stable, reliable wireless connections for high-speed data and multimedia usages. It eliminates dead zones and extends coverage by using IEEE 802.11n technology while retaining backward compatibility with any IEEE 802.11b/g Wi-Fi certified device. Internet access through 3G networks The P-2812HNU-Fx/P-2812H NUL-Fx Series with USB interface for 3G USB dongle provides convenient Internet access to 3G networks for eliminating limitations of wired networks and further extension to the last-mile connectivity. Furthermore, 3G access can be deployed as a WAN backup for high-availability Internet connection in office environments. Quality of Service (QoS) support The P-2812HNU-Fx/P-2812H NUL-Fx Series comes equipped with essential ATM and IP QoS features. Service providers can freely design their QoS policies and prioritize the mission-critical services such as IPTV and VoIP based on their service plan offerings. This increases network efficiency and productivity that enable service providers to offer real multi-play meeting the needs of residential users.
Description
VDSL2 VoIP IAD for Triple Play ServicesVDSL2/ADSL2+ dual-mode functionalities The P-2812HNU-Fx/P-2812H NUL-Fx Series support dual-mode functionality that enables service providers to support ATM or PTM on the same device. It offers bi-directional high speed VDSL2, VDSL connection with speed up to 100/50 Mbps in PTM mode and 24/1 Mbps ADSL2+, ADSL2, ADSL connection in ATM mode. This powerful feature ensures service providers supporting the connection not only on the IP network but also the legacy ATM network without changing the CPE. Dual WAN to simplify ISP logistics When a customer migrates from ADSL2+ or VDSL2 to PON or WiMAX, the ISP only needs to send out a “dumb” and relatively cheap bridge-device terminating the physical connection, and provide an Ethernet-interface towards the customer. The customer’s existing CPE P-2812HNU-Fx/ P-2812HNUL-Fx Series will still be used for terminating the IP-connection but now via the Ethernet WAN-interface. 802.11n technology for extreme performance and coverage With 802.11n wireless data rates of up to 300 Mbps, the P-2812HNU-Fx/P-2812H NUL-Fx Series provides stable, reliable wireless connections for high-speed data and multimedia usages. It eliminates dead zones and extends coverage by using IEEE 802.11n technology while retaining backward compatibility with any IEEE 802.11b/g Wi-Fi certified device. Internet access through 3G networks The P-2812HNU-Fx/P-2812H NUL-Fx Series with USB interface for 3G USB dongle provides convenient Internet access to 3G networks for eliminating limitations of wired networks and further extension to the last-mile connectivity. Furthermore, 3G access can be deployed as a WAN backup for high-availability Internet connection in office environments. Quality of Service (QoS) support The P-2812HNU-Fx/P-2812H NUL-Fx Series comes equipped with essential ATM and IP QoS features. Service providers can freely design their QoS policies and prioritize the mission-critical services such as IPTV and VoIP based on their service plan offerings. This increases network efficiency and productivity that enable service providers to offer real multi-play meeting the needs of residential users.

Suppliers

Company
Product
Description
Supplier Links
802.11n Wireless VDSL2 VoIP Combo WAN IAD - P-2812HNU - ZyXEL Communications, Inc.
Anaheim, CA, USA
802.11n Wireless VDSL2 VoIP Combo WAN IAD
P-2812HNU
802.11n Wireless VDSL2 VoIP Combo WAN IAD P-2812HNU
VDSL2 VoIP IAD for Triple Play ServicesVDSL2/ADSL2+ dual-mode functionalities The P-2812HNU-Fx/P-2812H NUL-Fx Series support dual-mode functionality that enables service providers to support ATM or PTM on the same device. It offers bi-directional high speed VDSL2, VDSL connection with speed up to 100/50 Mbps in PTM mode and 24/1 Mbps ADSL2+, ADSL2, ADSL connection in ATM mode. This powerful feature ensures service providers supporting the connection not only on the IP network but also the legacy ATM network without changing the CPE. Dual WAN to simplify ISP logistics When a customer migrates from ADSL2+ or VDSL2 to PON or WiMAX, the ISP only needs to send out a “dumb” and relatively cheap bridge-device terminating the physical connection, and provide an Ethernet-interface towards the customer. The customer’s existing CPE P-2812HNU-Fx/ P-2812HNUL-Fx Series will still be used for terminating the IP-connection but now via the Ethernet WAN-interface. 802.11n technology for extreme performance and coverage With 802.11n wireless data rates of up to 300 Mbps, the P-2812HNU-Fx/P-2812H NUL-Fx Series provides stable, reliable wireless connections for high-speed data and multimedia usages. It eliminates dead zones and extends coverage by using IEEE 802.11n technology while retaining backward compatibility with any IEEE 802.11b/g Wi-Fi certified device. Internet access through 3G networks The P-2812HNU-Fx/P-2812H NUL-Fx Series with USB interface for 3G USB dongle provides convenient Internet access to 3G networks for eliminating limitations of wired networks and further extension to the last-mile connectivity. Furthermore, 3G access can be deployed as a WAN backup for high-availability Internet connection in office environments. Quality of Service (QoS) support The P-2812HNU-Fx/P-2812H NUL-Fx Series comes equipped with essential ATM and IP QoS features. Service providers can freely design their QoS policies and prioritize the mission-critical services such as IPTV and VoIP based on their service plan offerings. This increases network efficiency and productivity that enable service providers to offer real multi-play meeting the needs of residential users.

VDSL2 VoIP IAD for Triple Play ServicesVDSL2/ADSL2+ dual-mode functionalities

The P-2812HNU-Fx/P-2812HNUL-Fx Series support dual-mode functionality that enables service providers to support ATM or PTM on the same device. It offers bi-directional high speed VDSL2, VDSL connection with speed up to 100/50 Mbps in PTM mode and 24/1 Mbps ADSL2+, ADSL2, ADSL connection in ATM mode. This powerful feature ensures service providers supporting the connection not only on the IP network but also the legacy ATM network without changing the CPE.

Dual WAN to simplify ISP logistics

When a customer migrates from ADSL2+ or VDSL2 to PON or WiMAX, the ISP only needs to send out a “dumb” and relatively cheap bridge-device terminating the physical connection, and provide an Ethernet-interface towards the customer. The customer’s existing CPE P-2812HNU-Fx/ P-2812HNUL-Fx Series will still be used for terminating the IP-connection but now via the Ethernet WAN-interface.

802.11n technology for extreme performance and coverage

With 802.11n wireless data rates of up to 300 Mbps, the P-2812HNU-Fx/P-2812HNUL-Fx Series provides stable, reliable wireless connections for high-speed data and multimedia usages. It eliminates dead zones and extends coverage by using IEEE 802.11n technology while retaining backward compatibility with any IEEE 802.11b/g Wi-Fi certified device.

Internet access through 3G networks

The P-2812HNU-Fx/P-2812HNUL-Fx Series with USB interface for 3G USB dongle provides convenient Internet access to 3G networks for eliminating limitations of wired networks and further extension to the last-mile connectivity. Furthermore, 3G access can be deployed as a WAN backup for high-availability Internet connection in office environments.

Quality of Service (QoS) support

The P-2812HNU-Fx/P-2812HNUL-Fx Series comes equipped with essential ATM and IP QoS features. Service providers can freely design their QoS policies and prioritize the mission-critical services such as IPTV and VoIP based on their service plan offerings. This increases network efficiency and productivity that enable service providers to offer real multi-play meeting the needs of residential users.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number P-2812HNU
Product Name 802.11n Wireless VDSL2 VoIP Combo WAN IAD
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
AS-i module - VAEM-S6-S-FAS-4-4E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details