Cost-effective Ultra High-Speed ADSL2+ Gateway for SOHO NetworksHigher Speed Internet Access
The ZyXEL P-660H Series is an all-in-one affordable router, compatible with high-speed ADSL, ADSL2 and ADSL2+ interfaces over existing copper lines. With speed up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-660H Series offers higher data transfer rates and better bandwidth than traditional ADSL gateways. Users can enjoy not only high-speed ADSL services, but also broadband multimedia applications such as interactive gaming, video streaming, and real-time audio much easier than before.
Media Bandwidth Management (MBM™) Quality of Service (QoS)
The P-660H Series enables network administrators to allocate network resources and to guarantee Quality of Service (QoS). The Media Bandwidth Management (MBM) function prioritizes media services, and increases productivity and efficiency in daily operations by tailoring a system to specific demands such as VoIP, video streaming, video-conferencing or MP3 applications.
Zero Configuration Technology
With Zero Configuration technology, the P-660H Series. installation is quick and simple, allowing users to hook up a DSL connection without hassle.
Robust Firewall Security
The ICSA-certified ZyNOS operating system ensures state-of-art firewall performance and robust security from the P-660H Series. Based on Stateful Packet Inspection (SPI), DoS (Denial of Service) and DDoS features, it provides the first line defense against hackers, network intruders, and other harmful threats.
UPnP Support
The P-660H Series supports UPnP discovery and UPnP NAT traversal. Using the standard TCP/IP protocol, the P-660H Series can join a network, obtain an IP address, convey its capabilities, and learn about other devices on the network.
| ZyXEL Communications, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | P-660H |
| Product Name | ADSL2+ 4-port Gateway |
| Network Equipment | Gateway |