ZyXEL Communications, Inc. 200 Mbps Powerline Ethernet Multiplug Center PLA491

Description
All-in-one solution integrating HomePlug AV, Ethernet switch and filtered AC power outlet. ZyXEL PLA491 is a HomePlug network extension device that integrates an Ethernet 4-port switch with a 4-AC outlet. The design enables networking between varied electrical devices. The PLA491 not only provides a high speed data rate via HomePlug AV technology but also supplies outlets to save space in a Powerline networking environments. The PLA491 features four network filtered outlets The PLA491 isolates interference from the outlets via the onboard network filter, delivering clean and stable power for your Powerline network. Easy-one-touch button for network security setting Use the ENCRYPT button to set up a secure connection between your PLA491 and another HomePlug AV product with an ENCRYPT button. Just push the ENCRYPT button on your PLA491, and set up your second PowerLine device within 120 seconds. Easy-one-touch HomePlug On/Off and Power On/Off anytime to save energy Two independent On/Off switches save power consumption when the network function is not needed. Just one touch, you can save energy easily.
Description
All-in-one solution integrating HomePlug AV, Ethernet switch and filtered AC power outlet. ZyXEL PLA491 is a HomePlug network extension device that integrates an Ethernet 4-port switch with a 4-AC outlet. The design enables networking between varied electrical devices. The PLA491 not only provides a high speed data rate via HomePlug AV technology but also supplies outlets to save space in a Powerline networking environments. The PLA491 features four network filtered outlets The PLA491 isolates interference from the outlets via the onboard network filter, delivering clean and stable power for your Powerline network. Easy-one-touch button for network security setting Use the ENCRYPT button to set up a secure connection between your PLA491 and another HomePlug AV product with an ENCRYPT button. Just push the ENCRYPT button on your PLA491, and set up your second PowerLine device within 120 seconds. Easy-one-touch HomePlug On/Off and Power On/Off anytime to save energy Two independent On/Off switches save power consumption when the network function is not needed. Just one touch, you can save energy easily.

Suppliers

Company
Product
Description
Supplier Links
200 Mbps Powerline Ethernet Multiplug Center - PLA491 - ZyXEL Communications, Inc.
Anaheim, CA, USA
200 Mbps Powerline Ethernet Multiplug Center
PLA491
200 Mbps Powerline Ethernet Multiplug Center PLA491
All-in-one solution integrating HomePlug AV, Ethernet switch and filtered AC power outlet. ZyXEL PLA491 is a HomePlug network extension device that integrates an Ethernet 4-port switch with a 4-AC outlet. The design enables networking between varied electrical devices. The PLA491 not only provides a high speed data rate via HomePlug AV technology but also supplies outlets to save space in a Powerline networking environments. The PLA491 features four network filtered outlets The PLA491 isolates interference from the outlets via the onboard network filter, delivering clean and stable power for your Powerline network. Easy-one-touch button for network security setting Use the ENCRYPT button to set up a secure connection between your PLA491 and another HomePlug AV product with an ENCRYPT button. Just push the ENCRYPT button on your PLA491, and set up your second PowerLine device within 120 seconds. Easy-one-touch HomePlug On/Off and Power On/Off anytime to save energy Two independent On/Off switches save power consumption when the network function is not needed. Just one touch, you can save energy easily.

All-in-one solution integrating HomePlug AV, Ethernet switch and filtered AC power outlet.

ZyXEL PLA491 is a HomePlug network extension device that integrates an Ethernet 4-port switch with a 4-AC outlet. The design enables networking between varied electrical devices. The PLA491 not only provides a high speed data rate via HomePlug AV technology but also supplies outlets to save space in a Powerline networking environments. The PLA491 features four network filtered outlets The PLA491 isolates interference from the outlets via the onboard network filter, delivering clean and stable power for your Powerline network.

Easy-one-touch button for network security setting

Use the ENCRYPT button to set up a secure connection between your PLA491 and another HomePlug AV product with an ENCRYPT button. Just push the ENCRYPT button on your PLA491, and set up your second PowerLine device within 120 seconds.

Easy-one-touch HomePlug On/Off and Power On/Off anytime to save energy

Two independent On/Off switches save power consumption when the network function is not needed. Just one touch, you can save energy easily.

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number PLA491
Product Name 200 Mbps Powerline Ethernet Multiplug Center
Network Equipment Power Line Network Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Lite Managed Industrial Ethernet Switches - 8015 Series - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
ECO Unmanaged - 852-1112 - WAGO
Specs
Network Equipment Switch
View Details
5 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details