ZyXEL Communications, Inc. Wireless 11g USB Adapter G-202

Description
- A state-of-the-art stick design for mobile users' easy connectivity - Easy identification LED design for power and wireless link status - One utility for wireless status - Interference resistant design guarantee reliable performance. - Allows users move between Access Points without resetting their connection reconfiguration. - Uses 2.4GHz frequency band, which complies with worldwide requirement - Supports most popular operating systems: Window 98SE/2000/ME/ Windows XP/XP 64-bit Edition - Ensures high level security by providing the 64/128/256 bits WEP and WPA/WPA2 support based on Wi-Fi· - Fully compliant with the IEEE 802.11b WLAN standard and 802.11g WLAN standard - Supports WMM to achieve higher throughput and QoS
Description
- A state-of-the-art stick design for mobile users' easy connectivity - Easy identification LED design for power and wireless link status - One utility for wireless status - Interference resistant design guarantee reliable performance. - Allows users move between Access Points without resetting their connection reconfiguration. - Uses 2.4GHz frequency band, which complies with worldwide requirement - Supports most popular operating systems: Window 98SE/2000/ME/ Windows XP/XP 64-bit Edition - Ensures high level security by providing the 64/128/256 bits WEP and WPA/WPA2 support based on Wi-Fi· - Fully compliant with the IEEE 802.11b WLAN standard and 802.11g WLAN standard - Supports WMM to achieve higher throughput and QoS

Suppliers

Company
Product
Description
Supplier Links
Wireless 11g USB Adapter - G-202 - ZyXEL Communications, Inc.
Anaheim, CA, USA
Wireless 11g USB Adapter
G-202
Wireless 11g USB Adapter G-202
- A state-of-the-art stick design for mobile users' easy connectivity - Easy identification LED design for power and wireless link status - One utility for wireless status - Interference resistant design guarantee reliable performance. - Allows users move between Access Points without resetting their connection reconfiguration. - Uses 2.4GHz frequency band, which complies with worldwide requirement - Supports most popular operating systems: Window 98SE/2000/ME/ Windows XP/XP 64-bit Edition - Ensures high level security by providing the 64/128/256 bits WEP and WPA/WPA2 support based on Wi-Fi· - Fully compliant with the IEEE 802.11b WLAN standard and 802.11g WLAN standard - Supports WMM to achieve higher throughput and QoS

- A state-of-the-art stick design for mobile users' easy connectivity

- Easy identification LED design for power and wireless link status

- One utility for wireless status

- Interference resistant design guarantee reliable performance.

- Allows users move between Access Points without resetting their connection reconfiguration.

- Uses 2.4GHz frequency band, which complies with worldwide requirement

- Supports most popular operating systems: Window 98SE/2000/ME/ Windows XP/XP 64-bit Edition

- Ensures high level security by providing the 64/128/256 bits WEP and WPA/WPA2 support based on Wi-Fi·

- Fully compliant with the IEEE 802.11b WLAN standard and 802.11g WLAN standard

- Supports WMM to achieve higher throughput and QoS

Supplier's Site

Technical Specifications

  ZyXEL Communications, Inc.
Product Category Network Equipment
Product Number G-202
Product Name Wireless 11g USB Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Premium Industrial Ethernet Switches - INS-8008E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Lean Managed - 852-1816 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details