802.11n Technology for Extreme Performance and Coverage
The P-660HN-51 featuring 802.11n Technology provides the ultimate solution for speed and coverage. With data rates up to 300 Mbps, P-660HN-51 provides stable and reliable wireless connections for high speed data and multimedia delivery. It eliminates dead zones and extends coverage by using IEEE 802.11n technology and backwards compatible with any IEEE 802.11b/g Wi-Fi certified device.
WPS(WiFi Protection Setup)
Wi-Fi Protected Setup (WPS) is a standard for easy and secure establishment of a wireless network. With WPS, it will automatically configure a wireless network with a network name (SSID) and strong WPA data encryption and authentication. WPS makes the configuration of secure personal wireless networks as simple as pushing a button or entering a Personal Identification Number (PIN) code.
Robust SPI Firewall Security
SPI Firewall works at the network layer by examining a packet's header and footer in addition to ensuring the packet belongs to a valid session. Utilizing Stateful Packet Inspection (SPI), DoS (Denial of Service) and DDoS features, P-660HN-51 provides the first line defense against hackers, network intruders, and other harmful threats.
IPv6 Enabled
The P660HN-51 leverages ZyXEL's many years of global IPv6 support in its products which include numerous IPv6 Logo Ready certified devices. With support for IPv6/IPv4 Dual Stack and IPv6 Rapid Deployment (RD), the P660HN-51 is well prepared to aid in North American carrier network migrations to IPv4/IPv6. Selecting ZyXEL's P660HN-51 ensures your network readiness for years and years to come.
Quality of Service (QoS) support
The P660HN-51 comes equipped with essential ATM and routing QoS features. Service providers can use these features to freely design their QoS policies to prioritize mission-critical services such as IPTV and VoIP. This increases the network efficiency and user satisfaction necessary for service providers to deliver real IPTV and other enhanced applications into customer's lives.
TR-069 remote management
With TR-069 standard management specifications, service providers are able to manage and configure client devices remotely without an end-user's manual intervention. This feature enables a truly "plug-and-play" experience while reducing the complexity inherent in any network deployment. Overall, with TR-069, the P660HN saves service provider's operational and maintenance costs.
ZyXEL Communications, Inc. | |
---|---|
Product Category | Network Equipment |
Product Number | P-660HN |
Product Name | 802.11n Wireless ADSL2+ Gateway |
Network Equipment | Gateway |