Murphy Industrial Products Inc. Datasheets for Tie Down Straps
Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees.
Tie Down Straps: Learn more
| Product Name | Notes |
|---|---|
| #228500 Heavy Duty Tarpstraps Sizes 10" (#228500) wt. .18 15" (#228505) wt. .25 21" (#228510, wt. .27 31" (#228515), wt. .34 41" (#228520), wt. .57 | |
| #233000 Weight 1.3 lbs. 1” x 4’ Alligator Clip Claw Buckle Strap | |
| #233030 Weight 1 lbs. 1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs | |
| #233500 Weight 1 lbs. 1” x 5’ Ratchet Tie Down w/ V.C. S-Hooks Break/Strength 1,200 lbs | |
| #23400 Weight 1 lbs. 1” x 6’ Motorcycle Strap Ratchet Tie Down w/ V.C. S Hook & Soft Eye Break/Strength 1,200 lbs | |
| #234600 Weight 1 lbs. 1” x 9’ Ratchet Tie Down w/ V.C. S Hooks Break/Strength 1,200 lbs | |
| #234650 Weight 2 lbs. 1” x 10’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks & Rubber Ratchet Handle Break/Strength 1,500 lbs | |
| #235025 Weight _ lbs. 1” x 12’ Ratchet Tie Down w/ 9/16" Boat Snap Hooks Working Load Limit 1,300 lbs | |
| #235050 Weight 1 lbs. 1” x 12’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs | |
| #235500 Weight 1 lbs. 1” x 12’ Ratchet Tie Down w/ Flat Hooks Break/Strength 1,200 lbs | |
| #235500 Weight 1 lbs. 1” x 12’ Ratchet Tie Down w/ Flat Hooks Break/Strength 1,300 lbs | |
| #236013 Weight 1.5 lbs. 1” x 25’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs | |
| #236026 Weight 2 lbs. 1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks "Heavy Duty" Working Load Limit 1,000 lbs | |
| #236500 Weight 1 lbs. 1" x 15' Ratchet Tie Down w/ Flat Hooks Break/Strength 1,300 lbs | |
| #238000 Weight 1.3 lbs. 1” x 16’ Ratchet Tie Down w/ V.C. S-Hooks Break/Strength 1,200 lbs | |
| #238250 Weight 1 lbs. 1” x 16’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs | |
| #238255 Weight _ lbs. Assy. Rubber Handle 1 " x 16' Poly Tie-Down Assy. w/ Rubber Handle Ratchet Buckle w/ Black S Hook | |
| #238355 Weight 1 lbs. 1” x 8’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs | |
| #238400 Weight 1 lbs. 1” x 12’ Ratchet Tie Down w/ Wire Hooks Break/Strength 1,300 lbs | |
| #238500 Weight 1 lbs. 1” x 16’ Ratchet Tie Down W/ Wire Hooks & Keeper Break/Strength 1,300 lbs | |
| #238500 Weight 1 lbs. 1” x 16’ Ratchet Tie Down w/ Wire Hooks Break/Strength 1,300 lbs | |
| #238550 Weight 6.5 lbs. 2X15m “Belly Strap” Working Load Limit 3,000 lbs. (3,333 lbs. w/ Super Web) | |
| #238551 Weight 6.9 lbs. 3X15m “Belly Strap” Working Load Limit 4,000 lbs. (5,000 lbs. w/ Super Web) | |
| #238552 Weight 7.5 lbs. 4X15m “Belly Strap” Working Load Limit 5,000 lbs. (6,000 lbs. w/ Super Web) | |
| #238557 Weight 6.5 lbs. 2" x 27' Super Web Ratchet Tie Down w/ Wire Hooks Working Load Limit 3,333 lbs | |
| #238558 Weight 12.5 lbs. 2" x 27' Super Web Ratchet Tie Down w/ Chain & Grab Hooks Working Load Limit 3,333 lbs | |
| #238559 Weight 6.5 lbs. 2" x 27' Super Web Ratchet Tie Down w/ D-Rings Working Load Limit 3,333 lbs | |
| #238560 Weight 13.5 lbs. 3" x 27' Super Web Ratchet Tie Down w/ Flat Hooks Working Load Limit 5,000 lbs | |
| #238561 Weight 13.5 lbs. 3" x 27' Super Web Ratchet Tie Down w/ Wire Hooks Working Load Limit 5,000 lbs | |
| #238562 Weight 16 lbs. 3" x 27' Super Web Ratchet Tie Down w/ Chain & Grab Hooks Working Load Limit 5,000 lbs | |
| #238563 Weight 13 lbs. 3" x 27' Super Web Ratchet Tie Down w/ D-Rings Working Load Limit 5,000 lbs | |
| #238564 Weight 16 lbs. 4" x 27' Super Web Ratchet Tie Down w/ Flat Hooks Working Load Limit 6,000 lbs | |
| #238565 Weight 16 lbs. 4" x 27' Super Web Ratchet Tie Down w/ Wire Hooks Working Load Limit 6,000 lbs | |
| #238566 Weight 19 lbs. 4" x 27' Super Web Ratchet Tie Down w/ Chain & Grab Hooks Working Load Limit 6,000 lbs | |
| #238567 Weight 16 lbs. 4" x 27' Super Web Ratchet Tie Down w/ D-Rings Working Load Limit 6,000 lbs | |
| #238775 Weight 1.3 lbs. 1” x 17’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs | |
| #242000 Weight 1.5 lbs. 2” x 6’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 2,100 lbs | |
| #242002 Weight 20 lbs. 12 Gauge A Track Horizontal 10’ Length Also available in 10’ Vertical | |
| #242003 Weight 20 lbs. 12 Guage A Track Vertical 10' Length | |
| #242005 Weight 20 lbs. 12 Gauge E Track Horizontal 10’ Length Also available in 10’ Vertical | |
| #242006 Weight 20 lbs. 12 Guage E Track Vertical 10' Length | |
| #242008 Weight _ lbs. 2” x 16’ Cambuckle Assembly w/ Spring End Fittings Working Load Limit 1,000 lbs. | |
| #242014 Weight _ lbs. 2” x 20’ Cambuckle Assembly w/ Spring End Fittings Working Load Limit 1,000 lbs | |
| #242500 Weight _ lbs. 2” x 6’ Combo Axle Strap Ratchet Tie Down w/ Wear Pad, Snap Hooks & Keeper Work Load Limit 3,000 lbs | |
| #242525 Weight .8 lbs. Rope Tie Assembly w/ Spring Loaded End Fittings | |
| #242600 Weight _ lbs. 2” x 6’ Ratchet Tie Down w/ Wire Hooks Work Load Limit 3,000 lbs | |
| #243000 Weight 4 lbs. 2” x 8’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs | |
| #244000 Weight 2 lbs. 2” x 10’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 2,100 lbs | |
| #244500 Weight 2 lbs. 2” x 10’ Ratchet Tie Down Wire Hook x “O” Ring Work Load Limit 3,000 lbs | |
| #244520 Weight 2 lbs. 2” x 10’ Ratchet Tiedown Assembly w/ Wire Hooks Workload Limit 3,000 lbs | |
| #244525 Weight 12 lbs. 3” x 12’ Ratchet Tie Down w/ Wire Hooks Work Load Limit 3,000 lbs | |
| #244526 Weight _ lbs. 2" x 12" Condura Wear Pad | |
| #244527 Weight _ lbs. 3" x 12" Condura Wear Pad | |
| #244528 Weight _ lbs. 4" x 12" Condura Wear Pad | |
| #246500 Weight 3.2 lbs. 2” x 12’ Cambuckle Assembly w/ Spring “E” Fittings Also available in 2” x 16’ (#242008) & 2” x 20’ (#242014) WLL 1,000 lbs | |
| #246500 Weight _ lbs. 2” x 12’ Cambuckle Assembly w/ Spring End Fittings Working Load Limit 1,000 lbs. | |
| #246520 Weight 1 lbs. 2” x 20’ Ratchet Assembly w/ Spring “E” Fittings 3M# Also available in 2” x 12’ & 2” x 16’ | |
| #246520 Weight _ lbs. 2” x 20’ Ratchet Assembly w/ Spring E Fittings Working Load Limit 3,000 lbs | |
| #246750 Weight 2.3 lbs. 2” x 12’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 2,100 lbs | |
| #248500 Weight _ lbs. 2” x 15’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs | |
| #249000 Weight 10 lbs. 2” x 15’ Ratchet Tie Down w/ 24” Chain & Grab Hook Work Load Limit 3,000 lbs | |
| #249010 Weight 4 lbs. 2” x 16’ "Cylinder Strap" Ratchet Tie Down w/ Flat Hooks & Detachable Short End | |
| #250000 Weight _ lbs. 2” x 16’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs | |
| #250020 Weight 2.5 lbs. 2” x 16’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 2,100 lbs | |
| #250030 Weight _ lbs. 2” x 16’ Ratchet Assembly w/ Spring E Fittings Working Load Limit 3,000 lbs. | |
| #250500 Weight 2.5 lbs. 2” x 16’ Ratchet Tiedown w/ Wire Hooks Workload Limit 3,000 lbs | |
| #252000 Weight _ lbs. 2” x 20’ Boat Winch Strap w/ 9/16” Boat Snap Hook Working Load Limit 1,000 lbs | |
| #252430 Weight _ lbs. 2” x 12’ Ratchet Assembly w/ Spring E Fittings Working Load Limit 3,000 lbs. | |
| #254000 Weight _ lbs. 2” x 20’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs | |
| #254050 Weight 4.5 lbs. 2” x 20’ Ratchet Tie Down w/ Wire Hooks Work Load Limit 3,000 lbs | |
| #256000 Weight 12.5 lbs. 2” x 27’ Ratchet Tie Strap w/ Chain & Grab Hook Work Load Limit 3,000 lbs | |
| #256455 Weight 6.5 lbs. Assy. Rubber Handle 2" x 27' Poly Tie-Down Assy. w/ Rubber Handle Ratchet Buckle w/ Black Flat Hook | |
| #256460 Weight 6.5 lbs. Assy. Rubber Handle 2" x 27' Poly Tie-Down Assy. w/ Rubber Handle Ratchet Buckle w/ Black Wire Hook | |
| #258000 Weight _ lbs. 2” x 27’ Strap Only 10M# w/ Flat Hook Work Load Limit 3,000 lbs Available in 30’ length | |
| #258500 Weight _ lbs. 2” x 27’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs | |
| #259000 Weight 3 lbs. 2” x 27’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 2,100 lbs | |
| #260500 Weight 6.5 lbs. 2” x 27’ Ratchet Tie Down w/ D-Rings Work Load Limit 3,000 lbs | |
| #262500 Weight 6.5 lbs. 2” x 27’ Ratchet Assembly w/ Wire Hooks Work Load Limit 3,000 lbs Available in 30’ length | |
| #264500 Weight 6.5 lbs. 2” x 30’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs | |
| #271500 Weight _ lbs. 3” x 30’ Strap Only w/ Flat Hooks Work Load Limit 4,000 lbs | |
| #272000 Weight 13 lbs. 3” x 30’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 4,000 lbs | |
| #272050 Weight 13 lbs. 3” x 30’ Ratchet Tie Down w/ Wire Hooks Work Load Limit 4,000 lbs | |
| #285500 Weight _ lbs. 4” x 30’ Strap Only 18M# w/ Flat Hook Work Load Limit 5,000 lbs | |
| #28556 Weight 6.5 lbs. 2" x 27' Super Web Ratchet Tie Down w/ Flat Hooks Working Load Limit 3,333 lbs | |
| #286500 Weight 15.8 lbs. 4” x 30’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 5,000 lbs | |
| #286520 Weight 16 lbs. 4” x 30’ Ratchet Tie Down w/ Wire Hooks Work Load Limit 5,000 lbs | |
| #289000 Weight _ lbs. 4” x 50’ Strap Only 18M# w/ Flat Hook Workload Limit 5,000 lbs | |
| #296454 Weight 18 lbs. Aluminum Garment Beam shown w/ 5/16” x 20’ Hollow Braided Rope | |
| #296500 Weight 12 lbs. Standard Steel Paddle Handle Load Lock Available in 2” x 4” pads | |
| #297007 Weight 14.5 lbs. Square Jack Style Bar | |
| #302515 Weight 5 lbs. Cargo Control 4”: 4” x 5’ Roll Off Container Winch Strap w/ Large Flat Hook. | |
| #302525 Weight _ lbs. Over the Tire Strap w/ Ratchet & Wire Hooks. Working Load Limit 3,000 lbs | |
| #302535 Weight _ lbs. Over the Tire Strap w/ Ratchet & Cluster Hooks (RTJ). Working Load Limit 3,000 lbs. | |
| #306500 Combo Painted Winch Bar Wt. 6.25 lb. | |
| #306500 Standard Chrome Winch Bar Wt. 5 lb. | |
| #499950 Weight 1.5 lbs. 8' Long Tree Saver Sling | |
| Custom Tent Straps All Parts & Custom Straps Available 1", 1.5" & 2" shown | |
| The versatile ROPE RATCHET answers all your tiedown needs for work or play. The patented design and rugged construction helps you secure a wide variety of loads quickly and easily. |