Murphy Industrial Products Inc. Datasheets for Lifting Slings
Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists.
Lifting Slings: Learn more
| Product Name | Notes |
|---|---|
| 8 - Part M-Sling - Braided Wire Rope Slings 8-Part | |
| Double-Leg Slings • Special purpose slings with varied combinations of rings and/or hooks. • Available with single, double or more legs. • 1, 2, 3 and 4-leg assemblies available on... | |
| 8' Long Tree Saver Sling EE2902x8' - Part Number #499950 | |
| Eye & Eye Flat Eye & Eye Twist | |
| GRADE 100 CHAIN SLINGS - SPECIFICATIONS - The Slings shown here are standard assemblies that can be made from “Proof Tested’ Components and Alloy Chain supplied by Murphy Industrial Products. | |
| GRADE 120 CHAIN SLINGS - SPECIFICATIONS - The Slings shown here are standard assemblies that can be made from “Proof Tested’ Components and Alloy Chain supplied by Murphy Industrial Products. | |
| GRADE 80 CHAIN SLINGS - SPECIFICATIONS - The Slings shown here are standard assemblies that can be made from “Proof Tested’ Components and Alloy Chain supplied by Murphy Industrial Products. | |
| M-Sling - Cable-Laid: Galvanized - SPECIFICATIONS - Cable-Laid slings are specialized slings, designed specifically for applications that require extreme flexibility and resistance to kinking. This is a single-leg construction for... | |
| M-Sling - Endless-Type Roundsling The most basic roundsling, yet they offer great versatility. Endless roundslings may be used in a vertical, choker or basket type hitch. Sling life extended through... | |
| M-Sling Specifications - Choker Slings Flemished Eye & Mechanically Swaged | |
| Single-Leg Slings • Special purpose slings with varied combinations of rings and/or hooks. • Available with single, double or more legs. • 1, 2, 3 and 4-leg assemblies available on... | |
| Drum Lifting Sling Grade 100 2 Foot Long Legs WLL is 1,000 lbs | |
| Endless Flat Slings | |
| Eye & Eye Polyester Round Slings | |
| M-Sling - Braided Wire Rope Slings 6-Part | |
| M-Sling Eye & Eye Flat Eye & Eye Twist Type 3 | |
| M-Sling Triangle Choker Triangle Triangle Type 1 |