Murphy Industrial Products Inc. 1” x 15’ Ratchet Tie Down Assembly w/ Flat Hooks 1X15RTDFHC

Description
#238775 Weight 1.3 lbs. 1” x 17’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs
Description
#238775 Weight 1.3 lbs. 1” x 17’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs

Suppliers

Company
Product
Description
Supplier Links
1” x 15’ Ratchet Tie Down Assembly w/ Flat Hooks - 1X15RTDFHC - Murphy Industrial Products Inc.
Houston, TX, USA
1” x 15’ Ratchet Tie Down Assembly w/ Flat Hooks
1X15RTDFHC
1” x 15’ Ratchet Tie Down Assembly w/ Flat Hooks 1X15RTDFHC
#238775 Weight 1.3 lbs. 1” x 17’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs

#238775 Weight 1.3 lbs.
1” x 17’ Ratchet Tie Down
w/ Vinyl Coated “S” Hooks
Break/Strength 1,200 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 1X15RTDFHC
Product Name 1” x 15’ Ratchet Tie Down Assembly w/ Flat Hooks
Length 180 inch (4572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL500 Length 4 - 701300402200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details
Fixing Straps - 2892006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.77 inch (172 mm)
Width 0.1811 inch (4.6 mm)
View Details
“Belly Strap” - 4x50RES - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 591 inch (15000 mm)
Width 4 inch (102 mm)
Working Load 6000 lbs (2721 kg)
View Details
21
Specs
Length 21 inch (533 mm)
Type Bungee Cord
Strap Material Rubber
View Details