Murphy Industrial Products Inc. 2” x 16’ Ratchet Tie Down 2x16RTDFH

Description
#250000 Weight _ lbs. 2” x 16’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs
Description
#250000 Weight _ lbs. 2” x 16’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs

Suppliers

Company
Product
Description
Supplier Links
2” x 16’ Ratchet Tie Down - 2x16RTDFH - Murphy Industrial Products Inc.
Houston, TX, USA
2” x 16’ Ratchet Tie Down
2x16RTDFH
2” x 16’ Ratchet Tie Down 2x16RTDFH
#250000 Weight _ lbs. 2” x 16’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs

#250000 Weight _ lbs.
2” x 16’ Ratchet Tie Down
w/ Flat Hooks
Work Load Limit 3,000 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 2x16RTDFH
Product Name 2” x 16’ Ratchet Tie Down
Length 192 inch (4877 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.1969 inch (5 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 291048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
Ratchet Tie Down w/ Plain Chain End - 2RCPE - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Width 2 inch (50.8 mm)
Working Load 3333 lbs (1512 kg)
Type Ratchet Strap
View Details
15
Specs
Length 15 inch (381 mm)
Type Bungee Cord
Strap Material Rubber
View Details