Murphy Industrial Products Inc. Datasheets for Pulley Blocks
Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications.
Pulley Blocks: Learn more
| Product Name | Notes |
|---|---|
| GIN BLOCK PULLEY - HOISTING BLOCK - GIN WHEEL For Rope Size up to 7/8" | |
| Hay Fork Pulleys with Swivel Eye Galvanized Bronze Brushed, with Grease Nipple | |
| M4020- All Alloy Tail Board Bronze bushed, painted red | |
| M4040- Tail Board Bronze bushed, painted blue * Also available Hot Galvanized | |
| M4070- Tail Board Bronze bushed, painted red | |
| M4160- Alloy with Hook Bronze bushed, painted red | |
| M4170- All Alloy with Shackle Bronze bushed, painted red | |
| M4190- with Shackle Bronze bushed, painted blue * Fitted with swivel eye | |
| M4300- with Hook Bronze bushed, painted blue | |
| M4310- with Shackle Bronze bushed, painted blue | |
| Manila Rope Snatch Block, Swivel Hook Drop link, steel shell, hot galv., bronze bushed with grease nipple | |
| Single Swivel Eye Pulley | |
| SNATCH BLOCKS M4180- with Hook Bronze bushed, painted blue |