Murphy Industrial Products Inc. Datasheets for Cordage, Rope, and Webbing
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more
| Product Name | Notes |
|---|---|
| 2” x 20’ Heavy Duty Tow Break/Strength 24,800 lbs. | |
| 2” x 20’ Heavy Duty Camo Tow Strap Break/Strength 24,800 lbs. | |
| 2” x 30’ Heavy Duty Camo Tow Strap Break/Strength 24,800 lbs. | |
| 4” x 35’ Heavy Duty Camo Tow Strap | |
| 4” x 40’ Heavy Duty Camo Tow Strap. | |
| Advantages of Amsteel Blue Synthetic Winch Lines Significant weight savings over wire rope winch lines (1/7th the weight) Size for Size Strength Replacement for Wire Rope Torque-free & Very... | |
| CORDAGE: Pure Manila Rope | |
| Polypropylene Rope 3-Strand, Twisted, Yellow. | |
| A high-performance 12-strand single braid of 100% Dyneema® SK-75 fiber, AmSteel®-Blue yields the maximum in strength-to-weight ratio, torque-free, very low stretch, and is stronger than the same sized wire rope... | |
| Cargo Control 4”: 4” x 5’ Roll Off Container Winch Strap w Large Flat Hook. | |
| Plasma® 12 strand is the highest strength synthetic rope available. Plasma® 12 strand comes standard with a polyurethane finish and is easily spliced using a simple lockstitch type splice, 4-3-2... | |
| TOW ROPE Murphy Industrial Products offers various sizes and lengths of tow rope.. We also offer custom sizes. |