Murphy Industrial Products Inc. 4” x 30’ Ratchet Tie Down 4x30RTDFH

Description
#286500 Weight 15.8 lbs. 4” x 30’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 5,000 lbs
Description
#286500 Weight 15.8 lbs. 4” x 30’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 5,000 lbs

Suppliers

Company
Product
Description
Supplier Links
4” x 30’ Ratchet Tie Down - 4x30RTDFH - Murphy Industrial Products Inc.
Houston, TX, USA
4” x 30’ Ratchet Tie Down
4x30RTDFH
4” x 30’ Ratchet Tie Down 4x30RTDFH
#286500 Weight 15.8 lbs. 4” x 30’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 5,000 lbs

#286500 Weight 15.8 lbs.
4” x 30’ Ratchet Tie Down
w/ Flat Hooks
Work Load Limit 5,000 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 4x30RTDFH
Product Name 4” x 30’ Ratchet Tie Down
Length 360 inch (9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL250 Length 4 - 700400402200020 - Certex UK
Specs
Width 0.9843 inch (25 mm)
Working Load 8.99 lbs (4.08 kg)
Type Ratchet Strap
View Details
Fixing Straps - 291054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.6693 inch (17 mm)
Strap Material Galvanised steel
View Details
2” x 27’ Ratchet Tie Down w/ D-Rings - 2x27RTDDR - Murphy Industrial Products Inc.
Specs
Length 324 inch (8230 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details