Murphy Industrial Products Inc. Boat Winch Strap 2x20BWS

Description
#252000 Weight _ lbs. 2” x 20’ Boat Winch Strap w/ 9/16” Boat Snap Hook Working Load Limit 1,000 lbs
Description
#252000 Weight _ lbs. 2” x 20’ Boat Winch Strap w/ 9/16” Boat Snap Hook Working Load Limit 1,000 lbs

Suppliers

Company
Product
Description
Supplier Links
Boat Winch Strap - 2x20BWS - Murphy Industrial Products Inc.
Houston, TX, USA
Boat Winch Strap
2x20BWS
Boat Winch Strap 2x20BWS
#252000 Weight _ lbs. 2” x 20’ Boat Winch Strap w/ 9/16” Boat Snap Hook Working Load Limit 1,000 lbs

#252000 Weight _ lbs.
2” x 20’ Boat Winch Strap
w/ 9/16” Boat Snap Hook
Working Load Limit 1,000 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 2x20BWS
Product Name Boat Winch Strap
Length 240 inch (6096 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL350 -  - Certex UK
Specs
Width 1.38 inch (35 mm)
Working Load 33.72 lbs (15.29 kg)
Type Ratchet Strap
View Details
Fixing Straps - 2892007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.88 inch (378 mm)
Width 0.1890 inch (4.8 mm)
View Details
2” x 8’ Ratchet Tie Down w/ Flat Hooks - 2x8RTDFH - Murphy Industrial Products Inc.
Specs
Length 96 inch (2438 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details
41
Specs
Length 41 inch (1041 mm)
Type Bungee Cord
Strap Material Rubber
View Details