Murphy Industrial Products Inc. 2” x 27’ Ratchet Tie Down 2x27RTDFH

Description
#258500 Weight _ lbs. 2” x 27’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs
Description
#258500 Weight _ lbs. 2” x 27’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs

Suppliers

Company
Product
Description
Supplier Links
2” x 27’ Ratchet Tie Down - 2x27RTDFH - Murphy Industrial Products Inc.
Houston, TX, USA
2” x 27’ Ratchet Tie Down
2x27RTDFH
2” x 27’ Ratchet Tie Down 2x27RTDFH
#258500 Weight _ lbs. 2” x 27’ Ratchet Tie Down w/ Flat Hooks Work Load Limit 3,000 lbs

#258500 Weight _ lbs.
2” x 27’ Ratchet Tie Down
w/ Flat Hooks
Work Load Limit 3,000 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 2x27RTDFH
Product Name 2” x 27’ Ratchet Tie Down
Length 324 inch (8230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fixing Straps - 2892006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.77 inch (172 mm)
Width 0.1811 inch (4.6 mm)
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3150 inch (8 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
2” x 6’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks - 2x6RTDVCSH - Murphy Industrial Products Inc.
Specs
Length 84 inch (2134 mm)
Width 2 inch (50.8 mm)
Working Load 2100 lbs (952 kg)
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details