Murphy Industrial Products Inc. 1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks 1x6CBVCSH

Description
#233030 Weight 1 lbs. 1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs
Description
#233030 Weight 1 lbs. 1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs

Suppliers

Company
Product
Description
Supplier Links
1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks - 1x6CBVCSH - Murphy Industrial Products Inc.
Houston, TX, USA
1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks
1x6CBVCSH
1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks 1x6CBVCSH
#233030 Weight 1 lbs. 1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks Break/Strength 1,200 lbs

#233030 Weight 1 lbs.
1” x 6’ Cambuckle Assembly
w/ Vinyl Coated “S” Hooks
Break/Strength 1,200 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 1x6CBVCSH
Product Name 1” x 6’ Cambuckle Assembly w/ Vinyl Coated “S” Hooks
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL250 Length 8 - 700400802200020 - Certex UK
Specs
Width 0.9843 inch (25 mm)
Working Load 8.99 lbs (4.08 kg)
Type Ratchet Strap
View Details
Fixing Straps - 377322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
2” x 30’ Ratchet Tie Down - 2x30RTDFH - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 360 inch (9144 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details