Murphy Industrial Products Inc. Datasheets for Hoist Rings
Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel.
Hoist Rings: Learn more
| Product Name | Notes |
|---|---|
| 2” Delta Ring Working Load Limit 3,333 lbs. | |
| 4” Forged “D” Ring Working Load Limit 6,000 lbs. | |
| Hoist rings are manufactured using AISI 4140 Aircraft Quality Chrome-Moly which meet or exceed ASTM A322. All of the 4140 material is metallurgically analyzed and certified. These hoist rings are... | |
| Recessed “D” Ring 5M# |