Murphy Industrial Products Inc. 1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks "Heavy Duty" 1x15RTDVCSHHD

Description
#236026 Weight 2 lbs. 1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks "Heavy Duty" Working Load Limit 1,000 lbs
Description
#236026 Weight 2 lbs. 1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks "Heavy Duty" Working Load Limit 1,000 lbs

Suppliers

Company
Product
Description
Supplier Links
1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks
Houston, TX, USA
1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks "Heavy Duty"
1x15RTDVCSHHD
1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks "Heavy Duty" 1x15RTDVCSHHD
#236026 Weight 2 lbs. 1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks "Heavy Duty" Working Load Limit 1,000 lbs

#236026 Weight 2 lbs.
1” x 15’ Ratchet Tie Down
w/ Vinyl Coated “S” Hooks
"Heavy Duty"
Working Load Limit 1,000 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 1x15RTDVCSHHD
Product Name 1” x 15’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks "Heavy Duty"
Length 180 inch (4572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL500 Length 12 - 701301202200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details
Fixing Straps - 291048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
2” x 30’ Ratchet Tie Down - 2x30RTDFH - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 360 inch (9144 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details
41
Specs
Length 41 inch (1041 mm)
Type Bungee Cord
Strap Material Rubber
View Details