Murphy Industrial Products Inc. Datasheets for Wire Rope and Mechanical Cable
Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications.
Wire Rope and Mechanical Cable: Learn more
| Product Name | Notes |
|---|---|
| 1 x 7 Galvanized Steel Strand According to A.S.T.M. A 475, class "A" coating, left regular lay, extra high strength | |
| 19 x 7 Rotation Resistant Sized 1/2" and up meet the performance requirements of API-9A (18x7-WSC). All sizes listed meet the requirements of A.S.T.M. A1023/A 1023M, where applicable. WSC, EIPS... | |
| 6 Strand Compacted Die Formed Strand EIPS (IWRC) Wire Rope These ropes provide a combination of superior characteristics compared to conventional six strand ropes. The compacting process provides increased strength... | |
| 6 x 19 CLASS BRIGHT WIRE ROPE IWRC (EIPS)** STEEL CORE | |
| 6 x 19 CLASS GALVANIZED WIRE ROPE DRAWN IWRC (EIPS)** *** STEEL CORE | |
| 6 x 19 CLASS BRIGHT WIRE ROPE POLY CORE (EIPS) According to Federal Specification RR-W-410E. Meets the performance requirements of API-9A, and A.S.T.M. A1023/1023M Wire Rope for general purposes, as... | |
| 6 x 36 CLASS BRIGHT WIRE ROPE IWRC (EIPS) | |
| 6 x 36 CLASS BRIGHT WIRE ROPE POLY CORE (EIPS) According to Federal Specification RR-W-410E. Meets the performance requirements of API-9A, and A.S.T.M. A1023/1023M Wire Rope for general purposes, as... | |
| Advantages of Amsteel Blue Synthetic Winch Lines Significant weight savings over wire rope winch lines (1/7th the weight) Size for Size Strength Replacement for Wire Rope Torque-free & Very... | |
| CABLE LAID WIRE ROPE Galvanized, preformed TO BE USED FOR MECHANICALLY SWAGED SLINGS ONLY | |
| CLEAR VINYL COATED STAINLESS CABLE | |
| Drill Lines, Bright | |
| Galvanized Steel Aircraft Cable Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and... | |
| Sand Lines, Bright | |
| Stainless Steel Aircraft Cable Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and... | |
| Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line | |
| WELL MEASURING WIRE STRENGTHS AND WEIGHTS CHART MINIMUM BREAKING STRENGTH (tons US = 2000 lbs.) DIAMETER (in.) WEIGHT (lb/ft) IPS EIP EEIP .066" 0.012 811 960 994 .072" 0.014 961... |