Murphy Industrial Products Inc. Combo Axle Strap Ratchet Tie Down 2x6RTDCAS

Description
#242500 Weight _ lbs. 2” x 6’ Combo Axle Strap Ratchet Tie Down w/ Wear Pad, Snap Hooks & Keeper Work Load Limit 3,000 lbs
Description
#242500 Weight _ lbs. 2” x 6’ Combo Axle Strap Ratchet Tie Down w/ Wear Pad, Snap Hooks & Keeper Work Load Limit 3,000 lbs

Suppliers

Company
Product
Description
Supplier Links
Combo Axle Strap Ratchet Tie Down - 2x6RTDCAS - Murphy Industrial Products Inc.
Houston, TX, USA
Combo Axle Strap Ratchet Tie Down
2x6RTDCAS
Combo Axle Strap Ratchet Tie Down 2x6RTDCAS
#242500 Weight _ lbs. 2” x 6’ Combo Axle Strap Ratchet Tie Down w/ Wear Pad, Snap Hooks & Keeper Work Load Limit 3,000 lbs

#242500 Weight _ lbs.
2” x 6’ Combo Axle Strap
Ratchet Tie Down w/ Wear Pad,
Snap Hooks & Keeper
Work Load Limit 3,000 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 2x6RTDCAS
Product Name Combo Axle Strap Ratchet Tie Down
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Web Lashing POWERTEX Trucker r-PET Length 10 - 701401002200250 - Certex UK
Specs
Length 0.3937 inch (10 mm)
Width 1.97 inch (50 mm)
Working Load 56.2 lbs (25.49 kg)
View Details
Fixing Straps - 377338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.7087 inch (18 mm)
Strap Material Galvanised steel
View Details
2” x 20’ Ratchet Tie Down - 2x20RTDFH - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 240 inch (6096 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details
21
Specs
Length 21 inch (533 mm)
Type Bungee Cord
Strap Material Rubber
View Details