Murphy Industrial Products Inc. Datasheets for Industrial Winches
Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor.
Industrial Winches: Learn more
| Product Name | Notes |
|---|---|
| #298500 Weight 9.2 lbs. Portable Winch w/ 2 Set Screws Holds 10’ Webbing | |
| #299000 Weight 9.55 lbs. Standard Portable Winch w/ 2 Set Screws Holds 20’ Webbing | |
| #299500 Weight 11.25 lbs. Portable Winch w/ 2 Set Screws Holds 30’ Webbing | |
| #299750 Weight 12 lbs. Sliding Winch Holds 30’ Webbing | |
| #304000 Weight 8 lbs. Weld-On Winch Holds 10’ Webbing | |
| #304500 Weight 8.35 lbs. Weld-On Winch Holds 20’ Webbing | |
| #304750 Weight 11 lbs. Sliding Winch Holds 20’ Webbing | |
| #305000 Weight 11 lbs. Weld-On Winch Holds 30’ Webbing | |
| #305500 Standard Painted Winch Bar Wt. 5 lb. | |
| #306000 Standard Chrome Winch Bar Wt. 5 lb. | |
| #306500 Combo Painted Winch Bar Wt. 6.25 lb. | |
| #307000 Combo Chrome Winch Bar Wt. 6.25 lb |