Murphy Industrial Products Inc. Super Web Ratchet Tie Down 4x27RTDSWDR

Description
#238567 Weight 16 lbs. 4" x 27' Super Web Ratchet Tie Down w/ D-Rings Working Load Limit 6,000 lbs
Description
#238567 Weight 16 lbs. 4" x 27' Super Web Ratchet Tie Down w/ D-Rings Working Load Limit 6,000 lbs

Suppliers

Company
Product
Description
Supplier Links
Super Web Ratchet Tie Down - 4x27RTDSWDR - Murphy Industrial Products Inc.
Houston, TX, USA
Super Web Ratchet Tie Down
4x27RTDSWDR
Super Web Ratchet Tie Down 4x27RTDSWDR
#238567 Weight 16 lbs. 4" x 27' Super Web Ratchet Tie Down w/ D-Rings Working Load Limit 6,000 lbs

#238567 Weight 16 lbs.
4" x 27' Super Web Ratchet
Tie Down w/ D-Rings
Working Load Limit 6,000 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 4x27RTDSWDR
Product Name Super Web Ratchet Tie Down
Length 324 inch (8230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL350 -  - Certex UK
Specs
Width 1.38 inch (35 mm)
Working Load 33.72 lbs (15.29 kg)
Type Ratchet Strap
View Details
Fixing Straps - 377322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
Boat Winch Strap - 2x20BWS - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 240 inch (6096 mm)
Width 2 inch (50.8 mm)
Working Load 1000 lbs (454 kg)
View Details