Murphy Industrial Products Inc. Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| #181420 – 2 Ton JCH-4 Heavy duty lines man cable puller designed to lift, lower, stretch or pull heavy loads. Drop forged hooks with safety latches standard. Handle bends, before... | |
| 1-1/2 Ton Wire Rope Grip Puller with Cable | |
| 3 Ton Wire Rope Grip Puller with Cable | |
| JG-75A, 3/4 Ton Wire Rope Grip Puller with Cable | |
| Features and Benefits: Free Wheel Feature - When not under load, the operator can disengage the gearing by positioning the selection switch to the center position. This allows for a... | |
| Features and Benefits: Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator... | |
| General purpose cable puller designed to lift, lower, stretch or pull heavy loads. Lightweight zinc plated steel construction to resist corrosion. Double solid cast aluminum ratchet wheel brake system holds... | |
| General purpose cable puller designed to lift, lower, stretch or pull heavy loads. Lightweight zinc plated steel construction to resist corrosion. Double solid cast aluminum ratchet wheel brake system holds... | |
| Heavy duty lines man cable puller designed to lift, lower, stretch or pull heavy loads. Drop forged hooks with safety latches standard. Handle bends, before puller is dangerously loaded, acting... |