Murphy Industrial Products Inc. Datasheets for Synthetic Fibers and Fabrics
Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics.
Synthetic Fibers and Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Advantages of Amsteel Blue Synthetic Winch Lines Significant weight savings over wire rope winch lines (1/7th the weight) Size for Size Strength Replacement for Wire Rope Torque-free & Very... | |
| Polypropylene Rope 3-Strand, Twisted, Yellow. | |
| A high-performance 12-strand single braid of 100% Dyneema® SK-75 fiber, AmSteel®-Blue yields the maximum in strength-to-weight ratio, torque-free, very low stretch, and is stronger than the same sized wire rope... | |
| Plasma® 12 strand is the highest strength synthetic rope available. Plasma® 12 strand comes standard with a polyurethane finish and is easily spliced using a simple lockstitch type splice, 4-3-2... |