Murphy Industrial Products Inc. Datasheets for Wire Rope Fittings and Cable Fittings
Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies.
Wire Rope Fittings and Cable Fittings: Learn more
| Product Name | Notes |
|---|---|
| D-Rings/ Weld On Pivot Link Part | |
| * Forged from carbon steel suitable for welding. * Supplied with self-colored finish. * Not including draft | |
| D-Rings/ Weld On Pivot Link | |
| Eye & Eye Swivels Meets or exceeds the performance requirements of Federal Specification RR-C-271D. Hot galvanized & Forged IMPORT | |
| Galvanized, Drop Forged Wire Rope Clip | |
| Jaw & Eye Swivels Meets or exceeds the performance requirements of Federal Specification RR-C-271D. Hot galvanized & Forged IMPORT | |
| Rope & Sleeves | |
| Both types drilled only, with special tapping or finish supplied to specification. Loads are based on a safety factor of 5 to 1. Blanks are self-colored. | |
| Malleable Wire Rope Clips | |
| Stainless Steel Drop Forged Rope Clips | |
| Stainless Steel Malleable Wire Rope Clips |