Murphy Industrial Products Inc. Datasheets for Turnbuckles
Turnbuckles are used in rigging to join wire-rope or cable to an anchor point or other length of wire. They have a screw thread to allow for precise length and tension adjustment.
Turnbuckles: Learn more
| Product Name | Notes |
|---|---|
| Durabilt Ratchet Type, Load Binders | |
| Durabilt Lever Type, Load Binders | |
| Lever Type, Load Binders - IMPORT Forged steel, heat treated, painted | |
| Ratchet Type, Load Binders - IMPORT Forged steel, heat treated, painted | |
| TURNBUCKLES STUB END SPECIFICATIONS Meets the performance requirements of ASTM F 1145. Self-colored finish. Some bodies. Available hot-galvanized. Drop forged. | |
| A turnbuckle, stretching screw or bottlescrew is a device for adjusting the tension or length of ropes, cables, tie rods, and other tensioning systems. It normally consists of two... | |
| This premium patented ratchet binder is unlike any other binder available on the market today. Now it is better than ever, with higher working load limits designed for use with... |