Murphy Industrial Products Inc. Datasheets for Link Chain
Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications.
Link Chain: Learn more
| Product Name | Notes |
|---|---|
| DOMESTIC GRADE 100 ALLOY CHAIN | |
| G43 High Test Boomer Chain, IMPORT | |
| G43 High Test Boomer Chain, USA | |
| G70 Binder Chain, IMPORT | |
| G70 Binder Chain, USA | |
| GRADE 120 ALLOY CHAIN | |
| GRADE 80 ALLOY CHAIN - DOMESTIC Made in the USA According to ASTM A391 and NACM Specification. Refer to T.O.C. > HOOKS for Grade 80 Alloy fittings. Chain is 100%... | |
| HIGH TEST CHAIN (GRADE 43) Bright or hot galvanized. According to ASTM A413 and NACM Specification. Proof tested to 2x the Working Load Limit. | |
| LONG LINK CHAIN (GRADE 30) - BUMPER MOORING CHAIN Hot galvanized | |
| STAINLESS STEEL CHAIN | |
| THIS SECURITY CHAIN IS: CASE HARDENED - Cannot cut with Bolt Cutters. ZINC PLATED - Superior Corrosion Protection. LOCKS – Available upon request. CUT TO LENGTH – Or available by... | |
| TRANSPORT CHAIN (GRADE 70) Plated Yellow chromate finish. According to ASTM A413 and NACM Specification. Proof tested to 2x the Working Load Limit. | |
| PROOF COIL CHAIN (GRADE 30) Bright, zinc plated or hot galvanized. According to ASTM A413 and NACM Specification. Proof tested to 2x the Working Load Limit. Powder Coated Chain --... |